Thin-section Angular Contact Bearings

61 Results
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Type: Four Point Contact Thin-section
  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
  • Design Features: Flanged (optional feature)
  • Design Units: Inch
Ball Bearings - Inch -- BBXANG-KA020ARO
from Quality Bearings & Components

Thin Section | Angular Contact Style. BALL BEARINGS – INCH. • 52100 Chrome Steel. • Angular Contact Single Bearings. • Snap-Over Cage. • ABEC 1. NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply. [See More]

  • Type: Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Precision Thin Section Bearings STA Series -- STA020
from Schatz Bearing Corp.

Precision thin section ball bearings [See More]

  • Type: One Directional Thrust Angular (optional feature) Four Point Contact (optional feature) Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Thin Section Bearing -- IM-JU040XPO
from Thin Section Bearings Of America

Ball Quantity: 35. Ball Diameter: 3/16. Pitch: 4.3750 [See More]

  • Type: Four Point Contact Thin-section
  • Bore: 4.0000
  • Design Units: Inch
  • Outside Diameter: 4.7500
Precision Ball Bearings -- Thin Section Bearings
from Timken Company (The)

Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design... [See More]

  • Type: Thin-section
  • Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4
  • Bore: 0.6299 to 11.8110
Silverthin Bearing JSA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Open Ball Bearings -- KA020AR0
from Alpine Bearing, Inc.

The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact... [See More]

  • Type: Thin-section
Super Precision Angular Contact Bearings -- CSEA020-HLE [CSEA020-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 2.0000
13mm Series -- K02513AR0
from KAYDON Bearings

REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.0079
Bearing -- 212890858 [CSEA020-HLE from Schaeffler Group USA Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, ANGULAR CONTACT BALL BEARING, THIN SECTION SINGLE ROW, BRASS CAGE W/ NO SEAL, 30 DEGREE CONTACT ANGLE, 3100/3300N STATIC/DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Thin Section Bearings
from Schaeffler Technologies AG & Co. KG

Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly square cross-section. Within each series, the cross-section remains constant even for larger shaft... [See More]

  • Type: Four Point Contact (optional feature) Thin-section
Angular Contact Bearing -- SA020ARO
from SilverThin Bearing Group of Mechatronics Inc.

Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Design Units: Inch
  • Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
  • Bore: 2.0000
Thin Section Bearing -- IM-KA020ARO
from Thin Section Bearings Of America

Ball Quantity: 36. Ball Diameter: 1/8. Pitch: 2.2500 [See More]

  • Type: Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Silverthin Bearing JSA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Thinex Ball Bearings -- SSMERI-1038
from Alpine Bearing, Inc.

Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque... [See More]

  • Type: Thin-section
  • Bore: 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.6250
Super Precision Angular Contact Bearings -- CSEA035-HLE [CSEA035-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 3.5000
4-Point Contact Type X -- S03503XS0
from KAYDON Bearings

Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]

  • Type: Four Point Contact Thin-section
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 1.6142
Silverthin Bearing JSB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Super Precision Angular Contact Bearings -- CSEA040-HLE [CSEA040-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 4.0000
Endurakote® -- LU100A
from KAYDON Bearings

Type X JG - Four Point Contact [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Bore: 5.9998
  • Design Units: Inch
  • Outside Diameter: 6.5003
Silverthin Bearing JSB Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 6.5000
Super Precision Angular Contact Bearings -- CSEA047-HLE [CSEA047-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 4.7500
Four-Point Contact Bearing -- T01-00225
from KAYDON Bearings

A line of new, unique thin-section turntable bearings - REALI-SLIM TT ® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics,... [See More]

  • Type: Four Point Contact Thin-section
  • Static Radial: 680
  • Design Units: Inch
  • Static Axial: 1710
Silverthin Bearing JSU Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 12.0000
Super Precision Angular Contact Bearings -- CSEA050-HLE [CSEA050-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 5.0000
Type A SA Angular -- SA020AR0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Design Units: Inch
  • Application: Harsh Environments
  • Bore: 2.0000
Silverthin Bearing JSU Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 12.0000
Super Precision Angular Contact Bearings -- CSEA055-HLE [CSEA055-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 5.5000
Silverthin Bearing SA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 12.0000
Super Precision Angular Contact Bearings -- CSEA065-HLE [CSEA065-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 6.5000
Silverthin Bearing SA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 12.0000
Super Precision Angular Contact Bearings -- CSEAA010-TV-HLE [CSEAA010-TV-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Cseaa / #name? [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 1.0000
Silverthin Bearing SAA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 1.0000 to 1.7500
Super Precision Angular Contact Bearings -- CSEB020-HLE [CSEB020-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Cseb / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 2.0000
Silverthin Bearing SAA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 1.0000 to 1.7500
Super Precision Angular Contact Bearings -- CSEB030-HLE [CSEB030-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Cseb / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 3.0000
Silverthin Bearing SB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 20.0000
Super Precision Angular Contact Bearings -- CSED045-2SO-HLE [CSED045-2SO-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csed / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 4.5000
Silverthin Bearing SB Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 20.0000
Super Precision Angular Contact Bearings -- CSED055-2SO-HLE [CSED055-2SO-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csed / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 5.5000
Silverthin Bearing SC Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Super Precision Angular Contact Bearings -- CSED065-2SO-HLE [CSED065-2SO-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csed / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 6.5000
Silverthin Bearing SC Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Super Precision Angular Contact Bearings -- CSED140-HLE [CSED140-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csed / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 14.0000
Silverthin Bearing SD Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Super Precision Angular Contact Bearings -- CSED180-HLE [CSED180-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csed / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 18.0000
Silverthin Bearing SD Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Super Precision Angular Contact Bearings -- CSEF110-HLE [CSEF110-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csef / Brass Cage [See More]

  • Type: Thin-section
  • Design Units: Metric
  • Application: Spindle / Super Precision
  • Bore: 11.0000
Silverthin Bearing SF Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Thin Section -- K02508AR0 [K02508AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 1.6142
Silverthin Bearing SF Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Thin Section -- K02513AR0 [K02513AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.0079
Silverthin Bearing SG Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Thin Section -- K02520AR0 [K02520AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.5591
Silverthin Bearing SG Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Type: Four Point Contact Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Thin Section -- K05008AR0 [K05008AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 1.9685
  • Design Units: Metric
  • Outside Diameter: 2.5984
Thin Section -- K05013AR0 [K05013AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 1.9685
  • Design Units: Metric
  • Outside Diameter: 2.9921
Thin Section -- K05020AR0 [K05020AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 1.9685
  • Design Units: Metric
  • Outside Diameter: 3.5433
Thin Section -- K06008AR0 [K06008AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 2.3622
  • Design Units: Metric
  • Outside Diameter: 2.9921
Thin Section -- K06013AR0 [K06013AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 2.3622
  • Design Units: Metric
  • Outside Diameter: 3.3858
Thin Section -- K06020AR0 [K06020AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 2.3622
  • Design Units: Metric
  • Outside Diameter: 3.9370