Stainless Steel Angular Contact Bearings

41 Results
Ceramic Hybrid Angular Contact Bearings -- D1/2/603C
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.1250
Angular Contact Bearings (Inch)
from Barden Precision Bearings

Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Design Units: Inch
  • Material / Plating: Stainless Steel
Angular Contact Ball Bearings
from NSK Americas

NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used... [See More]

  • Type: Double Row Angular Contact (optional feature) Double Row Maximum Complement Angular (optional feature) Four Point Contact (optional feature)
  • Application: Agriculture; Automotive; Ball Screw Support; Pump; Semiconductor, MachineTools, Oil-free Screw Compressors, Pharmaceutical, Petrochemical, Quarrying / Mining, Fans and Blowers, Liquefied Natural Gas
  • Design Features: Sealed Angular Contact, Duplex Angular Contact
  • Material / Plating: Stainless Steel; Plastic
Type A SA Angular -- SA020AR0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Design Units: Inch
  • Application: Harsh Environments
  • Bore: 2.0000
Thin Section -- KG400AR0-RBC [KG400AR0-RBC from RBC Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type-A [See More]

  • Type: Thin-section
  • Bore: 40.0000
  • Design Units: Inch
  • Outside Diameter: 42.0000
Stainless Steel Bearings - Stainless Steel Angular Contact Ball Bearings - SS3202 2RS
from FHD Bearings Co., Ltd.

Stainless Steel Double Row Angular Contact Ball Bearings. Double Row Stainless Steel Angular Contact Bearings are corrosion-resistant bearings capable of withstanding high radial and axial loads for applications requiring high performance and durability. Stainless steel material: with excellent... [See More]

  • Application: Aerospace; Automotive; Machine Tools,Electric Motors,Robotics
  • Outside Diameter: 1.3780
  • Design Units: Metric
  • Static Axial: 1376
Ceramic Hybrid Angular Contact Bearings -- D6002/608/982C GRW
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.2598
Double Direction Angular Contact Thrust Ball Bearings
from Barden Precision Bearings

Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
  • Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Design Units: Metric
  • Material / Plating: Stainless Steel
Super Precision Ball Bearings
from NSK Americas

NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision... [See More]

  • Type: One Directional Thrust Angular
  • Material / Plating: Stainless Steel; Plastic (optional feature); Optional Ceramic Coated
  • Application: Automotive; Rubber and Plastics, Cement, Textile and Leather, Machine Tools, Chemical and Pharmaceutical
  • Seals / Shields: None (Open Bearing); Single Seal
Thin Section -- SA020AR0 [SA020AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Ceramic Hybrid Angular Contact Bearings -- S7002C-PP #5 SRL
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.2598
FAG Double Direction Angular Contact Thrust Ball Bearings
from Barden Precision Bearings

For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
  • Seals / Shields: None (Open Bearing); Single Seal
  • Material / Plating: Stainless Steel
Thin Section -- SA020AR0-RBC [SA020AR0-RBC from RBC Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type-A [See More]

  • Type: Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Ceramic Hybrid Angular Contact Bearings -- SR8FC/AC-ZZ PS2
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.1250
Spindle Bearings
from Barden Precision Bearings

Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Design Units: Metric
  • Material / Plating: Stainless Steel
Thin Section -- SA025AR0 [SA025AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 2.5000
  • Design Units: Inch
  • Outside Diameter: 3.0000
Flow Meter Series Angular Contact Bearings -- HYSV1/4A #7 K24 GPR J
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.2500
  • Design Units: Inch
  • Outside Diameter: 0.6250
Thin Section -- SA025AR0-RBC [SA025AR0-RBC from RBC Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type-A [See More]

  • Type: Thin-section
  • Bore: 2.5000
  • Design Units: Inch
  • Outside Diameter: 3.0000
Steel Series Angular Contact Bearings -- S38H #7
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Thin Section -- SA030AR0 [SA030AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 3.0000
  • Design Units: Inch
  • Outside Diameter: 3.5000
Steel Series Angular Contact Bearings -- S7200B TH9
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.1811
Thin Section -- SA030AR0-RBC [SA030AR0-RBC from RBC Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type-A [See More]

  • Type: Thin-section
  • Bore: 3.0000
  • Design Units: Inch
  • Outside Diameter: 3.5000
Steel Series Angular Contact Bearings -- S7204C-2RS SRL
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Design Features: Angular Contact Bearings
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.8504
Thin Section -- SA035AR0 [SA035AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 3.5000
  • Design Units: Inch
  • Outside Diameter: 4.0000
Thin Section -- SA035AR0-RBC [SA035AR0-RBC from RBC Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type-A [See More]

  • Type: Thin-section
  • Bore: 3.5000
  • Design Units: Inch
  • Outside Diameter: 4.0000
Thin Section -- SA040AR0 [SA040AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 4.0000
  • Design Units: Inch
  • Outside Diameter: 4.5000
Thin Section -- SA040AR0-RBC [SA040AR0-RBC from RBC Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type-A [See More]

  • Type: Thin-section
  • Bore: 4.0000
  • Design Units: Inch
  • Outside Diameter: 4.5000
Thin Section -- SA042AR0 [SA042AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 4.2500
  • Design Units: Inch
  • Outside Diameter: 4.7500
Thin Section -- SA045AR0 [SA045AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 4.5000
  • Design Units: Inch
  • Outside Diameter: 5.0000
Thin Section -- SA047AR0 [SA047AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 4.7500
  • Design Units: Inch
  • Outside Diameter: 5.2500
Thin Section -- SA050AR0 [SA050AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 5.0000
  • Design Units: Inch
  • Outside Diameter: 5.5000
Thin Section -- SA055AR0 [SA055AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 5.5000
  • Design Units: Inch
  • Outside Diameter: 6.0000
Thin Section -- SA060AR0 [SA060AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 6.0000
  • Design Units: Inch
  • Outside Diameter: 6.5000
Thin Section -- SA065AR0 [SA065AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 6.5000
  • Design Units: Inch
  • Outside Diameter: 7.0000
Thin Section -- SA070AR0 [SA070AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 7.0000
  • Design Units: Inch
  • Outside Diameter: 7.5000
Thin Section -- SA075AR0 [SA075AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 7.5000
  • Design Units: Inch
  • Outside Diameter: 8.0000
Thin Section -- SA080AR0 [SA080AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 8.0000
  • Design Units: Inch
  • Outside Diameter: 8.5000
Thin Section -- SA090AR0 [SA090AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 9.0000
  • Design Units: Inch
  • Outside Diameter: 9.5000
Thin Section -- SA100AR0 [SA100AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 10.0000
  • Design Units: Inch
  • Outside Diameter: 10.5000
Thin Section -- SA110AR0 [SA110AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 11.0000
  • Design Units: Inch
  • Outside Diameter: 11.5000
Thin Section -- SA120AR0 [SA120AR0 from KAYDON Bearings]
from Pacific International Bearing, Inc.

Angular Contact Type A [See More]

  • Type: Thin-section
  • Bore: 12.0000
  • Design Units: Inch
  • Outside Diameter: 12.5000