Prelubricated Angular Contact Bearings
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
- Bore: 2.0000
from Schatz Bearing Corp.
Our experience and expertise has helped numerous customers solve problems using special bearing designs suited to their specific applications. Our long history allows us to call on previous designs to expeditiously design and develop special bearings to solve demanding applications. We have... [See More]
- Type: One Directional Thrust Angular Thin-section
- Bore: 4.0000
- Design Units: Inch
- Outside Diameter: 4.7500
from KAYDON Bearings
The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
- Bore: 2.0000
from National Precision Bearing, Inc.
Guide wheel bearings are precision ground, double row, angular contact bearings. These bearings are pre-lubricated and available in either 52100 chrome or 440C stainless steel. Although the standard chrome steel version is available either sealed or shielded, the stainless steel design is available... [See More]
- Design Features: V Groove
- Bore: 0.1875 to 0.5906
- Design Units: Inch
- Outside Diameter: 0.7710 to 2.3600
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Type: Four Point Contact Thin-section
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Design Features: Flanged (optional feature)
- Design Units: Inch
from SKF/Global
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate... [See More]
- Type: Double Row Angular Contact
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811