ABEC 3 / Class 6 / P6 Angular Contact Bearings
from FHD Bearings Co., Ltd.
Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Application: Aerospace; Medical / Dental; Military; Semiconductor & Vacuum Systems,Harsh Chemical & Petrochemical
- Outside Diameter: 3.5433
from SKF/Global
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30 ° contact angle. [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Type: Double Row Angular Contact
- Bore: 0.7874
from SKF/North America
MRC 7000 Series bearings are single-row 29 ° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing. [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Type: One Directional Thrust Angular
- Bore: 0.9843
from Boca Bearings Company
Angular Contact Bearings [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Design Features: Angular Contact Bearings
- Bore: 0.9843
from FHD Bearings Co., Ltd.
Single-row Angular Contact Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Application: Medical / Dental; Semiconductor & Ultra-Clean Manufacturing, Chemical & Offshore Harsh Environments,High-Speed, Electrically Sensitive Machinery,Food
- Outside Diameter: 1.6535
from SKF/Global
The PumPac 8000 Series consists of a matched set of 40 ° (A) and 15 ° (B) angular contact ball bearings with computer optimized internal design. They are manufactured to ABEC-3 tolerances and are supplied with an inner ring centered machined brass cage. [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Application: Pump; Elec. Motors, Compressors, Centrifuges
- Type: Duplex Thrust Angular
- Design Units: Metric
from Boca Bearings Company
Angular Contact Bearings [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Design Features: Angular Contact Bearings
- Bore: 5.9055
from FHD Bearings Co., Ltd.
Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Application: Aerospace; Military; Spindle / Super Precision; High-Performance Motors & Electrified Powertrains,Oil & Gas / Petrochemical Extreme Services
- Outside Diameter: 2.0472
from Boca Bearings Company
Angular Contact Full Ceramic Bearings [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Design Features: Angular Contact Full Ceramic Bearings
- Bore: 0.3937
from FHD Bearings Co., Ltd.
Angular contact spherical plain bearing, maintenance-free, metric sizes. Angular contact spherical plain bearings are designed to accommodate combined radial and axial loads. Single bearings can accommodate axial loads acting in one direction. This specific design includes a steel/PTFE FRP sliding... [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Application: Agriculture; Automotive; Construction Machinery,Mining Equipment
- Outside Diameter: 1.8504
from FHD Bearings Co., Ltd.
Double row angular contact ball bearing. Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can operate at high speeds and are more suitable... [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Application: Agriculture; Automotive; Spindle / Super Precision; Industrial Machinery,Material Handling & Conveyors,Paper & Pulp Industry,Wind Turbines & Renewable Energy,
- Outside Diameter: 4.3307
from FHD Bearings Co., Ltd.
Stainless Steel Double Row Angular Contact Ball Bearings. Double Row Stainless Steel Angular Contact Bearings are corrosion-resistant bearings capable of withstanding high radial and axial loads for applications requiring high performance and durability. Stainless steel material: with excellent... [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Application: Aerospace; Automotive; Machine Tools,Electric Motors,Robotics
- Outside Diameter: 1.3780
from FHD Bearings Co., Ltd.
Super-precision, high-capacity, single row angular contact ball bearing. These super-precision, high-capacity, single row angular contact ball bearings, with 15 ° contact angle, accommodate radial and axial loads acting simultaneously, where the axial load acts in one direction only. They are... [See More]
- Bearing Class: ABEC3 / Class 6 / P6
- Design Units: Metric
- Application: Aerospace; Automotive; Medical / Dental; Pump; Machine Tools & Spindles,Electric Motors,Robotics & Automation,Compressors & Gearboxes,Instrumentation
- Outside Diameter: 0.6693