Double Shield Angular Contact Bearings

7 Results
Angular Contact Ball Bearings, Double Row - 3200 A-2ZTN9/MT33 -- 124002200
from SKF/Global

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate... [See More]

  • Seals / Shields: Double Shield
  • Design Units: Metric
  • Type: Double Row Angular Contact
  • Bore: 0.3937
Ceramic Hybrid Angular Contact Bearings -- SR8FC/AC-ZZ PS2
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Seals / Shields: Double Shield
  • Design Units: Inch
  • Design Features: Angular Contact Bearings
  • Bore: 0.5000
Angular Contact Bearings (Inch)
from Barden Precision Bearings

Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]

  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
  • Design Units: Inch
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Spindle Bearing -- BHT 6000 X - 2Z
from GMN Bearing, USA Ltd.

Angular contact spindle bearing, 15 ° contact angle [See More]

  • Seals / Shields: Double Shield
  • Application: Spindle / Super Precision
  • Type: One Directional Thrust Angular
  • Design Units: Metric
Angular Contact Hi-Speed Specialty Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Seals / Shields: Double Shield
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.0787 to 0.3750
High-Speed W Design Bearings S70 .. W Series
from SKF/Global

W design bearings, when compared to D design bearings, have a more open osculation and a maximum number of smaller balls. They can therefore accommodate very high speeds but do not have the same high load carrying capacity as D design bearings. W design bearings are only available as hybrid (balls... [See More]

  • Seals / Shields: Double Shield
  • Material / Plating: Silicon Nitride
V Groove Ball Bearing
from National Precision Bearing, Inc.

Guide wheel bearings are precision ground, double row, angular contact bearings. These bearings are pre-lubricated and available in either 52100 chrome or 440C stainless steel. Although the standard chrome steel version is available either sealed or shielded, the stainless steel design is available... [See More]

  • Seals / Shields: Double Seal; Double Shield
  • Design Units: Inch
  • Design Features: V Groove
  • Bore: 0.1875 to 0.5906