Single Seal Angular Contact Bearings
from RS Components, Ltd.
NSK BSF2068DDUHP2B R BE4L5 [See More]
- Seals / Shields: Single Seal
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 2.6772
from RS Components, Ltd.
NSK BSN3062DDUHP2BDT R BE4L5 [See More]
- Seals / Shields: Single Seal
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.4409
from RS Components, Ltd.
FAG 3204-BD-XL-2HRS-TVH Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.8504
from RS Components, Ltd.
FAG 3205-BD-XL-2HRS-TVH [See More]
- Seals / Shields: Single Seal
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 2.0472
from RS Components, Ltd.
FAG 3206-BD-XL-2HRS-TVH [See More]
- Seals / Shields: Single Seal
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.4409
from RS Components, Ltd.
FAG 3208-BD-XL-2HRS-TVH Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 1.5748
- Design Units: Metric
- Outside Diameter: 3.1496
from RS Components, Ltd.
INA 3001-2RS Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 1.1024
from RS Components, Ltd.
INA 3004-2RS Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.6535
from RS Components, Ltd.
INA 3005-2RS Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 1.8504
from RS Components, Ltd.
INA 3007-2RS Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 2.4409
from RS Components, Ltd.
INA 3002-2RS Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.2598
from RS Components, Ltd.
INA 3006-2RS Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.1654
from RS Components, Ltd.
FAG 3202-BD-XL-2HRS-TVH [See More]
- Seals / Shields: Single Seal
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.3780
from RS Components, Ltd.
FAG 3203-BD-XL-2HRS-TVH Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 0.6693
- Design Units: Metric
- Outside Diameter: 1.5748
from RS Components, Ltd.
FAG 3210-BD-XL-2HRS-TVH Ball Bearing [See More]
- Seals / Shields: Single Seal
- Bore: 1.9685
- Design Units: Metric
- Outside Diameter: 3.5433
from RS Components, Ltd.
FAG 7004-B-XL-2RS-TVP [See More]
- Seals / Shields: Single Seal
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.6535
from RS Components, Ltd.
FAG 7007-B-XL-2RS-TVP [See More]
- Seals / Shields: Single Seal
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 2.4409
from NSK Americas
NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used... [See More]
- Seals / Shields: None (Open Bearing); Single Seal
- Design Features: Sealed Angular Contact, Duplex Angular Contact
- Type: Double Row Angular Contact (optional feature) Double Row Maximum Complement Angular (optional feature) Four Point Contact (optional feature)
- Application: Agriculture; Automotive; Ball Screw Support; Pump; Semiconductor, MachineTools, Oil-free Screw Compressors, Pharmaceutical, Petrochemical, Quarrying / Mining, Fans and Blowers, Liquefied Natural Gas
from FHD Bearings Co., Ltd.
Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]
- Seals / Shields: Single Seal
- Design Units: Metric
- Application: Aerospace; Medical / Dental; Military; Semiconductor & Vacuum Systems,Harsh Chemical & Petrochemical
- Outside Diameter: 3.5433
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
from Schatz Bearing Corp.
Our experience and expertise has helped numerous customers solve problems using special bearing designs suited to their specific applications. Our long history allows us to call on previous designs to expeditiously design and develop special bearings to solve demanding applications. We have... [See More]
- Seals / Shields: Single Seal
- Design Units: Inch
- Type: One Directional Thrust Angular Thin-section
- Bore: 4.0000
from NSK Americas
NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision... [See More]
- Seals / Shields: None (Open Bearing); Single Seal
- Application: Automotive; Rubber and Plastics, Cement, Textile and Leather, Machine Tools, Chemical and Pharmaceutical
- Type: One Directional Thrust Angular
- Material / Plating: Stainless Steel; Plastic (optional feature); Optional Ceramic Coated
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Seals / Shields: None (Open Bearing); Single Seal
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
- Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
from Barden Precision Bearings
For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double... [See More]
- Seals / Shields: None (Open Bearing); Single Seal
- Material / Plating: Stainless Steel
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
from Barden Precision Bearings
Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]
- Seals / Shields: None (Open Bearing); Single Seal
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2