Single Shield Angular Contact Bearings
from RS Components, Ltd.
FAG 30/8-B-2Z-TVH Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from RS Components, Ltd.
FAG 3003-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.6693
- Design Units: Metric
- Outside Diameter: 1.3780
from RS Components, Ltd.
FAG 3004-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.6535
from RS Components, Ltd.
FAG 3005-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 1.8504
from RS Components, Ltd.
FAG 3200-BB-2Z-TVH Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from RS Components, Ltd.
FAG 3204-BD-XL-2Z-TVH Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.8504
from RS Components, Ltd.
FAG 3205-BD-XL-2Z-TVH Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 2.0472
from RS Components, Ltd.
FAG 3208-BD-XL-2Z-TVH Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 1.5748
- Design Units: Metric
- Outside Diameter: 3.1496
from RS Components, Ltd.
RS PRO 3200A-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from RS Components, Ltd.
RS PRO 3201A-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 1.2598
from RS Components, Ltd.
RS PRO 3202A-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.3780
from RS Components, Ltd.
RS PRO 3203A-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.6693
- Design Units: Metric
- Outside Diameter: 1.5748
from RS Components, Ltd.
RS PRO 3204A-2Z Ball Bearing [See More]
- Seals / Shields: Single Shield
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Seals / Shields: Single Shield
- Design Units: Inch
- Application: Instrument / Miniature; Medical / Dental
- Bearing Class: ABEC 9 / Class 2 / P2
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Four Point Contact Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Four Point Contact Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Four Point Contact Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Four Point Contact Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Four Point Contact Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Thin-section
- Design Units: Inch
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Seals / Shields: Single Shield
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Four Point Contact Thin-section
- Design Units: Inch