ABEC 9 / Class 2 / P2 Angular Contact Bearings
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Material / Plating: Stainless Steel
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Design Units: Inch
- Application: Instrument / Miniature; Medical / Dental
- Seals / Shields: Single Shield
from GMN Paul Muller Industrie GmbH & Co. KG
Support of axial load in one direction only. High rigidity and loading capacity, radial and axial,. due to higher number of balls. Adjustment against a second bearing is necessary. Size range from 5 to 70 mm and 75 to 120 mm (BIGspi). bore diameter. Precision classes P4/P2 resp. ABEC7 and ABEC9. as... [See More]
- Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Design Units: Metric
- Application: Spindle / Super Precision
- Bore: 2.9528 to 4.7244
from Pacific International Bearing, Inc.
SNFA Brand / 17mm X 40mm X 12mm / Super Precision / Angular Contact Bearing / 25 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Application: Spindle / Super Precision
- Type: Duplex Thrust Angular
- Design Units: Metric
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
- Material / Plating: Stainless Steel
from Pacific International Bearing, Inc.
SNFA Brand / 30mm X 62mm X 16mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Pair - Back-to-back [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Design Units: Metric
- Application: Spindle / Super Precision
- Bore: 1.1811
from Barden Precision Bearings
Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]
- Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Material / Plating: Stainless Steel
from Pacific International Bearing, Inc.
SNFA Brand / 30mm X 62mm X 16mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Application: Spindle / Super Precision
- Type: Duplex Thrust Angular
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 35mm X 62mm X 14mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Pair - Back-to-back [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Design Units: Metric
- Application: Spindle / Super Precision
- Bore: 1.3780
from Pacific International Bearing, Inc.
SNFA Brand / 40mm X 68mm X 15mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Application: Spindle / Super Precision
- Type: Duplex Thrust Angular
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 60mm X 95mm X 18mm / Super Precision / Angular Contact Bearing / 25 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Application: Spindle / Super Precision
- Type: Duplex Thrust Angular
- Design Units: Metric