Ball Screw Support Angular Contact Bearings

5 Results
Machine Tools Bearings
from JTEKT North America, Inc.

Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool that cuts the workpiece needs to be provided with a wide range of engineering supporting potential... [See More]

  • Application: Ball Screw Support
  • Bore: 0.3937 to 7.4803
  • Design Units: Metric
  • Outside Diameter: ? to 10.2362
Specialty Ball Bearings - J-Type Ball Screw Support -- J1232
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Type: Four Point Contact
  • Application: Ball Screw Support; Spindle / Super Precision
  • Design Features: Duplex Set (optional feature); Triplex Set (optional feature); Quadruplex Set (optional feature)
  • Design Units: Metric
Bearing -- 48684878 [7011-ACD/P4ADGA from SKF Group (The)]
from Radwell International

CONTACT BEARING, SUPER PRECISION, ANGULAR, 55MM BORE, 90MM OUTSIDE DIAMETER, 18MM OVERALL WIDTH, 25 DEGREE CONTACT ANGLE, OPEN, NOT FOR BALL SCREWS, ABEC 7, ISO CLASS 4, 37.1KN DYNAMIC LOAD, 31KN STATIC LOAD, STEEL, 2200RPM, UNCOATED, 1MM FILLET RADIUS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Ball Screw Support
Angular Contact Ball Bearings
from NSK Americas

NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used... [See More]

  • Type: Double Row Angular Contact (optional feature) Double Row Maximum Complement Angular (optional feature) Four Point Contact (optional feature)
  • Application: Agriculture; Automotive; Ball Screw Support; Pump; Semiconductor, MachineTools, Oil-free Screw Compressors, Pharmaceutical, Petrochemical, Quarrying / Mining, Fans and Blowers, Liquefied Natural Gas
  • Design Features: Sealed Angular Contact, Duplex Angular Contact
  • Material / Plating: Stainless Steel; Plastic
Bearing -- 80611994 [25TAC62CSUHPN7C from NSK Americas]
from Radwell International

BALL BEARING, LARGE ANGULAR CONTACT THRUST, STEEL MATERIAL, OPEN OR SEALED, SINGLE ROW, BALL SCREW SUPPORT, 25 MM INNER DIAMETER, 62 MM OUTER DIAMETER, 15 MM WIDTH, WITH OUTER RING, PRE-LUBRICATED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Ball Screw Support