ABEC 5 / Class 5 / P5 Angular Contact Bearings

9 Results
Specialty Ball Bearings - RDM-Type 200-RDM Series -- 216-RDM
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Bearing Class: ABEC5 / Class 5 / P5
  • Application: Dynamometer Application
  • Type: One Directional Thrust Angular
  • Design Units: Metric
Angular Contact Bearings (Inch)
from Barden Precision Bearings

Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]

  • Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Design Units: Inch
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Material / Plating: Stainless Steel
Precision Ball Bearings -- Thin Section Bearings
from Timken Company (The)

Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design... [See More]

  • Bearing Class: ABEC5 / Class 5 / P5; ABEC 7 / Class 4 / P4
  • Bore: 0.6299 to 11.8110
  • Type: Thin-section
Ceramic Hybrid Angular Contact Bearings -- 7000C-2RS #5 RPG
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC5 / Class 5 / P5
  • Design Units: Metric
  • Design Features: Angular Contact Bearings
  • Bore: 0.3937
Ceramic Hybrid Angular Contact Bearings -- 7004C #5 RPG
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC5 / Class 5 / P5
  • Design Units: Metric
  • Design Features: Angular Contact Bearings
  • Bore: 0.7874
Ceramic Hybrid Angular Contact Bearings -- H7201C-TP/SI3N4 #5/7
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC5 / Class 5 / P5
  • Design Units: Metric
  • Design Features: Angular Contact Bearings
  • Bore: 0.4724
Steel Series Angular Contact Bearings -- 7004 #5 RPG
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC5 / Class 5 / P5
  • Design Units: Metric
  • Design Features: Angular Contact Bearings
  • Bore: 0.7874
Steel Series Angular Contact Bearings -- 7206BE-2RZ/TH9 #5 SN
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC5 / Class 5 / P5
  • Design Units: Metric
  • Design Features: Angular Contact Bearings
  • Bore: 1.1811
Zirconia Races, SI3N4 Balls Angular Contact Full Ceramic Bearings -- 7005AC TP #5 Z/S LD QIU
from Boca Bearings Company

Angular Contact Full Ceramic Bearings [See More]

  • Bearing Class: ABEC5 / Class 5 / P5
  • Design Units: Metric
  • Design Features: Angular Contact Full Ceramic Bearings
  • Bore: 0.9843