Four Point Contact Angular Contact Bearings
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 2.0000 to 6.5000
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Type: Four Point Contact Thin-section
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Design Features: Flanged (optional feature)
- Design Units: Inch
from SKF/Global
Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported up to a certain fraction of the axial load. These bearings take up considerably less axial space than... [See More]
- Type: Four Point Contact
- Bore: 3.3465
- Design Units: Metric
- Outside Diameter: 5.1181
from Thin Section Bearings Of America
Ball Quantity: 35. Ball Diameter: 3/16. Pitch: 4.3750 [See More]
- Type: Four Point Contact Thin-section
- Bore: 4.0000
- Design Units: Inch
- Outside Diameter: 4.7500
from KAYDON Bearings
REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]
- Type: Four Point Contact Thin-section
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 2.0079
from Schaeffler Technologies AG & Co. KG
Four point contact bearings are single row angular contact ball bearings and therefore require significantly less space in an axial direction than double row designs. The bearings comprise solid outer rings, split inner rings and ball and cage assemblies with brass or polyamide cages. Due to the... [See More]
- Type: Four Point Contact
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
- Bore: 2.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 2.0000 to 6.5000
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Type: Four Point Contact
- Application: Ball Screw Support; Spindle / Super Precision
- Design Features: Duplex Set (optional feature); Triplex Set (optional feature); Quadruplex Set (optional feature)
- Design Units: Metric
from KAYDON Bearings
Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]
- Type: Four Point Contact Thin-section
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 1.6142
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 4.0000 to 12.0000
from KAYDON Bearings
A deep groove bearing with reduced shoulder on one. side of inner or outer race ball path. Snapover assembly. permits use of a one-piece circular pocket ring separator. and greater ball complement. These bearings will. accept radial load and single direction thrust load and. are normally used in... [See More]
- Type: Four Point Contact Thin-section
- Bore: 5.9998
- Design Units: Inch
- Outside Diameter: 6.5003
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 2.0000 to 12.0000
from KAYDON Bearings
A line of new, unique thin-section turntable bearings - REALI-SLIM TT ® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics,... [See More]
- Type: Four Point Contact Thin-section
- Static Radial: 680
- Design Units: Inch
- Static Axial: 1710
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 1.0000 to 1.7500
from KAYDON Bearings
KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Harsh Environments
- Bore: 2.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 2.0000 to 20.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 4.0000 to 30.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 4.0000 to 30.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 4.0000 to 35.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Type: Four Point Contact Thin-section
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Bore: 4.0000 to 35.0000