Solid Lubrication Angular Contact Bearings
2 Results
Angular Contact Ball Bearings, Double Row, with Solid Oil - 3205 ATN9/W64 -- 125021205
from SKF/Global
from SKF/Global
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Type: Double Row Angular Contact
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 2.0472
Angular Contact Ball Bearings, Single Row, with Solid Oil - 7311 BECBY/W64 -- 1215140311
from SKF/North America
from SKF/North America
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Design Units: Metric
- Outside Diameter: 4.7244
- Bore: 2.1654
- Outer Width: 1.1417