Viewing Door / Window Console Enclosures
2 Results
Custom Enclosures
from AirClean Systems
from AirClean Systems
AirClean ® Systems engineers and chemist have built numerous custom enclosures since 1992. These hoods and enclosures are engineered and designed to provide the highest level of protection for the customer or their application. Customization can range from small modifications to existing models... [See More]
- Features: Viewing Door / Window
- Shape: Rectangular
- Type: Operator Standing Applications
- Mounting Type: Desktop
PC enclosure system -- PC 5366.050
from Rittal North America LLC
from Rittal North America LLC
***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Features: Carrying Handle; Viewing Door / Window
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Moisture: 5