Desktop Console Enclosures
from RS Components, Ltd.
Enclosure with open console area,62018FP [See More]
- Mounting Type: Desktop
- Width: 7.83
- Length: 11.45
- Depth: 4.74
from OKW Enclosures, Inc.
Dual face sloping front plastic enclosures. Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72 ° and 18 ° for face to face electronic devices; for example, user... [See More]
- Mounting Type: Desktop; Wall Mount (optional feature)
- Width: 6.97 to 8.27
- Length: 4.92 to 5.83
- Depth: 0.8660 to 0.9840
from METCASE
For small desktop and portable electronics. Compact aluminum instrument enclosures. Stylish, lightweight and versatile design. Eight standard sizes. Simple and fast assembly technique. Removable base panel. Base panel pre-fitted with four M3 PCB screw pillars. Accessory anodized front/rear panels. [See More]
- Mounting Type: Desktop
- Length: 1.51 to 2.76
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 5.29 to 6.87
from Takachi Electronics Enclosure Co., Ltd.
Round edge designed aluminum enclosure with 4 extruded aluminum frames. Suitable for use as industrial control box, command panel, audio amplifier, power supply, and more. A wide selection of 270 different sizes and 4 colors to choose from. Feet is selectable between adhesive rubber or aluminum... [See More]
- Mounting Type: Desktop
- Width: 6.3 to 23.62
- Length: 2.6 to 5.24
- Depth: 6.3 to 19.69
from AirClean Systems
AirClean ® Systems engineers and chemist have built numerous custom enclosures since 1992. These hoods and enclosures are engineered and designed to provide the highest level of protection for the customer or their application. Customization can range from small modifications to existing models... [See More]
- Mounting Type: Desktop
- Shape: Rectangular
- Type: Operator Standing Applications
- Features: Viewing Door / Window
from RS Components, Ltd.
CONSOL METAL 2702 [See More]
- Mounting Type: Desktop
- Width: 11.02
- Length: 8.27
- Depth: 4.17
from OKW Enclosures, Inc.
Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]
- Mounting Type: Desktop; Wall Mount (optional feature)
- Width: 2.44 to 6.1
- Length: 3.94 to 9.84
- Depth: 1.38 to 2.13
from METCASE
Highly attractive instrument enclosures. Advanced desktop and portable enclosures in eight standard sizes. Modern and cohesive design with no visible fixing screws. Die cast front and rear bezels fit flush with the case body for a smooth appearance. Snap-on front trims hide the case and front panel... [See More]
- Mounting Type: Desktop
- Length: 2.95 to 5.9
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 8.85 to 13.77
from Takachi Electronics Enclosure Co., Ltd.
Elegantly designed aluminum enclosure with front/rear panels. A large selection of 430 different sizes to choose from. Top/bottom covers and front/rear panels are made from easily customizable sheet aluminum material. Versatile aluminum enclosure suitable for use as measuring instrument, controller,... [See More]
- Mounting Type: Desktop
- Width: 6.3 to 19.69
- Length: 2.6 to 5.22
- Depth: 6.3 to 19.69
from RS Components, Ltd.
CONSOL METAL 2703 [See More]
- Mounting Type: Desktop
- Width: 15
- Length: 8.27
- Depth: 4.17
from OKW Enclosures, Inc.
Practical sloping front desktop enclosures. These plastic enclosures are suitable for indoor applications in many different fields of electronics. Choose a case that will fully meet your requirements in terms of size and inclination of the control panel. desk cases with inclined operating area. [See More]
- Mounting Type: Desktop
- Width: 7.48 to 8.5
- Length: 5.43 to 8.98
- Depth: 1.26 to 4.96
from METCASE
Modern desktop and portable instrument enclosures. Stylish aluminum enclosures. Robust and versatile design in six sizes. With or without a bail arm for portable use. Die cast front bezel is assembled to the folded aluminum case body. Removable rear panel - recessed for protection of connectors,... [See More]
- Mounting Type: Desktop
- Length: 1.96 to 5.9
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 9.05 to 13.77
from Takachi Electronics Enclosure Co., Ltd.
Rugged designed aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 430... [See More]
- Mounting Type: Desktop
- Width: 6.61 to 20
- Length: 3.07 to 5.69
- Depth: 6.61 to 20
from RS Components, Ltd.
Two-tone grey console case,180x180x58mm [See More]
- Mounting Type: Desktop
- Width: 7.09
- Length: 7.09
- Depth: 2.28
from OKW Enclosures, Inc.
Modular plastic enclosures for data collection equipment. DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures. operating area inclined by 20 °. for desktop or wall... [See More]
- Mounting Type: Desktop
- Width: 7.09 to 10.71
- Length: 5.12 to 10.39
- Depth: 3.39 to 3.98
from METCASE
Sloping front terminal enclosures. For desktop and wall mounted applications. Very robust design in three sizes. Two standard colors light grey or black. Optional IP 54 protection class (VDE tested). Pre-assembled aluminum case body. Flat rear panel for connectors, switches, power inlets etc. [See More]
- Mounting Type: Desktop; Wall Mount (optional feature)
- Length: 4.01
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 7.87 to 15.74
from Takachi Electronics Enclosure Co., Ltd.
Elegantly designed aluminum enclosure with easily detachable front/rear panels. Captive screws allow for ease of maintenance as there is little risk of the screws dropping out and getting lost. The inner surface is unfinished, allowing the enclosure to be conductive. A large selection of 387... [See More]
- Mounting Type: Desktop
- Width: 6.3 to 19.69
- Length: 2.6 to 5.22
- Depth: 6.3 to 19.69
from RS Components, Ltd.
Two-tone grey console case,180x196x100mm [See More]
- Mounting Type: Desktop
- Width: 7.72
- Length: 7.09
- Depth: 3.94
from OKW Enclosures, Inc.
Ergonomic sloping front plastic enclosures. Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10 °, a real asset when operating and... [See More]
- Mounting Type: Desktop; Wall Mount (optional feature)
- Width: 5.91 to 7.87
- Length: 4.72 to 11.42
- Depth: 0.7870 to 2.97
from METCASE
Versatile design ideal for customizing. Attractive and practical instrument enclosures. Easily customized to your exact specifications. Six standard models and four slimline models. Two standard colors light gray and black. Simple and fast assembly. Removable internal chassis. PCB guide rails in the... [See More]
- Mounting Type: Desktop
- Length: 1.96 to 5.29
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 5.11 to 18.66
from Takachi Electronics Enclosure Co., Ltd.
Desktop instrument metal enclosure. Screws are hidden out of view for a sophisticated and elegant look. Suitable for use as measuring instruments, testing equipment, power supply controller, etc. Top/bottom cover material : Steel thickness 1.0mm. Available in 3 different colors and 176 different... [See More]
- Mounting Type: Desktop
- Width: 6.3 to 16.93
- Length: 6.3 to 17.72
- Depth: 2.6 to 8.74
from RS Components, Ltd.
Two-tone grey console case,200x300x58mm [See More]
- Mounting Type: Desktop
- Width: 11.81
- Length: 7.87
- Depth: 2.28
from OKW Enclosures, Inc.
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 5.51 to 8.66
- Length: 2.99 to 4.25
- Depth: 5.51 to 8.66
from METCASE
Stylish and versatile instrument enclosures. Advanced aluminum instrument enclosures. Robust and versatile design in six sizes. Order with or without a bail arm. Internal chassis with horizontal guide positions for slide-in PCBs. Four snap-in polyamide PCB guides included. Stylish die cast front and... [See More]
- Mounting Type: Desktop
- Length: 1.96 to 5.9
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 9.05 to 13.77
from Takachi Electronics Enclosure Co., Ltd.
Round corner designed aluminum enclosure with 4 extruded aluminum frames. Shielding gasket allows the enclosure to be EMC shielded. A large selection of 270 different sizes and 2 colors to choose from. Feet is selectable from adhesive rubber and aluminum types. Cover screw is selectable Plus head or... [See More]
- Mounting Type: Desktop
- Width: 6.3 to 23.62
- Length: 2.6 to 5.24
- Depth: 6.3 to 19.69
from RS Components, Ltd.
Sloped Console FRABS [See More]
- Mounting Type: Desktop
- Width: 3.39
- Length: 6.69
- Depth: 1.34
from Takachi Electronics Enclosure Co., Ltd.
Elegantly designed EMC shielded aluminum enclosure with detachable front/rear panels. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear panels. Captive screws allow for ease of maintenance as there is little risk of the screws dropping out and getting lost. A... [See More]
- Mounting Type: Desktop
- Width: 6.3 to 19.69
- Length: 2.6 to 5.22
- Depth: 6.3 to 19.69
from RS Components, Ltd.
Sloped Console FRABS [See More]
- Mounting Type: Desktop
- Width: 5.51
- Length: 8.66
- Depth: 1.81
from Takachi Electronics Enclosure Co., Ltd.
Shielding gasket allows the enclosure to be EMC shielded. Rugged designed EMC shielded aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear panels. Captive... [See More]
- Mounting Type: Desktop
- Width: 6.61 to 20
- Length: 3.07 to 5.69
- Depth: 6.61 to 20
from RS Components, Ltd.
Grey std console case,159x117x58/34mm [See More]
- Mounting Type: Desktop
- Width: 4.61
- Length: 6.26
- Depth: 2.28
from Takachi Electronics Enclosure Co., Ltd.
Distinctively designed aluminum case. Polished, elegant and sleek metallic silver finish. Suitable for embedded system, measuring equipment, data transmitter, audio amplifier, and more. 12 different sizes available. [See More]
- Mounting Type: Desktop
- Width: 3.74 to 9.84
- Length: 2.56 to 12.6
- Depth: 1.46 to 5.31
from RS Components, Ltd.
Grey std console case,159x155x58/34mm [See More]
- Mounting Type: Desktop
- Width: 6.1
- Length: 6.26
- Depth: 2.28
from Takachi Electronics Enclosure Co., Ltd.
Aluminum case equipped with shockproof and anti-slip corner guards. Corner guards also act as rubber feet. Available in 8 sizes and 5 different corner guard color variations. Material / Finish. Top / bottom cover : Extruded aluminum A6063S-T5 / Painted. Panels : Aluminum A1100P / Painted. Corner... [See More]
- Mounting Type: Desktop
- Width: 6.61 to 15.67
- Length: 4.25 to 7.8
- Depth: 6.06 to 11.57
from RS Components, Ltd.
Grey std console case,193x159x58/34mm [See More]
- Mounting Type: Desktop
- Width: 6.26
- Length: 7.6
- Depth: 2.28
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Mounting Type: Desktop; Handheld
- Length: 3.94 to 6.89
- Type: Operator Sitting Applications
- Width: 5.51
from RS Components, Ltd.
Grey std console case,196x158x102/80mm [See More]
- Mounting Type: Desktop
- Width: 6.26
- Length: 7.58
- Depth: 4.07
from Takachi Electronics Enclosure Co., Ltd.
Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type and Normal type are available. Available in a Desktop and Flanged wall mount configuration. [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 2.48
- Length: 1.18 to 1.24
- Depth: 3.86
from Ralston Metal Products Limited
Application. Ralston ’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine, or pedestal mounted consolets provide protection against dust, dirt, and oil in industrial... [See More]
- Mounting Type: Desktop
- Width: 8
- Length: 7.43
- Depth: 5.63
from Phoenix Mecano Inc.
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]
- Mounting Type: Desktop
- Width: 6.93
- Length: 4.17
- Depth: 2.13
from Austin Company (The)
CONTROL TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 12 INCH. 12 WIDTH IN INCH. 9-5/32 INCH. 9.1563 HEIGHT IN INCH. 10-7/8 INCH. 10.875 DEPTH IN INCH. 12 INCH CONTROL PANEL WIDTH. 12 INCH CONTROL PANEL HEIGHT. 12 CONTROL PANEL WIDTH IN INCH. 12 CONTROL PANEL HEIGHT IN... [See More]
- Mounting Type: Desktop
- Width: 12
- Length: 9.16
- Depth: 10.88
from Rittal North America LLC
Four widths to complete the console system. [See More]
- Mounting Type: Desktop
- NEMA Rating: Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Phoenix Mecano Inc.
Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]
- Mounting Type: Desktop; Wall Mount
- Length: 2.64
- Type: Operator Sitting Applications
- Width: 4.92
from Rittal North America LLC
Four widths form the bridge for a three-piece configuration of the TopConsole system. [See More]
- Mounting Type: Desktop
- NEMA Rating: Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Phoenix Mecano Inc.
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 7.68
- Length: 10.83
- Depth: 1.89
from Phoenix Mecano Inc.
This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]
- Mounting Type: Desktop; Wall Mount
- Length: 6.18
- Type: Operator Sitting Applications
- Width: 7.83