Type 4 Console Enclosures
from OKW Enclosures, Inc.
Multifunction electronic enclosures. Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today ’s man-machine interfaces. aesthetic and ergonomic design. uniquely, the operator can decide to use the electronics as a mobile or as a... [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- Width: 5.32 to 7.68
- Length: 7.48 to 10.83
- Depth: 0.9650 to 1.44
from METCASE
Sloping front terminal enclosures. For desktop and wall mounted applications. Very robust design in three sizes. Two standard colors light grey or black. Optional IP 54 protection class (VDE tested). Pre-assembled aluminum case body. Flat rear panel for connectors, switches, power inlets etc. [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- Length: 4.01
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 7.87 to 15.74
from RS Components, Ltd.
Sloped Console FRABS [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- Width: 6.69
- Length: 1.34
- Depth: 3.39
from DigiKey
"Console Metal, Steel Gray Cover Included, Slanted Top 3.500"" L x 3.250"" W (88.90mm x 82.55mm) X 4.880"" (123.95mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- NEMA Rating: Type 12; Type 13
- Material: Steel
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from OKW Enclosures, Inc.
Modular plastic enclosures for data collection equipment. DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures. operating area inclined by 20 °. for desktop or wall... [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- Width: 7.09 to 10.71
- Length: 5.12 to 10.39
- Depth: 3.39 to 3.98
from RS Components, Ltd.
Sloped Console GPABS [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- Width: 5.51
- Length: 8.66
- Depth: 1.81
from DigiKey
"Console Metal, Steel Gray Hinged Lid, Slanted Top 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 7.160"" (181.86mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- NEMA Rating: Type 12; Type 13
- Material: Steel
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from RS Components, Ltd.
Sloped Console FRABS [See More]
- Ingress Protection(IP) Rating Against Moisture: 4
- Width: 5.51
- Length: 8.66
- Depth: 1.81