Type 6 Console Enclosures

18 Results
Boxes -- 1441-1392-ND [C12C12 from nVent Electric]
from DigiKey

"Console Metal, Steel Gray Hinged Lid, Slanted Top 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 9.094"" (231.00mm)" [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Material: Steel
  • Features: Hinged Cover
IP67 Sloped Plastic Case -- WSC Series
from Takachi Electronics Enclosure Co., Ltd.

Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Length: 3.94 to 6.89
  • Type: Operator Sitting Applications
  • Width: 5.51
Modern Table-top/Wall-mount Plastic Enclosures -- EVOTEC
from OKW Enclosures, Inc.

Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Width: 2.44 to 6.1
  • Length: 3.94 to 9.84
  • Depth: 1.38 to 2.13
Boxes -- 1441-C12C24-ND [C12C24 from nVent Electric]
from DigiKey

CONSOLET 12.00X24.00 SURFACE [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Material: Steel
  • Features: Hinged Cover
Square Sloping Front Desk/Wall Enclosures -- PROTEC
from OKW Enclosures, Inc.

PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Width: 5.51 to 8.66
  • Length: 2.99 to 4.25
  • Depth: 5.51 to 8.66
Boxes -- 1441-CFC382416SS-ND [CFC382416SS from nVent Electric]
from DigiKey

STAINLESS CONSOLE 38.0X24.0X16 [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3R
  • Material: Steel - Stainless
  • Ingress Protection(IP) Rating Against Moisture: 6
Boxes -- 1441-CFC483623SS-ND [CFC483623SS from nVent Electric]
from DigiKey

STAINLESS CONSOLE 48.0X36.0X18 [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3R
  • Material: Steel - Stainless
  • Ingress Protection(IP) Rating Against Moisture: 6
Boxes -- 1441-E1PBAM-ND [E1PBAM from nVent Electric]
from DigiKey

PB ENCL SLOPE FRONT 22.5MM [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Material: Steel
Base Console Enclosure -- MPC063R5
from Eldon Enclosures

This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 23.62
  • Length: 27.56
  • Depth: 19.69
Consolet -- 1500 CS080807
from EXM Manufacturing Ltd.

CONTROL TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH. ANSI/ASA 61 GRAY COLOR. 8 INCH. 8 WIDTH IN INCH. 7.437 INCH. 7.437 HEIGHT IN INCH. 7.281 INCH. 7.281 DEPTH IN INCH. 8 INCH CONTROL PANEL WIDTH. 8 INCH CONTROL PANEL HEIGHT. 8 CONTROL PANEL... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Depth: 7.28
  • Width: 8
  • Material: Steel
Bopult Console Enclosure -- BP 900F
from Phoenix Mecano Inc.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Width: 3.94
  • Length: 8.31
  • Depth: 4.65
Base Console Enclosure -- MPC163R5
from Eldon Enclosures

This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 62.99
  • Length: 27.56
  • Depth: 19.69
Base Console Enclosure -- MPCS063
from Eldon Enclosures

This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 23.62
  • Length: 27.56
  • Depth: 19.69
Base Console Enclosure -- MPCS123
from Eldon Enclosures

This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 47.24
  • Length: 27.56
  • Depth: 19.69
Console Ecnlsoure -- MPG06R5
from Eldon Enclosures

The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 23.62
  • Length: 38.78
  • Depth: 15.75
Console Ecnlsoure -- MPG16R5
from Eldon Enclosures

The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 62.99
  • Length: 38.78
  • Depth: 15.75
Console Ecnlsoure -- MPGS06
from Eldon Enclosures

The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 23.62
  • Length: 38.78
  • Depth: 15.75
Console Ecnlsoure -- MPGS12
from Eldon Enclosures

The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Width: 47.24
  • Length: 38.78
  • Depth: 15.75