Locking Console Enclosures
from Emcor Enclosures - Crenlo
Emcor's complete line of modular EMI/RFI Level Shielded Enclosures and accessories were engineered with performance in mind. This line is a perfect combination of quality and styling that shields your system effectively and presents it in an attractive package of which you can be proud. Tested to... [See More]
- Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Rear Access Cover / Door (optional feature); EMI/RFI; Locking
- Length: 49.12
- Type: Operator Sitting Applications
- Width: 22.56
from Eldon Enclosures
This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]
- Features: Locking
- Width: 23.62
- Length: 27.56
- Depth: 19.69
from Ralston Metal Products Limited
Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]
- Features: Hinged Cover; Locking
- Length: 27.6
- Type: Operator Sitting Applications
- Width: 23.6
from Rittal North America LLC
Four widths to complete the console system. [See More]
- Features: Hinged Cover; Locking
- NEMA Rating: Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Eldon Enclosures
This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]
- Features: Locking
- Width: 62.99
- Length: 27.56
- Depth: 19.69
from Rittal North America LLC
Four widths form the bridge for a three-piece configuration of the TopConsole system. [See More]
- Features: Hinged Cover; Locking
- NEMA Rating: Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Eldon Enclosures
This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]
- Features: Locking
- Width: 23.62
- Length: 27.56
- Depth: 19.69
from Rittal North America LLC
Console made from stainless steel 1.4301, (AISI 304), ready-to-use unit with high protection category IP 55 in four different widths. Easy handling thanks to self-locking lid stay. Interchangeable lock insert. Easy cable entry thanks to split base plates. [See More]
- Features: Locking
- NEMA Rating: Type 12
- Material: Steel; Steel - Stainless; Housing: Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Eldon Enclosures
This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]
- Features: Locking
- Width: 47.24
- Length: 27.56
- Depth: 19.69
from Rittal North America LLC
One-piece console for operating and monitoring, with large mounting plate and a high protection category of IP 55, available in four different widths. The AX lock plate ensures a uniform appearance, and two-part gland plates are included with the supply for simple cable routing. [See More]
- Features: Hinged Cover; Locking
- NEMA Rating: Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal Mounting plate: Carbon steel, 3.0 mm
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Eldon Enclosures
The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]
- Features: Locking
- Width: 23.62
- Length: 38.78
- Depth: 15.75
from Eldon Enclosures
The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]
- Features: Locking
- Width: 62.99
- Length: 38.78
- Depth: 15.75
from Eldon Enclosures
The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]
- Features: Locking
- Width: 23.62
- Length: 38.78
- Depth: 15.75
from Eldon Enclosures
The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]
- Features: Locking
- Width: 47.24
- Length: 38.78
- Depth: 15.75