Type 10 Console Enclosures

8 Results
Base Console Enclosure -- MPC063R5
from Eldon Enclosures

This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 27.56
  • Depth: 19.69
Base Console Enclosure -- MPC163R5
from Eldon Enclosures

This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 62.99
  • Length: 27.56
  • Depth: 19.69
Base Console Enclosure -- MPCS063
from Eldon Enclosures

This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 27.56
  • Depth: 19.69
Base Console Enclosure -- MPCS123
from Eldon Enclosures

This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 47.24
  • Length: 27.56
  • Depth: 19.69
Console Ecnlsoure -- MPG06R5
from Eldon Enclosures

The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 38.78
  • Depth: 15.75
Console Ecnlsoure -- MPG16R5
from Eldon Enclosures

The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 62.99
  • Length: 38.78
  • Depth: 15.75
Console Ecnlsoure -- MPGS06
from Eldon Enclosures

The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 38.78
  • Depth: 15.75
Console Ecnlsoure -- MPGS12
from Eldon Enclosures

The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 47.24
  • Length: 38.78
  • Depth: 15.75