Type 4 Console Enclosures

6 Results
Dual Face Sloping Plastic Enclosures -- UNITEC
from OKW Enclosures, Inc.

Dual face sloping front plastic enclosures. Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72 ° and 18 ° for face to face electronic devices; for example, user... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Width: 6.97 to 8.27
  • Length: 4.92 to 5.83
  • Depth: 0.8660 to 0.9840
Shockproof Plastic Enclosure -- PFG Series
from Takachi Electronics Enclosure Co., Ltd.

Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40. Plastic material : Flame-resistant ABS UL94V-0. Operating temperature : -10 ℃ ~ +60 ℃. A total of... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Width: 8.19 to 9.76
  • Length: 2.01 to 2.83
  • Depth: 5.63 to 9.76
Bopult Console Enclosure -- BP 810
from Phoenix Mecano Inc.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Width: 6.93
  • Length: 4.17
  • Depth: 2.13
Elegant-Pult Enclosure -- EG 1240 PD
from Phoenix Mecano Inc.

Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 2.64
  • Type: Operator Sitting Applications
  • Width: 4.92
Futura Desktop Enclosure -- T 888 F
from Phoenix Mecano Inc.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Width: 7.68
  • Length: 10.83
  • Depth: 1.89
Ultrapult Console Enclosure -- UMP 32014 FP
from Phoenix Mecano Inc.

This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 6.18
  • Type: Operator Sitting Applications
  • Width: 7.83