Handheld Console Enclosures
2 Results
Modular Enclosures For Interface Electronics -- INTERFACE-TERMINAL
from OKW Enclosures, Inc.
from OKW Enclosures, Inc.
Multifunction electronic enclosures. Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today ’s man-machine interfaces. aesthetic and ergonomic design. uniquely, the operator can decide to use the electronics as a mobile or as a... [See More]
- Mounting Type: Wall Mount (optional feature); Handheld
- Width: 5.32 to 7.68
- Length: 7.48 to 10.83
- Depth: 0.9650 to 1.44
IP67 Sloped Plastic Case -- WSC Series
from Takachi Electronics Enclosure Co., Ltd.
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Mounting Type: Desktop; Handheld
- Length: 3.94 to 6.89
- Type: Operator Sitting Applications
- Width: 5.51