ABS Console Enclosures
from OKW Enclosures, Inc.
Dual face sloping front plastic enclosures. Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72 ° and 18 ° for face to face electronic devices; for example, user... [See More]
- Material: ABS
- Width: 6.97 to 8.27
- Length: 4.92 to 5.83
- Depth: 0.8660 to 0.9840
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Material: ABS
- Length: 3.94 to 6.89
- Type: Operator Sitting Applications
- Width: 5.51
from RS Components, Ltd.
Enclosure with open console area,62018FP [See More]
- Material: Polycarbonate; ABS; Abs
- Width: 7.83
- Length: 11.45
- Depth: 4.74
from OKW Enclosures, Inc.
Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]
- Material: ABS
- Width: 2.44 to 6.1
- Length: 3.94 to 9.84
- Depth: 1.38 to 2.13
from Takachi Electronics Enclosure Co., Ltd.
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40. Plastic material : Flame-resistant ABS UL94V-0. Operating temperature : -10 ℃ ~ +60 ℃. A total of... [See More]
- Material: ABS
- Width: 8.19 to 9.76
- Length: 2.01 to 2.83
- Depth: 5.63 to 9.76
from RS Components, Ltd.
Sloped Console FRABS [See More]
- Material: Polycarbonate; ABS; ABS
- Width: 3.39
- Length: 6.69
- Depth: 1.34
from OKW Enclosures, Inc.
Multifunction electronic enclosures. Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today ’s man-machine interfaces. aesthetic and ergonomic design. uniquely, the operator can decide to use the electronics as a mobile or as a... [See More]
- Material: ABS
- Width: 5.32 to 7.68
- Length: 7.48 to 10.83
- Depth: 0.9650 to 1.44
from RS Components, Ltd.
Sloped Console FRABS [See More]
- Material: Polycarbonate; ABS; ABS
- Width: 5.51
- Length: 8.66
- Depth: 1.81
from OKW Enclosures, Inc.
Practical sloping front desktop enclosures. These plastic enclosures are suitable for indoor applications in many different fields of electronics. Choose a case that will fully meet your requirements in terms of size and inclination of the control panel. desk cases with inclined operating area. [See More]
- Material: ABS
- Width: 7.48 to 8.5
- Length: 5.43 to 8.98
- Depth: 1.26 to 4.96
from RS Components, Ltd.
Console, Alu-Topline, 184x150x53.2mm [See More]
- Material: Aluminum; Polycarbonate; ABS; Abs, aluminium
- Width: 7.13
- Length: 5.91
- Depth: 2.09
from OKW Enclosures, Inc.
Modular plastic enclosures for data collection equipment. DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures. operating area inclined by 20 °. for desktop or wall... [See More]
- Material: ABS
- Width: 7.09 to 10.71
- Length: 5.12 to 10.39
- Depth: 3.39 to 3.98
from RS Components, Ltd.
Circum console enclosure 145.3x74.7x51mm [See More]
- Material: Polycarbonate; ABS; Abs
- Width: 5.72
- Length: 2.94
- Depth: 1.34
from OKW Enclosures, Inc.
Ergonomic sloping front plastic enclosures. Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10 °, a real asset when operating and... [See More]
- Material: ABS
- Width: 5.91 to 7.87
- Length: 4.72 to 11.42
- Depth: 0.7870 to 2.97
from RS Components, Ltd.
Sloped Console FRABS [See More]
- Material: Polycarbonate; ABS; ABS
- Width: 6.69
- Length: 1.34
- Depth: 3.39
from OKW Enclosures, Inc.
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]
- Material: ABS
- Width: 5.51 to 8.66
- Length: 2.99 to 4.25
- Depth: 5.51 to 8.66
from RS Components, Ltd.
Sloping Console, FRABS [See More]
- Material: Polycarbonate; ABS; ABS Plastic
- Width: 6.35
- Length: 3.78
- Depth: 2.28
from RS Components, Ltd.
Sloping Console, FRABS [See More]
- Material: Polycarbonate; ABS; ABS Plastic
- Width: 6.35
- Length: 3.78
- Depth: 2.28
from RS Components, Ltd.
Sloping Console, FRABS [See More]
- Material: Polycarbonate; ABS; ABS Plastic
- Width: 8.47
- Length: 5.12
- Depth: 2.95
from RS Components, Ltd.
Sloped Console GPABS [See More]
- Material: Polycarbonate; ABS; ABS Plastic
- Width: 5.51
- Length: 8.66
- Depth: 1.81
from Phoenix Mecano Inc.
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]
- Material: ABS
- Width: 6.93
- Length: 4.17
- Depth: 2.13
from Phoenix Mecano Inc.
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]
- Material: ABS
- Width: 7.68
- Length: 10.83
- Depth: 1.89
from Phoenix Mecano Inc.
This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]
- Material: ABS
- Length: 6.18
- Type: Operator Sitting Applications
- Width: 7.83