Rectangular Console Enclosures
from AirClean Systems
AirClean ® Systems engineers and chemist have built numerous custom enclosures since 1992. These hoods and enclosures are engineered and designed to provide the highest level of protection for the customer or their application. Customization can range from small modifications to existing models... [See More]
- Shape: Rectangular
- Mounting Type: Desktop
- Type: Operator Standing Applications
- Features: Viewing Door / Window
from METCASE
For small desktop and portable electronics. Compact aluminum instrument enclosures. Stylish, lightweight and versatile design. Eight standard sizes. Simple and fast assembly technique. Removable base panel. Base panel pre-fitted with four M3 PCB screw pillars. Accessory anodized front/rear panels. [See More]
- Shape: Rectangular
- Length: 1.51 to 2.76
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 5.29 to 6.87
from Takachi Electronics Enclosure Co., Ltd.
Round edge designed aluminum enclosure with 4 extruded aluminum frames. Suitable for use as industrial control box, command panel, audio amplifier, power supply, and more. A wide selection of 270 different sizes and 4 colors to choose from. Feet is selectable between adhesive rubber or aluminum... [See More]
- Shape: Rectangular; Square (optional feature)
- Width: 6.3 to 23.62
- Length: 2.6 to 5.24
- Depth: 6.3 to 19.69
from OKW Enclosures, Inc.
Dual face sloping front plastic enclosures. Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72 ° and 18 ° for face to face electronic devices; for example, user... [See More]
- Shape: Rectangular; Slanted
- Width: 6.97 to 8.27
- Length: 4.92 to 5.83
- Depth: 0.8660 to 0.9840
from RS Components, Ltd.
Enclosure with open console area,62018FP [See More]
- Shape: Rectangular; Slanted
- Width: 7.83
- Length: 11.45
- Depth: 4.74
from METCASE
Highly attractive instrument enclosures. Advanced desktop and portable enclosures in eight standard sizes. Modern and cohesive design with no visible fixing screws. Die cast front and rear bezels fit flush with the case body for a smooth appearance. Snap-on front trims hide the case and front panel... [See More]
- Shape: Rectangular
- Length: 2.95 to 5.9
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 8.85 to 13.77
from Takachi Electronics Enclosure Co., Ltd.
Elegantly designed aluminum enclosure with front/rear panels. A large selection of 430 different sizes to choose from. Top/bottom covers and front/rear panels are made from easily customizable sheet aluminum material. Versatile aluminum enclosure suitable for use as measuring instrument, controller,... [See More]
- Shape: Rectangular; Square (optional feature)
- Width: 6.3 to 19.69
- Length: 2.6 to 5.22
- Depth: 6.3 to 19.69
from OKW Enclosures, Inc.
Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]
- Shape: Rectangular; Slanted
- Width: 2.44 to 6.1
- Length: 3.94 to 9.84
- Depth: 1.38 to 2.13
from RS Components, Ltd.
CONSOL METAL 2702 [See More]
- Shape: Rectangular; Slanted
- Width: 11.02
- Length: 8.27
- Depth: 4.17
from METCASE
Modern desktop and portable instrument enclosures. Stylish aluminum enclosures. Robust and versatile design in six sizes. With or without a bail arm for portable use. Die cast front bezel is assembled to the folded aluminum case body. Removable rear panel - recessed for protection of connectors,... [See More]
- Shape: Rectangular
- Length: 1.96 to 5.9
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 9.05 to 13.77
from Takachi Electronics Enclosure Co., Ltd.
Rugged designed aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 430... [See More]
- Shape: Rectangular; Square (optional feature)
- Width: 6.61 to 20
- Length: 3.07 to 5.69
- Depth: 6.61 to 20
from OKW Enclosures, Inc.
Multifunction electronic enclosures. Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today ’s man-machine interfaces. aesthetic and ergonomic design. uniquely, the operator can decide to use the electronics as a mobile or as a... [See More]
- Shape: Rectangular; Slanted (optional feature)
- Width: 5.32 to 7.68
- Length: 7.48 to 10.83
- Depth: 0.9650 to 1.44
from RS Components, Ltd.
CONSOL METAL 2703 [See More]
- Shape: Rectangular; Slanted
- Width: 15
- Length: 8.27
- Depth: 4.17
from METCASE
Sloping front terminal enclosures. For desktop and wall mounted applications. Very robust design in three sizes. Two standard colors light grey or black. Optional IP 54 protection class (VDE tested). Pre-assembled aluminum case body. Flat rear panel for connectors, switches, power inlets etc. [See More]
- Shape: Rectangular
- Length: 4.01
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 7.87 to 15.74
from Takachi Electronics Enclosure Co., Ltd.
Elegantly designed aluminum enclosure with easily detachable front/rear panels. Captive screws allow for ease of maintenance as there is little risk of the screws dropping out and getting lost. The inner surface is unfinished, allowing the enclosure to be conductive. A large selection of 387... [See More]
- Shape: Rectangular; Square (optional feature)
- Width: 6.3 to 19.69
- Length: 2.6 to 5.22
- Depth: 6.3 to 19.69
from OKW Enclosures, Inc.
Practical sloping front desktop enclosures. These plastic enclosures are suitable for indoor applications in many different fields of electronics. Choose a case that will fully meet your requirements in terms of size and inclination of the control panel. desk cases with inclined operating area. [See More]
- Shape: Rectangular
- Width: 7.48 to 8.5
- Length: 5.43 to 8.98
- Depth: 1.26 to 4.96
from RS Components, Ltd.
Two-tone grey console case,180x180x58mm [See More]
- Shape: Rectangular; Slanted
- Width: 7.09
- Length: 7.09
- Depth: 2.28
from METCASE
Versatile design ideal for customizing. Attractive and practical instrument enclosures. Easily customized to your exact specifications. Six standard models and four slimline models. Two standard colors light gray and black. Simple and fast assembly. Removable internal chassis. PCB guide rails in the... [See More]
- Shape: Rectangular
- Length: 1.96 to 5.29
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 5.11 to 18.66
from Takachi Electronics Enclosure Co., Ltd.
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. [See More]
- Shape: Rectangular
- Width: 3.54 to 15.75
- Length: 3.54 to 23.62
- Depth: 1.49 to 2.97
from OKW Enclosures, Inc.
Modular plastic enclosures for data collection equipment. DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures. operating area inclined by 20 °. for desktop or wall... [See More]
- Shape: Rectangular; Slanted
- Width: 7.09 to 10.71
- Length: 5.12 to 10.39
- Depth: 3.39 to 3.98
from RS Components, Ltd.
Two-tone grey console case,180x196x100mm [See More]
- Shape: Rectangular; Slanted
- Width: 7.72
- Length: 7.09
- Depth: 3.94
from METCASE
Stylish and versatile instrument enclosures. Advanced aluminum instrument enclosures. Robust and versatile design in six sizes. Order with or without a bail arm. Internal chassis with horizontal guide positions for slide-in PCBs. Four snap-in polyamide PCB guides included. Stylish die cast front and... [See More]
- Shape: Rectangular
- Length: 1.96 to 5.9
- Type: Operator Sitting Applications (optional feature); Operator Standing Applications (optional feature)
- Width: 9.05 to 13.77
from Takachi Electronics Enclosure Co., Ltd.
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio amplifiers and power supply enclosures. ALR11-5-17 and 11-8-17 models are compatible with the... [See More]
- Shape: Rectangular
- Width: 5.51 to 14.25
- Length: 1.77 to 3.94
- Depth: 5.51 to 10.39
from OKW Enclosures, Inc.
Ergonomic sloping front plastic enclosures. Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10 °, a real asset when operating and... [See More]
- Shape: Rectangular; Slanted
- Width: 5.91 to 7.87
- Length: 4.72 to 11.42
- Depth: 0.7870 to 2.97
from RS Components, Ltd.
Two-tone grey console case,200x300x58mm [See More]
- Shape: Rectangular; Slanted
- Width: 11.81
- Length: 7.87
- Depth: 2.28
from METCASE
Wall mount enclosures for indoor electronics. Very modern design in three standard sizes. Total access to the electronics during installation and servicing. Rear section includes holes for fitting PCBs and internal mounting plates. Cable glands and connectors can be mounted to the underside of the... [See More]
- Shape: Rectangular; Square
- Length: 9.84 to 15.74
- Type: Operator Standing Applications (optional feature)
- Width: 7.08 to 11.81
from Takachi Electronics Enclosure Co., Ltd.
Simple and strong construction with diecast and extruded aluminum material. Side plate is made of diecast aluminum and powder coated. Both the slide and screwed panel can be utilized as the front panel. 19 different sizes in 2 color types available. Discontinued product notice. This product will be... [See More]
- Shape: Rectangular
- Width: 3.96 to 5.51
- Length: 2.76 to 11.42
- Depth: 1.44 to 2.17
from RS Components, Ltd.
Grey std console case,159x117x58/34mm [See More]
- Shape: Rectangular; Slanted
- Width: 4.61
- Length: 6.26
- Depth: 2.28
from Takachi Electronics Enclosure Co., Ltd.
Desktop instrument metal enclosure. Screws are hidden out of view for a sophisticated and elegant look. Suitable for use as measuring instruments, testing equipment, power supply controller, etc. Top/bottom cover material : Steel thickness 1.0mm. Available in 3 different colors and 176 different... [See More]
- Shape: Rectangular
- Width: 6.3 to 16.93
- Length: 6.3 to 17.72
- Depth: 2.6 to 8.74
from RS Components, Ltd.
Grey std console case,159x155x58/34mm [See More]
- Shape: Rectangular; Slanted
- Width: 6.1
- Length: 6.26
- Depth: 2.28
from Takachi Electronics Enclosure Co., Ltd.
Round corner designed aluminum enclosure with 4 extruded aluminum frames. Shielding gasket allows the enclosure to be EMC shielded. A large selection of 270 different sizes and 2 colors to choose from. Feet is selectable from adhesive rubber and aluminum types. Cover screw is selectable Plus head or... [See More]
- Shape: Rectangular; Square (optional feature)
- Width: 6.3 to 23.62
- Length: 2.6 to 5.24
- Depth: 6.3 to 19.69
from RS Components, Ltd.
Grey std console case,193x159x58/34mm [See More]
- Shape: Rectangular; Slanted
- Width: 6.26
- Length: 7.6
- Depth: 2.28
from Takachi Electronics Enclosure Co., Ltd.
Elegantly designed EMC shielded aluminum enclosure with detachable front/rear panels. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear panels. Captive screws allow for ease of maintenance as there is little risk of the screws dropping out and getting lost. A... [See More]
- Shape: Rectangular; Square (optional feature)
- Width: 6.3 to 19.69
- Length: 2.6 to 5.22
- Depth: 6.3 to 19.69
from RS Components, Ltd.
Grey std console case,196x158x102/80mm [See More]
- Shape: Rectangular; Slanted
- Width: 6.26
- Length: 7.58
- Depth: 4.07
from Takachi Electronics Enclosure Co., Ltd.
Shielding gasket allows the enclosure to be EMC shielded. Rugged designed EMC shielded aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear panels. Captive... [See More]
- Shape: Rectangular; Square (optional feature)
- Width: 6.61 to 20
- Length: 3.07 to 5.69
- Depth: 6.61 to 20
from RS Components, Ltd.
Grey std console case,350x180x100/50mm [See More]
- Shape: Rectangular; Slanted
- Width: 7.09
- Length: 13.78
- Depth: 3.94
from Takachi Electronics Enclosure Co., Ltd.
Distinctively designed aluminum case. Polished, elegant and sleek metallic silver finish. Suitable for embedded system, measuring equipment, data transmitter, audio amplifier, and more. 12 different sizes available. [See More]
- Shape: Rectangular
- Width: 3.74 to 9.84
- Length: 2.56 to 12.6
- Depth: 1.46 to 5.31
from RS Components, Ltd.
Grey std console case,220x150x100/50mm [See More]
- Shape: Rectangular; Slanted
- Width: 5.91
- Length: 8.66
- Depth: 3.94
from Takachi Electronics Enclosure Co., Ltd.
Aluminum case equipped with shockproof and anti-slip corner guards. Corner guards also act as rubber feet. Available in 8 sizes and 5 different corner guard color variations. Material / Finish. Top / bottom cover : Extruded aluminum A6063S-T5 / Painted. Panels : Aluminum A1100P / Painted. Corner... [See More]
- Shape: Rectangular
- Width: 6.61 to 15.67
- Length: 4.25 to 7.8
- Depth: 6.06 to 11.57
from RS Components, Ltd.
Console, Alu-Topline, 184x150x53.2mm [See More]
- Shape: Rectangular; Slanted
- Width: 7.13
- Length: 5.91
- Depth: 2.09
from Takachi Electronics Enclosure Co., Ltd.
Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type and Normal type are available. Available in a Desktop and Flanged wall mount configuration. [See More]
- Shape: Rectangular
- Width: 2.48
- Length: 1.18 to 1.24
- Depth: 3.86
from RS Components, Ltd.
Circum console enclosure 145.3x74.7x51mm [See More]
- Shape: Rectangular
- Width: 5.72
- Length: 2.94
- Depth: 1.34
from Takachi Electronics Enclosure Co., Ltd.
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40. Plastic material : Flame-resistant ABS UL94V-0. Operating temperature : -10 ℃ ~ +60 ℃. A total of... [See More]
- Shape: Rectangular
- Width: 8.19 to 9.76
- Length: 2.01 to 2.83
- Depth: 5.63 to 9.76
from RS Components, Ltd.
Consolet 8 x 16 x 7.16 x 8.34 inches [See More]
- Shape: Rectangular; Slanted
- Width: 7.17
- Length: 15.98
- Depth: 7.99
from Takachi Electronics Enclosure Co., Ltd.
Curved transparent acrylic case with corner support columns. Usable as a display enclosure for a unique and luxurious outlook. Robust structure by acrylic panels and extruded aluminum pillars. Knurled thumb screws for easy hand assembly. Possible to be used in a flat layout, or a standing layout. [See More]
- Shape: Rectangular
- Width: 5.55 to 9.41
- Length: 1.85 to 4.02
- Depth: 5.55 to 9.41
from Takachi Electronics Enclosure Co., Ltd.
Simple designed box with 10 ° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel side can be utilized as a front panel. Rubber feet can be attached in any position based on your design requirements. [See More]
- Shape: Rectangular
- Length: 2.76 to 16.93
- Type: Operator Sitting Applications
- Width: 4.37 to 7.14
from Emcor Enclosures - Crenlo
The 10 Series ® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost. [See More]
- Shape: Rectangular; Slanted (optional feature)
- Width: 22.56
- Length: 19.06
- Depth: 26.31
from Ralston Metal Products Limited
Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]
- Shape: Rectangular
- Length: 27.6
- Type: Operator Sitting Applications
- Width: 23.6
from Phoenix Mecano Inc.
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]
- Shape: Rectangular; Slanted
- Width: 6.93
- Length: 4.17
- Depth: 2.13
from Equipto Electronics Corporation
The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree), low profile frames and bench top racks. It has been value engineered to... [See More]
- Shape: Rectangular; Slanted
- Width: 19 to 24
- Length: 22.75 to 78.75
- Depth: 18.5 to 36
from Emcor Enclosures - Crenlo
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality.. [See More]
- Shape: Rectangular; Slanted (optional feature)
- Width: 21.06
- Length: 42.12
- Depth: 22
from Phoenix Mecano Inc.
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]
- Shape: Rectangular; Slanted
- Width: 7.68
- Length: 10.83
- Depth: 1.89
from Equipto Electronics Corporation
The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which... [See More]
- Shape: Rectangular; Slanted
- Width: 19 to 30
- Length: 21 to 84
- Depth: 17 to 40
from Emcor Enclosures - Crenlo
The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance. [See More]
- Shape: Rectangular; Slanted (optional feature)
- Width: 23.62
- Length: 66.75
- Depth: 36.42
from Equipto Electronics Corporation
Solid System is our most economical line of vertical frame and sloped front consoles. The product features a "solid", non-removable side panel. This "Solid Side" offers a cost saving and increases the strength of the cabinet. In all other respects, these cabinets are identical to the Challenger line... [See More]
- Shape: Rectangular
- Width: 19 to 24
- Length: 22.75 to 78.75
- Depth: 18.5 to 30.75