Angled Front Console Enclosures

36 Results
IP67 Sloped Plastic Case -- WSC Series
from Takachi Electronics Enclosure Co., Ltd.

Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]

  • Shape: Slanted
  • Length: 3.94 to 6.89
  • Type: Operator Sitting Applications
  • Width: 5.51
Dual Face Sloping Plastic Enclosures -- UNITEC
from OKW Enclosures, Inc.

Dual face sloping front plastic enclosures. Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72 ° and 18 ° for face to face electronic devices; for example, user... [See More]

  • Shape: Rectangular; Slanted
  • Width: 6.97 to 8.27
  • Length: 4.92 to 5.83
  • Depth: 0.8660 to 0.9840
Desktop Enclosures -- 1619330
from RS Components, Ltd.

Enclosure with open console area,62018FP [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.83
  • Length: 11.45
  • Depth: 4.74
Modern Table-top/Wall-mount Plastic Enclosures -- EVOTEC
from OKW Enclosures, Inc.

Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]

  • Shape: Rectangular; Slanted
  • Width: 2.44 to 6.1
  • Length: 3.94 to 9.84
  • Depth: 1.38 to 2.13
Desktop Enclosures -- 1707819 [RTM2702-BR/B from Boss Industrial Mouldings, Ltd.]
from RS Components, Ltd.

CONSOL METAL 2702 [See More]

  • Shape: Rectangular; Slanted
  • Width: 11.02
  • Length: 8.27
  • Depth: 4.17
Sloping Front Desktop/Wall Plastic Enclosures -- DATEC-TERMINAL
from OKW Enclosures, Inc.

Modular plastic enclosures for data collection equipment. DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures. operating area inclined by 20 °. for desktop or wall... [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.09 to 10.71
  • Length: 5.12 to 10.39
  • Depth: 3.39 to 3.98
Desktop Enclosures -- 1707825 [RTM2703-BR/B from Boss Industrial Mouldings, Ltd.]
from RS Components, Ltd.

CONSOL METAL 2703 [See More]

  • Shape: Rectangular; Slanted
  • Width: 15
  • Length: 8.27
  • Depth: 4.17
Sloping Front Plastic Enclosures -- COMTEC
from OKW Enclosures, Inc.

Ergonomic sloping front plastic enclosures. Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10 °, a real asset when operating and... [See More]

  • Shape: Rectangular; Slanted
  • Width: 5.91 to 7.87
  • Length: 4.72 to 11.42
  • Depth: 0.7870 to 2.97
Desktop Enclosures -- 1874133 [500-0930 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Two-tone grey console case,180x180x58mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.09
  • Length: 7.09
  • Depth: 2.28
Square Sloping Front Desk/Wall Enclosures -- PROTEC
from OKW Enclosures, Inc.

PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]

  • Shape: Slanted; Square
  • Width: 5.51 to 8.66
  • Length: 2.99 to 4.25
  • Depth: 5.51 to 8.66
Desktop Enclosures -- 1874149 [500-0940 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Two-tone grey console case,180x196x100mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.72
  • Length: 7.09
  • Depth: 3.94
Desktop Enclosures -- 1931040 [515-0950 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Two-tone grey console case,200x300x58mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 11.81
  • Length: 7.87
  • Depth: 2.28
Desktop Enclosures -- 2291699 [1599ETSGY from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Sloped Console FRABS [See More]

  • Shape: Slanted
  • Width: 3.39
  • Length: 6.69
  • Depth: 1.34
Desktop Enclosures -- 2291702 [1599KTSBK from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Sloped Console FRABS [See More]

  • Shape: Slanted
  • Width: 5.51
  • Length: 8.66
  • Depth: 1.81
Desktop Enclosures -- 232724 [515-0910 from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Grey std console case,159x117x58/34mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 4.61
  • Length: 6.26
  • Depth: 2.28
Desktop Enclosures -- 232730 [515-0920 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Grey std console case,159x155x58/34mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 6.1
  • Length: 6.26
  • Depth: 2.28
Desktop Enclosures -- 232746 [515-0930 from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Grey std console case,193x159x58/34mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 6.26
  • Length: 7.6
  • Depth: 2.28
Desktop Enclosures -- 232752 [515-0940 from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Grey std console case,196x158x102/80mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 6.26
  • Length: 7.58
  • Depth: 4.07
Desktop Enclosures -- 232774 [519-0920 from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Grey std console case,350x180x100/50mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.09
  • Length: 13.78
  • Depth: 3.94
Desktop Enclosures -- 232910 [519-0910 from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Grey std console case,220x150x100/50mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 5.91
  • Length: 8.66
  • Depth: 3.94
Desktop Enclosures -- 7043931
from RS Components, Ltd.

Console, Alu-Topline, 184x150x53.2mm [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.13
  • Length: 5.91
  • Depth: 2.09
Desktop Enclosures -- 8685378 [1488EJ7 from Hammond Manufacturing Company Inc.]
from RS Components, Ltd.

Consolet 8 x 16 x 7.16 x 8.34 inches [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.17
  • Length: 15.98
  • Depth: 7.99
Bopult Console Enclosure -- BP 810
from Phoenix Mecano Inc.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]

  • Shape: Rectangular; Slanted
  • Width: 6.93
  • Length: 4.17
  • Depth: 2.13
10 Series -- XFRS-261719A
from Emcor Enclosures - Crenlo

The 10 Series ® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost. [See More]

  • Shape: Slanted
  • Length: 49.12
  • Type: Operator Sitting Applications
  • Width: 22.56
Challenger Cabinets
from Equipto Electronics Corporation

The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree), low profile frames and bench top racks. It has been value engineered to... [See More]

  • Shape: Rectangular; Slanted
  • Width: 19 to 24
  • Length: 22.75 to 78.75
  • Depth: 18.5 to 36
Console - 3 Piece - Desk Unit -- MPC-062
from Ralston Metal Products Limited

Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Shape: Slanted
  • Length: 9.8
  • Type: Operator Sitting Applications
  • Width: 23.6
Elegant-Pult Enclosure -- EG 1240 PD
from Phoenix Mecano Inc.

Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]

  • Shape: Slanted
  • Length: 2.64
  • Type: Operator Sitting Applications
  • Width: 4.92
Emission Control Series -- EFRS - 261719
from Emcor Enclosures - Crenlo

Emcor's complete line of modular EMI/RFI Level Shielded Enclosures and accessories were engineered with performance in mind. This line is a perfect combination of quality and styling that shields your system effectively and presents it in an attractive package of which you can be proud. Tested to... [See More]

  • Shape: Slanted
  • Length: 49.12
  • Type: Operator Sitting Applications
  • Width: 22.56
Heavy Duty Enclosures
from Equipto Electronics Corporation

The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which... [See More]

  • Shape: Rectangular; Slanted
  • Width: 19 to 30
  • Length: 21 to 84
  • Depth: 17 to 40
Console Enclosure -- MPG-06
from Ralston Metal Products Limited

Application. Ralston ’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Shape: Slanted
  • Length: 38.8
  • Type: Operator Standing Applications
  • Width: 23.6
Futura Desktop Enclosure -- T 888 F
from Phoenix Mecano Inc.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]

  • Shape: Rectangular; Slanted
  • Width: 7.68
  • Length: 10.83
  • Depth: 1.89
ESQ Series -- SFR-11A
from Emcor Enclosures - Crenlo

The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality.. [See More]

  • Shape: Slanted
  • Length: 46.84
  • Type: Operator Sitting Applications; Operator Standing Applications
  • Width: 21.06
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Shape: Slanted
  • Length: 40.12
  • Type: Operator Standing Applications
  • Width: 24
Ultrapult Console Enclosure -- UMP 32014 FP
from Phoenix Mecano Inc.

This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]

  • Shape: Slanted
  • Length: 6.18
  • Type: Operator Sitting Applications
  • Width: 7.83
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Shape: Slanted
  • Length: 40.12
  • Type: Operator Standing Applications
  • Width: 24
Consolet -- C88-080807
from Ralston Metal Products Limited

Application. Ralston ’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine, or pedestal mounted consolets provide protection against dust, dirt, and oil in industrial... [See More]

  • Shape: Slanted
  • Width: 8
  • Length: 7.43
  • Depth: 5.63