Wall Mount Console Enclosures

8 Results
Raspberry Pi 4B heatsink case - RPH series -- RPH Series
from Takachi Electronics Enclosure Co., Ltd.

Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type and Normal type are available. Available in a Desktop and Flanged wall mount configuration. [See More]

  • Mounting Type: Desktop; Wall Mount
  • Width: 2.48
  • Length: 1.18 to 1.24
  • Depth: 3.86
Wall Mount Aluminum Enclosures -- Datamet
from METCASE

Wall mount enclosures for indoor electronics. Very modern design in three standard sizes. Total access to the electronics during installation and servicing. Rear section includes holes for fitting PCBs and internal mounting plates. Cable glands and connectors can be mounted to the underside of the... [See More]

  • Mounting Type: Wall Mount
  • Length: 9.84 to 15.74
  • Type: Operator Standing Applications (optional feature)
  • Width: 7.08 to 11.81
Square Sloping Front Desk/Wall Enclosures -- PROTEC
from OKW Enclosures, Inc.

PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]

  • Mounting Type: Desktop; Wall Mount
  • Width: 5.51 to 8.66
  • Length: 2.99 to 4.25
  • Depth: 5.51 to 8.66
304 Stainless Steel Wallmount One Door Single Access Disconn -- F-423112N4XSSDC
from EMF Company, Inc. (The)

NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s]. [See More]

  • Mounting Type: Wall Mount
  • Width: 31.38
  • Length: 42
  • Depth: 12
Elegant-Pult Enclosure -- EG 1240 PD
from Phoenix Mecano Inc.

Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]

  • Mounting Type: Desktop; Wall Mount
  • Length: 2.64
  • Type: Operator Sitting Applications
  • Width: 4.92
Powder Coated Steel NEMA 12 Wallmount One Door Single Access -- E-602410
from EMF Company, Inc. (The)

NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. [See More]

  • Mounting Type: Wall Mount
  • Width: 24
  • Length: 60
  • Depth: 10
Futura Desktop Enclosure -- T 888 F
from Phoenix Mecano Inc.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]

  • Mounting Type: Desktop; Wall Mount
  • Width: 7.68
  • Length: 10.83
  • Depth: 1.89
Ultrapult Console Enclosure -- UMP 32014 FP
from Phoenix Mecano Inc.

This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]

  • Mounting Type: Desktop; Wall Mount
  • Length: 6.18
  • Type: Operator Sitting Applications
  • Width: 7.83