Flame Retardant Console Enclosures
from OKW Enclosures, Inc.
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 5.51 to 8.66
- Length: 2.99 to 4.25
- Depth: 5.51 to 8.66
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Features: Flame Retardant; RoHS Compliant
- Length: 3.94 to 6.89
- Type: Operator Sitting Applications
- Width: 5.51
from Takachi Electronics Enclosure Co., Ltd.
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40. Plastic material : Flame-resistant ABS UL94V-0. Operating temperature : -10 ℃ ~ +60 ℃. A total of... [See More]
- Features: Flame Retardant
- Width: 8.19 to 9.76
- Length: 2.01 to 2.83
- Depth: 5.63 to 9.76
from Phoenix Mecano Inc.
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 6.93
- Length: 4.17
- Depth: 2.13
from Phoenix Mecano Inc.
Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]
- Features: Screw-on Cover; Flame Retardant
- Length: 2.64
- Type: Operator Sitting Applications
- Width: 4.92
from Phoenix Mecano Inc.
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 7.68
- Length: 10.83
- Depth: 1.89
from Phoenix Mecano Inc.
This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]
- Features: Screw-on Cover; Flame Retardant
- Length: 6.18
- Type: Operator Sitting Applications
- Width: 7.83