Operator Sitting Applications Console Enclosures

8 Results
IP67 Sloped Plastic Case -- WSC Series
from Takachi Electronics Enclosure Co., Ltd.

Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]

  • Type: Operator Sitting Applications
  • Width: 5.51
  • Length: 3.94 to 6.89
  • Depth: 2.05 to 2.83
Sloped Enclosure -- CF Series
from Takachi Electronics Enclosure Co., Ltd.

Simple designed box with 10 ° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel side can be utilized as a front panel. Rubber feet can be attached in any position based on your design requirements. [See More]

  • Type: Operator Sitting Applications
  • Width: 4.37 to 7.14
  • Length: 2.76 to 16.93
  • Depth: 1.9 to 2.61
10 Series -- XFRS-261719A
from Emcor Enclosures - Crenlo

The 10 Series ® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost. [See More]

  • Type: Operator Sitting Applications
  • Width: 22.56
  • Length: 49.12
  • Depth: 26.31
Console - 3 Piece - Base Unit -- MPC-063
from Ralston Metal Products Limited

Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Type: Operator Sitting Applications
  • Width: 23.6
  • Length: 27.6
  • Depth: 19.7
Elegant-Pult Enclosure -- EG 1240 PD
from Phoenix Mecano Inc.

Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]

  • Type: Operator Sitting Applications
  • Width: 4.92
  • Length: 2.64
  • Depth: 1.57
Emission Control Series -- EFRS - 261719
from Emcor Enclosures - Crenlo

Emcor's complete line of modular EMI/RFI Level Shielded Enclosures and accessories were engineered with performance in mind. This line is a perfect combination of quality and styling that shields your system effectively and presents it in an attractive package of which you can be proud. Tested to... [See More]

  • Type: Operator Sitting Applications
  • Width: 22.56
  • Length: 49.12
  • Depth: 26.31
Ultrapult Console Enclosure -- UMP 32014 FP
from Phoenix Mecano Inc.

This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]

  • Type: Operator Sitting Applications
  • Width: 7.83
  • Length: 6.18
  • Depth: 3.94
ESQ Series -- SFR-11A
from Emcor Enclosures - Crenlo

The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality.. [See More]

  • Type: Operator Sitting Applications; Operator Standing Applications
  • Width: 21.06
  • Length: 46.84
  • Depth: 22