Glue or Snap Together Electronic and Instrument Enclosures
2 Results
Round Shape Plastic Case -- SU Series
from Takachi Electronics Enclosure Co., Ltd.
from Takachi Electronics Enclosure Co., Ltd.
Rounded shape design plastic enclosure. Suitable for wall-mount communication device usage. Snap on / off cover. No screws are required. 2 different sizes in white and light gray colors are available. Protection class : IP40. Operating temperature : -10 ℃ ~+60 ℃ [See More]
- Features: Glue or Snap Together
- Width: 4.33 to 4.92
- Length: 5.51 to 7.09
- Depth: 1.38
SNAP-FIT PLASTIC PROJECT BOX -- SW Series
from Takachi Electronics Enclosure Co., Ltd.
from Takachi Electronics Enclosure Co., Ltd.
Low cost, general purpose small plastic project box. No screws required; simple snap-in cover. Enable to be used as potting box. Exclusive PCB(TNF series) is available. 17 sizes, 3 different material types (standard, flame-resistant, and heat-resistant) are available. Protection class: IP40. [See More]
- Features: Glue or Snap Together; Flame Retardant (optional feature)
- Width: 0.3937 to 2.76
- Length: 0.5906 to 5.12
- Depth: 0.3937 to 1.57