Stainless Steel Electronic and Instrument Enclosures

53 Results
Small Enclosures - Diecast Enclosures -- 1590WMS100
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Stainless Steel Enclosures -- inoBOX A2
from Rolec Enclosures Inc.

IP 66. inoBOX 1.4301/A2 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit boards, supporting rails or mounting plates. There is also an earthing bolt attached to the lid. Cable... [See More]

  • Material: Steel - Stainless
  • Width: 3.94 to 11.81
  • Length: 3.94 to 15.75
  • Depth: 3.54 to 4.72
Small Enclosures - Diecast Enclosures -- 1590WMS50T
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Stainless Steel Enclosures -- inoCASE A4
from Rolec Enclosures Inc.

IP 66, IP 67 - Optional: IP 69K. inoCASE 1.4404/A4 stainless steel enclosures provide very high performance protection for industrial and marine equipment. Features include captive lid screws, injected full-silicone gaskets and fastening brackets in the base for attaching circuit boards, terminal... [See More]

  • Material: Steel - Stainless
  • Width: 4.33 to 11.81
  • Length: 5.51 to 16.92
  • Depth: 2.36 to 4.72
Small Enclosures - Diecast Enclosures -- 1590WMS50TBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Small Enclosures - Diecast Enclosures -- SC1550Z102-50
from Hammond Manufacturing Company Inc.

Key Features: Very economical - thick wall - diecast aluminum - watertight electronic instrument enclosure. Rugged, diecast aluminum alloy (tough - yet easy to machine),. Two piece “tongue & groove ” construction for protection against access of dust and water. Ideal for repetitive... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
Small Enclosures - Diecast Enclosures -- SC1550Z103-50
from Hammond Manufacturing Company Inc.

Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove ” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
Small Enclosures - Handles & Accessories -- PMB110127KIT1
from Hammond Manufacturing Company Inc.

Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
  • Width: 5.5
  • Length: 11
  • Depth: 1
Small Enclosures - Handles & Accessories -- PMB110127KIT2
from Hammond Manufacturing Company Inc.

Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
  • Width: 5.5
  • Length: 11
  • Depth: 1
Small Enclosures - Handles & Accessories -- PMB110127KIT3
from Hammond Manufacturing Company Inc.

Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
  • Width: 5.5
  • Length: 11
  • Depth: 1
Small Enclosures - Handles & Accessories -- PMB180200KIT1
from Hammond Manufacturing Company Inc.

Features. Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554. 1555. 1555F. 1557 (special instructions). 1590Z. 1590ZGRP. Pole mounting brackets designed to mount specific enclosures. Refer to tables below for... [See More]

  • Material: Steel; Steel - Stainless; Stainless Steel
  • Width: 5.5
  • Length: 11
  • Depth: 1
Stainless Steel Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]

  • Material: Steel - Stainless
  • Width: 24 to 235
  • Length: 60 to 90
  • Depth: 12 to 36
Stainless Steel Enclosure
from Ralston Metal Products Limited

Specialists in Stainless Steel. We are very proud of our quality and workmanship in our custom department when it comes to the ongoing production of stainless steel enclosures. The never-ending demand for stainless steel enclosures in the food processing, dairy, brewing and chemical industries has... [See More]

  • Material: Steel - Stainless
  • Mounting Type: Free Standing
  • Shape: Rectangular
  • Features: Hinged Cover; Locking (optional feature); Viewing Door / Window (optional feature)
Custom Designed NEMA Enclosures
from Equipto Electronics Corporation

Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for... [See More]

  • Material: Aluminum; Steel; Steel - Stainless
  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6; Type 12
  • Shape: Rectangular
  • Features: EMI/RFI; Carrying Handle
Universal Enclosures
from Schneider Electric, Automation & Control

Steel, stainless steel and high performance plastic boxes, wall-mounting, floor-standing models, plus specific solutions for HMI, Seismic, EMC, ATEX etc. A Complete offer for all environmental conditions. Schneider Electric is a leading name in enclosure design. We have been protecting your... [See More]

  • Material: Steel - Stainless
  • Mounting Type: Wall Mount
  • Shape: Rectangular
  • Features: Insulated
Reinforced Urban Cabinets
from SOCOMEC

With over 40 years of experience in the design of enclosures and cabinets,. SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal. Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level... [See More]

  • Material: Steel - Stainless
  • Width: 23.23 to 56.89
  • Length: 33.46 to 57.28
  • Depth: 12.6 to 17.72
IGS Stainless Steel Cabinets -- 37002209 00
from Phoenix Mecano Inc.

Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on... [See More]

  • Material: Steel - Stainless
  • Width: 7.87
  • Length: 3.82
  • Depth: 9.84
Desktop Workstation Electronic Enclosure -- DRE-030-4X
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • Material: Steel - Stainless
  • Width: 25
  • Length: 30
  • Depth: 26
Enclosures
from Schneider Electric

Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]

  • Material: Steel; Steel - Stainless; Polycarbonate; ABS
  • Mounting Type: Free Standing; Wall Mount
  • Shape: Rectangular; Square
  • Features: Screw-on Cover; Insulated
Datacommunication Cabinet -- HICP412G
from Hubbell Incorporated

14 GAUGE 304 STAINLESS STEEL MATERIAL. 12 INCH W X 8 INCH D X 12 INCH H SIZE. GRAY POWDER COATED COLOR. COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR APPLICATION. QUARTER TURN OIL TIGHT LATCH. HUBBELL[R] BRAND [See More]

  • Material: Steel - Stainless
Enclosure For use in Hazardous Areas -- TEF 1060
from R. STAHL, Inc.

Enclosure for use in hazardous areas. Max 300mm2 1100V. Features. Scalable in 25mm steps in all directions. Dimensions span from 300x300x100 mm upwards in. 25 mm steps with 5 dimensions at stock. DIN standard. ( Internal fastening arrangement.). AISI316L Stainless steel. Wide range of accessories:... [See More]

  • Material: Steel - Stainless
  • Width: 15.75 to 31.5
  • Length: 15.75 to 47.24
  • Depth: 7.87 to 15.75
Datacommunication Cabinet -- 2500 CA312524SS
from EXM Manufacturing Ltd.

14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 31 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. REAR DOOR, DOOR WITH 1/4 INCH LEXAN WINDOW,... [See More]

  • Material: Steel - Stainless
Datacommunication Cabinet -- PPC1666SS
from Pentair, Inc.

. ENCLOSURE WITH SOLID SIDES TYPE. 14 GAUGE STAINLESS STEEL VENTED (FRAME) MATERIAL. 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE. RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. COMPUTER EQUIPMENT APPLICATION. NEMA 12, IP55 ENCLOSURE. LEFT HINGED... [See More]

  • Material: Steel - Stainless
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
UL Type 4X Floor Standing Enclosure with UL Listed Air Conditioner -- 626012-4XSFDTEx
from Thermal Edge, Inc.

12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. [See More]

  • Material: Steel - Stainless
  • Width: 60
  • Length: 62
  • Depth: 12
Custom Deep Drawn Metal Enclosures
from Hudson Technologies

Hudson Technologies is a leading U.S. manufacturer of deep drawn metal enclosures, or cases, and stampings, including metal diaphragms. Capabilities include expertise with a variety of high performance metals, including stainless steel and titanium, along with aluminum, cold rolled steel, brass,... [See More]

  • Material: Aluminum; Steel; Steel - Stainless
Command panel housing with door Stainless steel -- CP 6539.010
from Rittal North America LLC

Operating door for enclosure made from stainless steel 1.4301, (AISI 304) with handle strips made from food-grade plastic. Can be combined with CP40 support arm system, stainless steel. [See More]

  • Material: Steel; Steel - Stainless; ABS; Housing and door: Stainless steel 1.4301 (AISI 304) Handle strips: Plastic approved for use with foodstuffs, dyed blue
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 6
Junction Box -- JBIT
from Avery Weigh-Tronix

Stainless steel NEMA 4X junction box [See More]

  • Material: Steel - Stainless
  • NEMA Rating: Type 4X
  • Length: 2.1
Stainless Steel Operator System Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]

  • Material: Steel - Stainless
  • Width: 8 to 30
  • Length: 8 to 65.59
  • Depth: 7.09 to 32.25
Wall Mount Economy Enclosure
from Ralston Metal Products Limited

Water and Dust Tight Stainless Enclosure. Application. Ralston ’s ASR series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine... [See More]

  • Material: Steel - Stainless
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Shape: Square
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
FCC/VDE Shielded Cabinets
from Equipto Electronics Corporation

Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the... [See More]

  • Material: Steel; Steel - Stainless
  • Width: 19 to 30
  • Length: 21 to 84
  • Depth: 17 to 36
Wall-mounted Enclosures -- CADRYS
from SOCOMEC

CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]

  • Material: Steel - Stainless
  • Mounting Type: Wall Mount
  • Shape: Rectangular
  • Features: Hinged Cover; Viewing Door / Window
KSS Stainless Steel Switchgear Cabinet -- 37012315 00
from Phoenix Mecano Inc.

The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade... [See More]

  • Material: Steel - Stainless
  • Width: 7.87
  • Length: 6.1
  • Depth: 11.81
Desktop Workstation Electronic Enclosure -- DSE-030-4X
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • Material: Steel - Stainless
  • Width: 25
  • Length: 30
  • Depth: 26
Datacommunication Cabinet -- HICPSS
from Hubbell Incorporated

14 GAUGE 304 STAINLESS STEEL MATERIAL. 12 INCH W X 8 INCH D X 12 INCH H SIZE. COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR APPLICATION. QUARTER TURN OIL TIGHT LATCH. HUBBELL[R] BRAND [See More]

  • Material: Steel - Stainless
Enclosures for Fieldstations -- 8126 (Customer-Specific)
from R. STAHL, Inc.

Enclosure versions. Stainless steel brushed 1.4301 V2A (AISI 304). Stainless steel brushed 1.4404 V4A (AISI 316L). Polyester resin (GRP). Protection IP66. "Increased safety" certified II 2 G Ex e II according to 94/9/EG (ATEX). Services. Consulting. Engineering and project management. Manufacturing... [See More]

  • Material: Steel - Stainless; Fiberglass
  • Width: 32 to 54
  • Length: 40 to 52
  • Depth: 9 to 12
Datacommunication Cabinet -- 2500 CAF312524SS
from EXM Manufacturing Ltd.

CABINET WITH FIXED KEYBOARD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 31 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. REAR DOOR,... [See More]

  • Material: Steel - Stainless
Datacommunication Cabinet -- PSY1666SS
from Pentair, Inc.

". STAINLESS STEEL MATERIAL. 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE. UL, CSA, CE APPROVAL. INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION. RACK MOUNTING. HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE. PROLINE[R] BRAND. " [See More]

  • Material: Steel - Stainless
  • Features: Hinged Cover; Locking
UL Type 4X Free Standing Enclosure with UL Listed Air Conditioner -- 723118-4XSFSTEx
from Thermal Edge, Inc.

12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are... [See More]

  • Material: Steel - Stainless
  • Width: 31
  • Length: 72
  • Depth: 18
Deep Drawn Metal Battery Enclosures
from Hudson Technologies

Hudson Technologies manufactures deep drawn metal battery enclosures for a wide range of industries and applications across the globe -including implantable medical devices, aerospace, aviation, oil exploration, military, energy storage, and hybrid electric vehicles, to name just a few. [See More]

  • Material: Steel - Stainless
Hygienic Design Command panel HD -- HD 4000.062
from Rittal North America LLC

Monitors, PC and other components with displays are hygienically and securely protected in the command panel. The roof slope of 30 ° prevents objects from being collected on top and allows liquid to run off quickly. [See More]

  • Material: Steel; Steel - Stainless; Housing and door: Stainless steel 1.4301 (AISI 304)
  • Ingress Protection(IP) Rating Against Moisture: 6
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Locking; Viewing Door / Window
Stainless Steel Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]

  • Material: Steel - Stainless
  • Width: 3.25 to 48
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Stainless Steel IGS Cabinets with Hinges -- 34002209 00
from Phoenix Mecano Inc.

The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical... [See More]

  • Material: Steel - Stainless
  • Width: 7.87
  • Length: 3.82
  • Depth: 9.84
Free-Standing Workstation Electronic Enclosure -- FRE-054-4X
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • Material: Steel - Stainless
  • Width: 25
  • Length: 54
  • Depth: 26
Datacommunication Cabinet -- IR2USS
from Hubbell Incorporated

14 GAUGE STAINLESS STEEL MATERIAL. 12 INCH D X 24 INCH H SIZE. BRUSHED, UNPAINTED COLOR. JIC EL-1-7 APPROVAL. HARSH ENVIRONMENT APPLICATION. WALL MOUNTING. QUARTER TURN OIL TURN LATCH. RE-BOX[R] BRAND [See More]

  • Material: Steel - Stainless
  • Mounting Type: Wall Mount
Datacommunication Cabinet -- 2500 CAM312524SS
from EXM Manufacturing Ltd.

CABINET WITH MOVABLE KEYBOARD AND SLIDING MOUSE PAD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 31 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, MONITOR SHELF, POURED GASKET... [See More]

  • Material: Steel - Stainless
Datacommunication Cabinet -- T503020FTTXDA
from Pentair, Inc.

. CABINET TYPE. STAINLESS STEEL MATERIAL. 30 INCH W X 20 INCH D X 50 INCH H SIZE. RAL 7035 LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED SURFACE COLOR. UL 508A, CSA APPROVAL. OUTDOOR APPLICATION. PAD MOUNTING. NEMA 3/3R/4/4X/12, IP66 ENCLOSURE. CAGE NUT MOUNTING HARDWARE. [See More]

  • Material: Steel - Stainless
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X
  • Ingress Protection(IP) Rating Against Moisture: 6
Rack Electronic Equipment Enclosure with Optional Air Conditioner
from EIC Solutions, Inc.

EIC's Protector ™ Series Rackmount Enclosures provide users with a sealed 19" rack cabinet that allows installation of sensitive electronic components in harsh environments. Enclosure comes complete with rack mount rails. Front and rear locking doors, clear scratch-resistant polycarbonate... [See More]

  • Material: Steel; Steel - Stainless
  • Width: 24
  • Length: 12 to 80
  • Depth: 20 to 36
Datacommunication Cabinet -- 2500 CPU381224SS
from EXM Manufacturing Ltd.

PEDESTAL CABINET WITH SHELF TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 24 INCH D X 38 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. PEDESTAL MOUNTING. DRIP SHIELD, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN WINDOW, KEY... [See More]

  • Material: Steel - Stainless
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure -- 201610
from EIC Solutions, Inc.

Protector ™ Series Wall-mount Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments,... [See More]

  • Material: Steel - Stainless
  • Width: 16
  • Length: 20
  • Depth: 10
Datacommunication Cabinet -- 2500 PC702524SS
from EXM Manufacturing Ltd.

14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 70 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE. 2500 PC... [See More]

  • Material: Steel - Stainless
Datacommunication Cabinet -- 2500 PCF702524SS
from EXM Manufacturing Ltd.

CABINET WITH FIXED KEYBOARD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 70 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN... [See More]

  • Material: Steel - Stainless
Datacommunication Cabinet -- 2500 PCM702524SS
from EXM Manufacturing Ltd.

CABINET WITH MOVABLE KEYBOARD AND SLIDING MOUSE PAD TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 70 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE. DOOR... [See More]

  • Material: Steel - Stainless
Datacommunication Cabinet -- 2500 PRI392524SS
from EXM Manufacturing Ltd.

CABINET BASE WITH PULL OUT PRINTER SHELF TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. 25 INCH W X 24 INCH D X 39 INCH H SIZE. POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR. PC APPLICATION. DRIP SHIELD, POURED GASKET MOUNTING HARDWARE. DOOR WITH 1/4 INCH LEXAN... [See More]

  • Material: Steel - Stainless