Round Electronic and Instrument Enclosures
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluDISC is the world's first round diecast aluminum enclosure for industrial electronics. The unique design integrates perfectly with machinery and piping systems. No matter if it is mounted on a wall, to a pipe system or a machine housing, the round aluDISC shape... [See More]
- Shape: Round
- Width: 3.82 to 7.05
- Length: 4.33 to 7.48
- Depth: 2.17 to 3.54
from OKW Enclosures, Inc.
Uniquely styled electronic enclosures. The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round ”, “square ”, “oval ” and “edge ”. attractive eye-catching design for indoor... [See More]
- Shape: Rectangular; Round; Square
- Width: 4.33
- Length: 4.33 to 6.23
- Depth: 1.18 to 1.61
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. technoDISC is a unique range of high performance plastic enclosures for industrial electronics. It is especially ideal for Industry 4.0 and IIOT applications. The enclosures have a modern and highly attractive individual appearance with no visible fixing screws. Dark grey... [See More]
- Shape: Round
- Width: 3.81 to 7.04
- Length: 4.33 to 7.48
- Depth: 2.16 to 3.54
from OKW Enclosures, Inc.
Small enclosure with flair – comfortable to wear on the body. OKW ’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an... [See More]
- Shape: Round
- Width: 1.61 to 1.81
- Length: 1.97 to 2.44
- Depth: 0.6300 to 0.6700
from Charles Industries, LLC
Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless,... [See More]
- Shape: Rectangular; Round
- Width: 9.5 to 38.8
- Length: 9 to 15
- Depth: 9.5 to 25.5
from CANTEX, Inc.
Round junction box, size 1/2 and 3/4 inch [See More]
- Shape: Round Junction Box; Round
- Mounting Type: Wall Mount
- Material: PVC
- Features: Screw-on Cover; Knockouts