Explosion Proof Electronic and Instrument Enclosures
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 2.36
- Length: 2.56
- Depth: 1.38
from Appleton Electric
10.63 INCH W X 5.25 INCH D X 10.63 INCH H SIZE. AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON. 3 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. SOLID COVER TYPE. COPPER FREE ALUMINUM... [See More]
- Features: Explosion Proof
- NEMA Rating: Type 4; Type 4X; Type 7; Type 9
- Material: Aluminum
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 1.38
- Length: 3.54
- Depth: 1.18
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 2.56
- Length: 4.53
- Depth: 1.18
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 2.56
- Length: 4.53
- Depth: 2.17
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 3.54
- Length: 4.53
- Depth: 2.17
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 4.72
- Length: 4.72
- Depth: 3.94
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 4.33
- Length: 5.91
- Depth: 2.95
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 6.3
- Length: 6.3
- Depth: 3.94
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 4.72
- Length: 6.69
- Depth: 2.17
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 5.91
- Length: 8.86
- Depth: 2.17
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Width: 5.91
- Length: 8.86
- Depth: 3.15