Wall Mount Electronic and Instrument Enclosures
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides: Grooved; attractive and rugged extruded aluminum sides (.08" thick) can withstand severe abuse. Top and Bottom... [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 5.12
- Length: 3.71 to 13.25
- Depth: 3.44
from METCASE
Wall mount enclosures for indoor electronics. Very modern design in three standard sizes. Total access to the electronics during installation and servicing. Rear section includes holes for fitting PCBs and internal mounting plates. Cable glands and connectors can be mounted to the underside of the... [See More]
- Mounting Type: Wall Mount
- Width: 7.08 to 11.81
- Length: 9.84 to 15.74
- Depth: 4.56
from OKW Enclosures, Inc.
Uniquely styled electronic enclosures. The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round ”, “square ”, “oval ” and “edge ”. attractive eye-catching design for indoor... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 4.33
- Length: 4.33 to 6.23
- Depth: 1.18 to 1.61
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluCASE is a highly attractive and very versatile range of diecast aluminum enclosures for industrial electronics. The design is perfect for mounting to a wall or a machine, or for use as a mobile instrument. The enclosures are sealed to IP 67 for indoor and outdoor... [See More]
- Mounting Type: Wall Mount
- Width: 1.97 to 11.81
- Length: 2.95 to 16.93
- Depth: 1.3 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
Wall mount extruded aluminum enclosure. Equipped with flanged frame for easy wall mounting. Available in 67 different sizes and 6 different color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXPFS series page for the custom length (depth) order from 40... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 2.6 to 9.45
- Length: 1.34 to 4.72
- Depth: 2.36 to 13.78
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries [See More]
- Mounting Type: Wall Mount
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides and Bottom: Attractive extruded aluminum channel (.08" thick) withstands even severe abuse. Top Cover:... [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 3.44
- Length: 6.59 to 8.47
- Depth: 1.68
from OKW Enclosures, Inc.
SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes: square 3.31" x 3.31" and rectangular 6.10" x 3.31"bottom... [See More]
- Mounting Type: Wall Mount
- Width: 3.31
- Length: 0.8400
- Depth: 3.31 to 6.1
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluCLIC is a very attractive and unique range of aluminum enclosures which is designed for quick installation and rapid exchange of electronics equipment. A snap lock located under the enclosure can be easily disengaged and the enclosure changed in an instant. These... [See More]
- Mounting Type: Wall Mount
- Width: 3.54 to 5.11
- Length: 5.11 to 7.87
- Depth: 2.75
from Takachi Electronics Enclosure Co., Ltd.
Equipped with flanged bracket for easy wall mounting. Aluminum enclosure equipped with a highly efficient heat-sink top cover. Suitable to be used as a fanless PC, embedded pc, amplifier, power supply etc. where heat dissipation is required. Available in 64 different sizes and 2 color combinations. [See More]
- Mounting Type: Wall Mount
- Width: 7.34 to 9.13
- Length: 4.92 to 13.11
- Depth: 1.78 to 4.26
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries [See More]
- Mounting Type: Wall Mount
- Width: 3.66
- Length: 3.66
- Depth: 2.17
from OKW Enclosures, Inc.
Enclosures with integrated plug. Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant. plastic enclosures in flame-resistant material (UL 94 V-0). country-specific versions “Germany ” and “France ”. German version also with... [See More]
- Mounting Type: Wall Mount
- Width: 1.97 to 2.56
- Length: 3.94 to 4.72
- Depth: 1.57 to 2.56
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluDISC is the world's first round diecast aluminum enclosure for industrial electronics. The unique design integrates perfectly with machinery and piping systems. No matter if it is mounted on a wall, to a pipe system or a machine housing, the round aluDISC shape... [See More]
- Mounting Type: Wall Mount
- Width: 3.82 to 7.05
- Length: 4.33 to 7.48
- Depth: 2.17 to 3.54
from Takachi Electronics Enclosure Co., Ltd.
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 2.64 to 8.86
- Length: 3.94 to 12.6
- Depth: 0.8858 to 3.94
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 4.33
- Length: 4.33
- Depth: 2.64
from OKW Enclosures, Inc.
The new EASYTEC range of wall-mounted enclosures has been optimally designed for the integration of smart sensors for the IIoT (Industrial Internet of Things) and the IoT. modern enclosure design with a high degree of stability two sizes 80/100, each in 2 heights flame-retardant material ASA+PC-FR... [See More]
- Mounting Type: Wall Mount
- Width: 1.97 to 2.44
- Length: 0.8700 to 1.02
- Depth: 3.98 to 4.76
from Rolec Enclosures Inc.
IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]
- Mounting Type: Wall Mount
- Width: 1.77 to 12.2
- Length: 1.96 to 23.62
- Depth: 1.18 to 4.33
from Takachi Electronics Enclosure Co., Ltd.
IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]
- Mounting Type: Wall Mount
- Width: 2.25 to 12.17
- Length: 1.02 to 1.22
- Depth: 3.75 to 4.93
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 5.51
- Length: 5.51
- Depth: 3.11
from OKW Enclosures, Inc.
Fast assembly IP 65 plastic enclosures. These practical enclosures feature a rational snap-together assembly technique for faster installation of the electronics/electrical components. modern low cost wall mount enclosures. snap-on lids for easier assembly. high bottom parts guarantee maximum... [See More]
- Mounting Type: Wall Mount
- Width: 2.36 to 3.94
- Length: 2.36 to 3.94
- Depth: 1.57 to 3.15
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Mounting Type: Wall Mount
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies by size 】. EXWF7- □- □ ~EXWF15- □- □ :IP65. [See More]
- Mounting Type: Wall Mount
- Width: 2.6 to 9.45
- Length: 2.28 to 13.58
- Depth: 1.34 to 4.53
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 7.09
- Length: 7.09
- Depth: 3.58
from OKW Enclosures, Inc.
Attractive low profile plastic enclosures. These highly attractive tablet style enclosures are especially suitable for living and working environments – ideal for communication and network equipment. modern, flat enclosure design for wall mounted and desktop electronics. central control panel... [See More]
- Mounting Type: Wall Mount
- Width: 6.1 to 7.87
- Length: 5.91 to 12.99
- Depth: 1.46 to 1.89
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluPLUS is a versatile and highly attractive range of diecast aluminum enclosures designed for modern industrial electronics. The range is available in eight industry standard sizes and rated to IP 66 and IP 67. The enclosures can be mounted on a wall or machine, or used as... [See More]
- Mounting Type: Wall Mount
- Width: 3.3 to 6.29
- Length: 4.92 to 10.23
- Depth: 2.32 to 3.54
from Takachi Electronics Enclosure Co., Ltd.
IP68 (IP67 for WP20-28- ○) high performance plastic box protected from immersion as long as 24 hours at 1m depth. IP68 / IP67 protection class allows the unit to be used outdoors while protecting the internal components from dust and water. 24 different sizes available in white gray... [See More]
- Mounting Type: Wall Mount
- Width: 2.05 to 7.87
- Length: 2.56 to 11.02
- Depth: 0.7087 to 2.56
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 9.84
- Length: 9.84
- Depth: 4.53
from OKW Enclosures, Inc.
SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads... [See More]
- Mounting Type: Wall Mount
- Width: 3.91 to 3.98
- Length: 1.81 to 2.32
- Depth: 5.59 to 6.81
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during... [See More]
- Mounting Type: Wall Mount
- Width: 3.93 to 9.44
- Length: 6.53 to 9.44
- Depth: 2.16 to 4.05
from Takachi Electronics Enclosure Co., Ltd.
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]
- Mounting Type: Wall Mount
- Width: 2.15 to 8.12
- Length: 2.56 to 12.2
- Depth: 1.52 to 3.62
from Altech Corp.
Enclosure, Polycarbonate, Gray, Metric cable entries [See More]
- Mounting Type: Wall Mount
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from OKW Enclosures, Inc.
Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]
- Mounting Type: Wall Mount
- Width: 3.54 to 6.69
- Length: 4.72 to 11.02
- Depth: 1.97 to 2.36
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]
- Mounting Type: Wall Mount
- Width: 3.3 to 6.61
- Length: 3.11 to 10.55
- Depth: 1.73 to 3.93
from Takachi Electronics Enclosure Co., Ltd.
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for use in a severe environment such as outdoor network... [See More]
- Mounting Type: Wall Mount
- Width: 3.94 to 5.51
- Length: 2.36 to 3.94
- Depth: 5.91 to 8.66
from Altech Corp.
Enclosure, Polycarbonate, Gray, Metric cable entries [See More]
- Mounting Type: Wall Mount
- Width: 3.66
- Length: 3.66
- Depth: 2.17
from OKW Enclosures, Inc.
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 5.51 to 8.66
- Length: 2.99 to 4.25
- Depth: 5.51 to 8.66
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Mounting Type: Wall Mount
- Width: 3.33
- Length: 5.11 to 7.07
- Depth: 2.16 to 3.07
from Takachi Electronics Enclosure Co., Ltd.
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for Access Points, Optical Transmission Equipment,... [See More]
- Mounting Type: Wall Mount
- Width: 3.94 to 5.51
- Length: 2.5 to 4.09
- Depth: 5.91 to 8.66
from Altech Corp.
Enclosure, Polycarbonate, Gray, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 4.33
- Length: 4.33
- Depth: 2.64
from OKW Enclosures, Inc.
Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]
- Mounting Type: Wall Mount
- Width: 3.23 to 9.13
- Length: 3.31 to 11.89
- Depth: 2.17 to 4.72
from Rolec Enclosures Inc.
IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]
- Mounting Type: Wall Mount
- Width: 4.72 to 12.59
- Length: 4.72 to 25.19
- Depth: 3.14 to 5.31
from Takachi Electronics Enclosure Co., Ltd.
IP68 high performance plastic box protected from immersion as long as 24 hours at 1m depth. PC/ASA material provides superior heat resistance and flame retardancy. Perfect for use as outdoor communication or network devices. Self-tapping captive screws which are able to lock into a pre-drilled hole... [See More]
- Mounting Type: Wall Mount
- Width: 3.94 to 11.02
- Length: 2.17 to 5.91
- Depth: 5.91 to 15.75
from Altech Corp.
Enclosure, Polycarbonate, Gray, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 5.51
- Length: 5.51
- Depth: 3.11
from OKW Enclosures, Inc.
Robust wall mount enclosures for control systems. These modern dual section wall mount enclosures have all the features you need; including terminal compartments for easy component mounting and wiring. tough design for building management and industrial electronics. protection class IP 65 with... [See More]
- Mounting Type: Wall Mount
- Width: 6.54 to 15.35
- Length: 6.3 to 12.44
- Depth: 3.15 to 6.57
from Rolec Enclosures Inc.
IP 66. starCASE is a truly multipurpose range of plastic enclosures molded in flame-retardant Luran. These highly attractive and ergonomic housings are perfectly suitable for modern industrial electronics. The enclosures can be mounted on a wall, bulkhead, ceiling or machine – everything is... [See More]
- Mounting Type: Wall Mount
- Width: 3.54 to 6.69
- Length: 4.72 to 11.02
- Depth: 1.96 to 2.36
from Takachi Electronics Enclosure Co., Ltd.
Plastic case with hinged cover. General purpose case for wall-mount, desk-top, and so on. 3 different sizes in light gray and black are available. Operating temperature: -10 °C ~ +60 °C [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 3.94 to 5.71
- Length: 4.92 to 7.09
- Depth: 1.77 to 2.17
from Altech Corp.
Enclosure, Polycarbonate, Gray, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 7.09
- Length: 7.09
- Depth: 3.58
from OKW Enclosures, Inc.
Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]
- Mounting Type: Wall Mount
- Width: 3.15 to 9.45
- Length: 3.15 to 14.17
- Depth: 2.36 to 6.3
from Rolec Enclosures Inc.
IP 66. technoBOX is a modern and inexpensive range of plastic enclosures for all types of electronics and electrical equipment. It is molded in tough and long life ABS. The bevelled lid gives the housing an attractive appearance. A recess is provided in the lid for fitting a membrane keypad, front... [See More]
- Mounting Type: Wall Mount
- Width: 2 to 6.33
- Length: 2.59 to 9.48
- Depth: 1.37 to 3.14
from Takachi Electronics Enclosure Co., Ltd.
Multi-purpose flanged enclosure designed for use as a wall-mounted device / terminal. Made of flame resistant ABS (UL94V-0). Equipped with screwing bosses for PCB. Recommended to be used as measurement instruments, wireless communication gadgets, controller devices and more. Protection class : IP40. [See More]
- Mounting Type: Wall Mount
- Width: 1.39 to 4.94
- Length: 1.97 to 8.66
- Depth: 0.6693 to 2.56
from Altech Corp.
Enclosure, Polycarbonate, Gray, Metric knockouts [See More]
- Mounting Type: Wall Mount
- Width: 9.84
- Length: 9.84
- Depth: 4.53
from OKW Enclosures, Inc.
Wall mount enclosures for control units. NET-BOX plastic enclosures have a slim design and stylish curved top section, this makes these modern and elegant housings perfect for wall mounted control units, network nodes and much more. three sizes with plenty of room for electronics and interfaces. the... [See More]
- Mounting Type: Wall Mount
- Width: 5.51 to 8.66
- Length: 5.51 to 8.66
- Depth: 1.83 to 1.99
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. technoCASE is a modern range of plastic enclosures for industrial electronics and electrical equipment. The enclosures feature snap-on design strips which hide the lid screws and mounting channels, and give the enclosures their own individual appearance. The design strips... [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 3.14 to 9.44
- Length: 3.14 to 14.17
- Depth: 2.36 to 6.29
from Takachi Electronics Enclosure Co., Ltd.
Curved transparent acrylic case with corner support columns, exclusively for use with Raspberry Pi 4B models. Usable as a display enclosure for a unique and luxurious outlook. 3 models are available: Standard, Layered, and Flanged. Flanged RPA-4B-1F model is compliant with VESA100 (100x100) mounting... [See More]
- Mounting Type: Wall Mount
- Width: 3.74
- Length: 1.34 to 2.44
- Depth: 4.92
from Altech Corp.
Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries [See More]
- Mounting Type: Wall Mount
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from Det-Tronics
The Q2050 series of wall mount enclosures provide a weatherproof, NEMA4X fiberglass enclosure with clear door for nonhazardous area installations. Available with any combination of combustible or toxic panel-mounted R8471 gas controllers (up to 6 maximum), the Q2050 series is also offered with or... [See More]
- Mounting Type: Wall Mount
- Width: 12.75 to 17.3
- Length: 15.5 to 19.5
- Depth: 8.25 to 9.63
from Signature Enclosures
Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV inhibitors. Featuring... [See More]
- Mounting Type: Wall Mount
- Width: 12.75
- Length: 12.75
- Depth: 12
from Phoenix Mecano Inc.
Rose+Bopla ’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 9.84
- Depth: 5.91
from HUBER+SUHNER AG
The Smart cabin series is developed and manufactured with the German market leader SICHERT GmbH. SICHERT outdoor enclosures made of glass fiber-reinforced polycarbonate meet the highest standards and have been used successfully for decades. With more than 180 000 outdoor enclosures installed in... [See More]
- Mounting Type: Wall Mount
- Material: Polycarbonate
- Shape: Rectangular
from Schneider Electric, Automation & Control
The Spacial SFP offer is part of the Spacial SF range. The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal & vertical, Linergy & flat bars. It offers a unique solution in terms of robustness &... [See More]
- Mounting Type: Wall Mount
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: 5
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- Mounting Type: Free Standing; Wall Mount
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Schneider Electric
Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]
- Mounting Type: Free Standing; Wall Mount
- Material: Steel; Steel - Stainless; Polycarbonate; ABS
- Shape: Rectangular; Square
- Features: Screw-on Cover; Insulated
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-10F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 19.69
- Length: 15.75
- Depth: 8.27
from BOXCO Inc.
BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]
- Mounting Type: Wall Mount
- Width: 3.15
- Length: 5.12
- Depth: 1.38
from SOCOMEC
COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety. These enclosures provide an electrical safety with double insulation, good resistance to creepage currents, as well as an excellent withstanding to... [See More]
- Mounting Type: Free Standing; Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from Hi-Tech Controls, Inc.
IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]
- Mounting Type: Wall Mount
- Width: 4
- Length: 8.1
- Depth: 3.7
from Carlisle Interconnect Technologies
CarlisleIT LRU Enclosures are built to ARINC standard form factors and manufactured with top quality aerospace grade materials. Additional features are available, such as electrostatic discharge (ESD), cooling, board installation and further customization. ARINC 404 and ARINC 600 Standards. [See More]
- Mounting Type: Wall Mount
- Shape: Rectangular
from R. STAHL, Inc.
Enclosure for use in hazardous areas. Max 300mm2 1100V. Features. Scalable in 25mm steps in all directions. Dimensions span from 300x300x100 mm upwards in. 25 mm steps with 5 dimensions at stock. DIN standard. ( Internal fastening arrangement.). AISI316L Stainless steel. Wide range of accessories:... [See More]
- Mounting Type: Wall Mount
- Width: 15.75 to 31.5
- Length: 15.75 to 47.24
- Depth: 7.87 to 15.75
from Charles Industries, LLC
IS-48 security shrouds provide an aesthetic and effective method of protecting in-building wireless, DAS, and small cell radio equipment in venue installations. There are models that can be used to cover existing equipment on a wall or backboard and enclosed models with integrated backboards for new... [See More]
- Mounting Type: Wall Mount
- Shape: Rectangular
from Ralston Metal Products Limited
Application. Ralston ’s NM6P Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NM6P is well suited for submersible and corrosive environments. [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 8.54
- Length: 10.5
- Depth: 9.44
from Serpac Electronic Enclosures
Two piece potting box. Surface mount wall box with customizable fascia. Fits standard single gang boxes. Cosmetic cover attaches to mounting tray and locks into place for protection and security. Circuit board mounting bosses [See More]
- Mounting Type: Wall Mount
- Width: 3.25
- Length: 4.38
- Depth: 0.8850
from Carlon
Excellent weathering capabilities [See More]
- Mounting Type: Wall Mount
- Width: 2.96
- Length: 4.33
- Depth: 2.29
from Pentair, Inc.
. CABINET WITH WALL TYPE. MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL. 14.55 INCH W X 8 INCH D X 16.55 INCH H SIZE. LIGHT GRAY COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. WIRELESS EQUIPMENT APPLICATION. WALL MOUNTING. NEMA 4/4X/12/13, IP66 ENCLOSURE. SCREW, 3/4 INCH... [See More]
- Mounting Type: Wall Mount
- NEMA Rating: Type 4; Type 4X; Type 13
- Material: Steel; Fiberglass
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DSE HI-BOX
rarr; The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design Promotion. → Special packing treatment enables perfect water-proof and dust-free to protect contained subjects. [See More]
- Mounting Type: Wall Mount
- Width: 23.62
- Length: 31.5
- Depth: 11.02
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 10.43
- Length: 12.99
- Depth: 6.5
from Corning Optical Communications
The OptiTect ® Indoor Local Convergence Cabinet, LS Series provides everything necessary to manage up to 432 distribution fibers for indoor FTTx applications. All cabinets share the same intuitive and efficient cable routing and splitter storage. Each cabinet provides superior ergonomics with... [See More]
- Mounting Type: Wall Mount
- Width: 22.4
- Length: 26.3 to 68.7
- Depth: 19.3
from Hubbell Incorporated
CABINET TYPE. 16 GAUGE COLD ROLLED STEEL MATERIAL. 14 INCH W X 6.5 INCH D X 16 INCH H SIZE. BLACK POWDER COATED COLOR. CABLE MANAGEMENT APPLICATION. WALL MOUNTING. (4) 10 INCH SPLICE TRAY MOUNTING HARDWARE. DOUBLE DOOR. OPTICHANNEL[TM] BRAND. FCW MODEL [See More]
- Mounting Type: Wall Mount
- Material: Steel
from Vaisala
For cleanrooms and industrial settings. The CAB100 is designed for continuous monitoring and alarming of cleanroom and industrial areas. The cabinets provide centralized integration of transmitters with the Vaisala viewLinc Continuous Monitoring System. The Vaisala CAB100 is an instrument panel that... [See More]
- Mounting Type: Wall Mount
- Width: 11.81 to 19.69
- Length: 15.75 to 23.62
- Depth: 7.87
from Thermal Edge, Inc.
12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white. Electrical enclosures are available with UL listed air... [See More]
- Mounting Type: Wall Mount
- Width: 36
- Length: 72
- Depth: 18
from Rittal North America LLC
Housing for AX compact enclosures, for use outdoors. For creating an enclosure-within-an-enclosure concept. Cut-out at the bottom and integrated louvres in the side and base for optimum enclosure ventilation. [See More]
- Mounting Type: Wall Mount
- Features: Locking; Ventilated
- Material: Aluminum; Aluminum AlMg3
from Phoenix Mecano Inc.
Rose+Bopla ’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control... [See More]
- Mounting Type: Wall Mount
- Width: 1.97
- Length: 2.05
- Depth: 1.38
from Schneider Electric, Automation & Control
Steel, stainless steel and high performance plastic boxes, wall-mounting, floor-standing models, plus specific solutions for HMI, Seismic, EMC, ATEX etc. A Complete offer for all environmental conditions. Schneider Electric is a leading name in enclosure design. We have been protecting your... [See More]
- Mounting Type: Wall Mount
- Material: Steel - Stainless
- Shape: Rectangular
- Features: Insulated
from Saginaw Control & Engineering
Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]
- Mounting Type: Wall Mount
- Width: 23.62 to 78
- Length: 70.87 to 84
- Depth: 18 to 24
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-40F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 11.81
- Length: 7.87
- Depth: 5.91
from BOXCO Inc.
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]
- Mounting Type: Wall Mount
- Width: 1.97
- Length: 2.56
- Depth: 1.77
from SOCOMEC
The solution for. • Building applications. Function. The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • protection against overvoltage,. • operational safety. Advantages... [See More]
- Mounting Type: Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from Hi-Tech Controls, Inc.
IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]
- Mounting Type: Wall Mount
- Width: 5.2
- Length: 8.1
- Depth: 3.7
from R. STAHL, Inc.
Enclosure versions. Stainless steel brushed 1.4301 V2A (AISI 304). Stainless steel brushed 1.4404 V4A (AISI 316L). Polyester resin (GRP). Protection IP66. "Increased safety" certified II 2 G Ex e II according to 94/9/EG (ATEX). Services. Consulting. Engineering and project management. Manufacturing... [See More]
- Mounting Type: Wall Mount
- Width: 32 to 54
- Length: 40 to 52
- Depth: 9 to 12
from Ralston Metal Products Limited
Application. Ralston ’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMHC is well suited for corrosive environments. Construction. The NMHC... [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 8.54
- Length: 10.5
- Depth: 9.44
from Serpac Electronic Enclosures
Two piece potting box. Surface mount wall box with customizable fascia. Fits standard single gang boxes. Cosmetic cover attaches to mounting tray and locks into place for protection and security. Drilled hole and indentation on top cover for receiver or emitter infrared LED. Circuit board mounting... [See More]
- Mounting Type: Wall Mount
- Width: 3.25
- Length: 4.38
- Depth: 0.8850
from Pentair, Inc.
. CABINET WITH WALL TYPE. 14 GAUGE MILD STEEL MATERIAL. 24 INCH W X 12.34 INCH D X 24 INCH H SIZE. STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL. DATA/TELECOMMUNICATION, NETWORK EQUIPMENT APPLICATION. WALL MOUNTING. [See More]
- Mounting Type: Wall Mount
- NEMA Rating: Type 1
- Material: Steel
- Ingress Protection(IP) Rating Against Foreign Objects: 3
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 11.81
- Depth: 7.09
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 12.4
- Length: 16.93
- Depth: 8.86
from Corning Optical Communications
The OptiTect ® MTP ®-enabled Indoor CE Cabinet provides optical splitting and fiber management for up to 288 fibers. Feeder fibers, distribution fibers, splitter modules and unused splitter output storage are all contained within a rugged wall-, rack-, or strut-mountable enclosure. Splice... [See More]
- Mounting Type: Wall Mount
- Width: 22
- Length: 20.5
- Depth: 14 to 17
from Hubbell Incorporated
CABINET TYPE. 16 GAUGE COLD ROLLED STEEL MATERIAL. 14 INCH W X 3.25 INCH D X 12 INCH H SIZE. BLACK POWDER COATED COLOR. CABLE MANAGEMENT APPLICATION. WALL MOUNTING. (2) 7 INCH SPLICE TRAY MOUNTING HARDWARE. DOUBLE DOOR. OPTICHANNEL[TM] BRAND. FCW MODEL [See More]
- Mounting Type: Wall Mount
- Material: Steel
from Rittal North America LLC
IT wall-mounted enclosure with high protection category for use in industrial environments. With depth-variable 19" mounting angle and gland plate with brush strip for cable entry in the enclosure base. Protection category up to IP 66 (depending on the selected gland plate) [See More]
- Mounting Type: Wall Mount
- Ingress Protection(IP) Rating Against Foreign Objects: 1
- Material: Steel; Carbon steel
- Ingress Protection(IP) Rating Against Moisture: 0
from Phoenix Mecano Inc.
The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The standard ALUBOS profiles are available in 9 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm; 106mm x 32mm; 106mm x... [See More]
- Mounting Type: Desktop; Wall Mount; Handheld
- Width: 1.26
- Length: 39.37
- Depth: 2.24
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- Mounting Type: Free Standing; Wall Mount
- Width: 8 to 30
- Length: 8 to 65.59
- Depth: 7.09 to 32.25
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-40V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from BOXCO Inc.
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]
- Mounting Type: Wall Mount
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from SOCOMEC
The solution for. • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW). Function. The FJB/IFB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the... [See More]
- Mounting Type: Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from Hi-Tech Controls, Inc.
IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]
- Mounting Type: Wall Mount
- Width: 7.2
- Length: 8.1
- Depth: 3.7
from R. STAHL, Inc.
Enclosure in sheet steel. 6 basic enclosure sizes. Enclosures can be combined, modular system. Available as empty enclosures or as completely assembled and wired control and distribution panels. Cable entries available: Direct cable entry: cable gland, conduit entry. indirect cable entry (via Ex e... [See More]
- Mounting Type: Wall Mount
- Width: 9.25 to 28.74
- Length: 23.82 to 43.31
- Depth: 10.55 to 18.31
from Ralston Metal Products Limited
Ralston ’s UDP Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, polyester enclosures offer greater advantages than the traditional sheet steel types. Especially recommended for installation in all... [See More]
- Mounting Type: Wall Mount
- Width: 19.7
- Length: 19.7
- Depth: 12.6
from Serpac Electronic Enclosures
Two piece potting box. Surface mount wall box with customizable fascia. Fits standard double gang boxes. Cosmetic cover attaches to mounting tray and locks into place for protection and security. Circuit board mounting bosses [See More]
- Mounting Type: Wall Mount
- Width: 5.06
- Length: 4.38
- Depth: 0.8900
from Pentair, Inc.
. 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL. 24 INCH W X 12.34 INCH D X 24 INCH H SIZE. TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR. UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL. NETWORK EQUIPMENT APPLICATION. WALL MOUNTING. (20)... [See More]
- Mounting Type: Wall Mount
- Features: Hinged Cover; Knockouts
- Material: Steel
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Mounting Type: Wall Mount
- Width: 11.81
- Length: 7.87
- Depth: 7.09
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 16.34
- Length: 16.93
- Depth: 8.86
from Hubbell Incorporated
CABINET TYPE. 16 GAUGE COLD ROLLED STEEL MATERIAL. 10.6 INCH W X 2.5 INCH D X 8.5 INCH H SIZE. BLACK POWDER COATED COLOR. CABLE MANAGEMENT APPLICATION. WALL MOUNTING. SINGLE DOOR. OPTICHANNEL[TM] BRAND. FTU MODEL [See More]
- Mounting Type: Wall Mount
- Material: Steel
from Phoenix Mecano Inc.
Rose+Bopla ’s Aluform enclosures are stylish, diecast aluminum. enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla ’s standard diecast... [See More]
- Mounting Type: Wall Mount
- Width: 3.15
- Length: 3.15
- Depth: 3.19
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- Mounting Type: Wall Mount
- Width: 3.25 to 48
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-10V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 11.81
- Length: 15.75
- Depth: 5.91
from BOXCO Inc.
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]
- Mounting Type: Wall Mount
- Width: 3.15
- Length: 4.33
- Depth: 2.76
from SOCOMEC
The solution for. • Residential applications. Function. The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • AC distribution (DC / AC RJB enclosures),. • protection... [See More]
- Mounting Type: Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from Hi-Tech Controls, Inc.
IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]
- Mounting Type: Wall Mount
- Width: 9.6
- Length: 17.3
- Depth: 6.3
from R. STAHL, Inc.
International certification. 6 enclosure sizes. Inspection windows are optional available. Direct or indirect cable entry possible. The enclosures are used for building motor control units, control stations and terminal boxes. They are suitable for installation of measuring instruments and customer... [See More]
- Mounting Type: Wall Mount
- Width: 4.92 to 13.19
- Length: 4.92 to 13.19
- Depth: 5.2 to 10.83
from Ralston Metal Products Limited
Application. Ralston ’s NMQR Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMQR is well suited for corrosive environments. Construction. All NMQR... [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 8.54
- Length: 10.5
- Depth: 9.44
from Serpac Electronic Enclosures
Two piece potting box. Surface mount wall box with customizable fascia. Fits standard triple gang boxes. Cosmetic cover attaches to mounting tray and locks into place for protection and security. Circuit board mounting bosses [See More]
- Mounting Type: Wall Mount
- Width: 6.87
- Length: 4.38
- Depth: 0.8900
from Pentair, Inc.
". CABINET WITH WALL TYPE. 16 GAUGE STEEL MATERIAL. 19 INCH W X 3.5 INCH D X 20 INCH H SIZE. RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR. UL 1863, CUL, CSA C22.2 APPROVAL. DATA COMMUNICATION APPLICATION. WALL MOUNTING. 2 RACK(S). DOFRY MODEL. " [See More]
- Mounting Type: Wall Mount
- Material: Steel
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Mounting Type: Wall Mount
- Width: 8.86
- Length: 10.83
- Depth: 4.72
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 16.34
- Length: 20.87
- Depth: 8.86
from Hubbell Incorporated
CABINET TYPE. 16 GAUGE COLD ROLLED STEEL MATERIAL. 13.6 INCH W X 2.5 INCH D X 11 INCH H SIZE. BLACK POWDER COATED COLOR. CABLE MANAGEMENT APPLICATION. WALL MOUNTING. SINGLE DOOR. OPTICHANNEL[TM] BRAND. FTU MODEL [See More]
- Mounting Type: Wall Mount
- Material: Steel
from Phoenix Mecano Inc.
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla ’s diecast aluminum enclosures have... [See More]
- Mounting Type: Wall Mount
- Width: 1.77
- Length: 1.97
- Depth: 1.18
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- Mounting Type: Wall Mount
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-10FW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 3.03
- Length: 3.23
- Depth: 2.24
from BOXCO Inc.
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from SOCOMEC
CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages. • Thanks to its galvanised sheet... [See More]
- Mounting Type: Wall Mount
- Material: Steel
- Shape: Rectangular
- Features: Hinged Cover; Viewing Door / Window
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from R. STAHL, Inc.
For the connection of two high-voltage cables. Two versions are available. voltage up to max. 6 kV. voltage up to max. 10 kV. Enclosure of steel sheet, painted in light grey. cable glands fitted to order. Degree of protection IP66. A high-voltage terminal box of the Series 8125 consists of three... [See More]
- Mounting Type: Wall Mount
- Width: 20.47
- Length: 49.76
- Depth: 10.24
from Ralston Metal Products Limited
Ralston's WPCP series enclosures are designed to provide protection indoors and outdoors against dust, dirt, oil, and water for items such as electronic and electrical controls and pneumatic components. The WPCP is well suited for corrosive environments. CONSTRUCTION. All WPCP enclosures and... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 7.87
- Depth: 5.12
from Pentair, Inc.
. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 23.62 INCH W X 18.2 INCH D X 23.62 INCH H SIZE. RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]
- Mounting Type: Wall Mount
- NEMA Rating: Type 1
- Material: Steel
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Mounting Type: Wall Mount
- Width: 10.83
- Length: 8.86
- Depth: 4.72
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 16.34
- Length: 24.8
- Depth: 10.04
from Hubbell Incorporated
14 GAUGE COLD ROLLED STEEL MATERIAL. 12 INCH D X 24 INCH H SIZE. GRAY POWDER COATED COLOR. JIC EL-1-7 APPROVAL. HARSH ENVIRONMENT APPLICATION. WALL MOUNTING. QUARTER TURN OIL TURN LATCH. RE-BOX[R] BRAND [See More]
- Mounting Type: Wall Mount
- Material: Steel
from Phoenix Mecano Inc.
Unpainted Version: Rose+Bopla ’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the... [See More]
- Mounting Type: Wall Mount
- Width: 1.77
- Length: 1.97
- Depth: 1.18
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-40FW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 3.19
- Length: 5
- Depth: 2.24
from SOCOMEC
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]
- Mounting Type: Wall Mount
- Material: Steel - Stainless
- Shape: Rectangular
- Features: Hinged Cover; Viewing Door / Window
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Ralston Metal Products Limited
Application. Ralston's NMSC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMSC is well suited for submersible and corrosive environments. Construction. [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 8.5
- Length: 10.5
- Depth: 3.45
from Pentair, Inc.
. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 23.62 INCH W X 18.2 INCH D X 23.6 INCH H SIZE. RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]
- Mounting Type: Wall Mount
- NEMA Rating: Type 1
- Material: Steel
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 11.81
- Depth: 5.12
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 16.34
- Length: 24.8
- Depth: 10.04
from Phoenix Mecano Inc.
Rose+Bopla ’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. [See More]
- Mounting Type: Wall Mount
- Width: 2.52
- Length: 2.28
- Depth: 1.34
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-40VW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 3.19
- Length: 6.97
- Depth: 2.24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Ralston Metal Products Limited
Water and Dust Tight Terminal Enclosure. Application. Ralston ’s STB series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, and pneumatic components. Construction. All STB enclosures... [See More]
- Mounting Type: Wall Mount
- Material: Steel
- Shape: Square
- NEMA Rating: Type 4; Type 12; Type 13
from Pentair, Inc.
. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 27.56 INCH W X 25.09 INCH D X 36.02 INCH H SIZE. RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]
- Mounting Type: Wall Mount
- NEMA Rating: Type 1
- Material: Steel
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Mounting Type: Wall Mount
- Width: 11.81
- Length: 7.87
- Depth: 5.12
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 24.21
- Length: 32.87
- Depth: 12.8
from Phoenix Mecano Inc.
The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]
- Mounting Type: Desktop (optional feature); DIN Rail Mounting (optional feature); Wall Mount
- Material: ABS
- Shape: Rectangular
- NEMA Rating: Type 4; Type 4X
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-10VW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 4.88
- Length: 4.92
- Depth: 3.19
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Ralston Metal Products Limited
Water and Dust Tight Terminal Enclosure. Application. Ralston ’s STB series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, and pneumatic components. Construction. All STB enclosures... [See More]
- Mounting Type: Wall Mount
- Material: Steel
- Shape: Square
- NEMA Rating: Type 4; Type 12; Type 13
from Pentair, Inc.
. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 23.62 INCH W X 25.09 INCH D X 23.62 INCH H SIZE. STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]
- Mounting Type: Wall Mount
- NEMA Rating: Type 1
- Material: Steel
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Mounting Type: Wall Mount
- Width: 1.38
- Length: 3.54
- Depth: 1.18
from Ensto USA
Ensto Cubo N polyester wall cabinets are available with plain sides. These wall cabinets have superb temperature, UV and chemical resistance, high impact strength and a sturdy construction, and they are halogen free. UL-listed wall cabinet packages include wall mounting brackets (NFL1). [See More]
- Mounting Type: Wall Mount
- Width: 10.43
- Length: 12.99
- Depth: 6.5
from Phoenix Mecano Inc.
Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4 ” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is... [See More]
- Mounting Type: Desktop; DIN Rail Mounting; Wall Mount
- Width: 2.68
- Length: 8.86
- Depth: 5.35
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-100-4 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3 rating. This NEMA 3 rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 4.92
- Length: 8.74
- Depth: 3.19
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Ralston Metal Products Limited
Water and Dust Tight Enclosure. Application. Ralston ’s MAS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. [See More]
- Mounting Type: Wall Mount
- Material: Steel
- Shape: Rectangular
- NEMA Rating: Type 4; Type 12; Type 13
from DSE HI-BOX
DSE Electronic box has been developed to protect electrical and electronic components in wet, dusty and hazardous environments. (IP66/IP67 rating) [See More]
- Mounting Type: Wall Mount
- Width: 5.12
- Length: 3.15
- Depth: 1.38
from Ensto USA
Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features. [See More]
- Mounting Type: Wall Mount
- Width: 9.02
- Length: 5.83
- Depth: 9.02
from Phoenix Mecano Inc.
The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides. Optionally, the ECO enclosures are available with an opaque or... [See More]
- Mounting Type: Wall Mount
- Width: 2.56
- Length: 2.56
- Depth: 2.24
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141004-100 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3 rating. This NEMA 3 rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.8
- Length: 14.5
- Depth: 4.3
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 4.92
- Length: 14.25
- Depth: 3.19
from Hi-Tech Controls, Inc.
This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Mounting Type: Wall Mount
- Width: 3.5
- Length: 3.5
- Depth: 2.1
from Ralston Metal Products Limited
Water and Dust Tight Enclosure. Application. Ralston ’s MAS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. [See More]
- Mounting Type: Wall Mount
- Material: Steel
- Shape: Rectangular
- NEMA Rating: Type 4; Type 12; Type 13
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Mounting Type: Wall Mount
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from Ensto USA
Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features. [See More]
- Mounting Type: Wall Mount
- Width: 8.78
- Length: 5.35
- Depth: 8.78
from Phoenix Mecano Inc.
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 2.13
- Length: 3.94
- Depth: 1.18
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141006-10F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.6
- Length: 14.6
- Depth: 6
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 6.38
- Length: 6.42
- Depth: 3.58
from Hi-Tech Controls, Inc.
This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Mounting Type: Wall Mount
- Width: 3.5
- Length: 3.5
- Depth: 2.1
from Ralston Metal Products Limited
Water and Dust Tight Stainless Enclosure. Application. Ralston ’s ASR series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine... [See More]
- Mounting Type: Wall Mount
- Material: Steel - Stainless
- Shape: Square
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Mounting Type: Wall Mount
- Width: 3.94
- Length: 5.12
- Depth: 2.76
from Ensto USA
Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features. [See More]
- Mounting Type: Wall Mount
- Width: 9.02
- Length: 5.83
- Depth: 9.02
from Phoenix Mecano Inc.
Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 4.92
- Length: 2.64
- Depth: 1.57
from Transtector Systems, Inc.
NEMA enclosure cabinet TEP141006-10V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 10.6
- Length: 14.6
- Depth: 6
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 6.38
- Length: 10.35
- Depth: 3.58
from Hi-Tech Controls, Inc.
This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Mounting Type: Wall Mount
- Width: 3.5
- Length: 3.5
- Depth: 2.1
from Ralston Metal Products Limited
Water & Dust Tight Single Door Powder Painted Enclosure. Application. Ralston ’s N43P single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These... [See More]
- Mounting Type: Wall Mount
- Material: Steel
- Shape: Rectangular
- NEMA Rating: Type 4; Type 12; Type 13
from DSE HI-BOX
rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]
- Mounting Type: Wall Mount
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from Ensto USA
Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features. [See More]
- Mounting Type: Wall Mount
- Width: 8.78
- Length: 5.35
- Depth: 8.78
from Phoenix Mecano Inc.
Our popular Element series of small plastic boxes features a unique “U ” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element... [See More]
- Mounting Type: Desktop; Wall Mount
- Width: 1.97
- Length: 2.56
- Depth: 1.18
from Transtector Systems, Inc.
NEMA enclosure cabinet TEBWPC141206 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 4X rating. This NEMA 4X rating enclosure cabinet provides protection for your electrical /... [See More]
- Mounting Type: Wall Mount
- Width: 12.6
- Length: 14.6
- Depth: 7.4
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 6.3
- Length: 14.17
- Depth: 3.54
from Hi-Tech Controls, Inc.
This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Mounting Type: Wall Mount
- Width: 5.5
- Length: 4.7
- Depth: 2.8
from Ralston Metal Products Limited
Ralston ’s MAP Series enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction. MAP enclosures are made from 1.5mm steel with all seams... [See More]
- Mounting Type: Wall Mount
- Width: 23.6
- Length: 11.8
- Depth: 11.8
from DSE HI-BOX
→ Convenient to use for box meter console on terminal panel or switch box since it has built-in double plates. → Producing in our own factory enable fast supply and reasonable price to optimize customers satisfaction. Passed IP-66~67, IK-08 [See More]
- Mounting Type: Wall Mount
- Width: 2.56
- Length: 3.74
- Depth: 2.17
from Ensto USA
Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features. [See More]
- Mounting Type: Wall Mount
- Width: 11.1
- Length: 7.8
- Depth: 11.1