Handheld Electronic and Instrument Enclosures
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 2.56
- Length: 5.12
- Depth: 0.9700
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. handCASE is a stylish and highly robust range of handheld enclosures in diecast aluminum. Thanks to their ergonomic design these enclosures sit very comfortably in the hand. The high strength of handCASE provides solid protection for internal electronics and components under... [See More]
- Mounting Type: Handheld
- Width: 7.08 to 8.66
- Length: 3.14 to 3.93
- Depth: 1.66 to 2.45
from Takachi Electronics Enclosure Co., Ltd.
Plastic case with shockproof silicone cover. Protects the device from various impact. Manufactured from flame-resistant ABS UL94V-0. Selectable from a range of battery compartment types. Positive (+) / negative (-) pole mark are incused on the inside of the battery compartments. Suitable for... [See More]
- Mounting Type: Handheld
- Width: 2.99 to 3.5
- Length: 4.8 to 6.85
- Depth: 1.1 to 1.89
from OKW Enclosures, Inc.
Compact handheld enclosures. The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction. thin profile for comfortable holding. plain surfaces allow easier machining for the interfaces. battery... [See More]
- Mounting Type: Handheld
- Width: 1.81 to 2.56
- Length: 3.35 to 4.72
- Depth: 0.6300 to 0.8700
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 2.56
- Length: 5.12
- Depth: 0.9700
from Rolec Enclosures Inc.
IP 54 / IP 65. mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on... [See More]
- Mounting Type: Handheld
- Material: Aluminum
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
from Takachi Electronics Enclosure Co., Ltd.
Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery... [See More]
- Mounting Type: Handheld
- Width: 2.91 to 3.98
- Length: 4.72 to 6.73
- Depth: 0.9449 to 1.57
from OKW Enclosures, Inc.
Contoured handheld enclosures – great to hold. The idea of giving greater expression to ergonomic requirements was the starting point in the development of our SMART-CASE plastic enclosures. ergonomic design for maximum user comfort. ideal for remote control devices connected via cable or... [See More]
- Mounting Type: Handheld
- Width: 1.4 to 2.93
- Length: 2.28 to 6.61
- Depth: 0.7500 to 1.39
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 3.35
- Length: 6.7
- Depth: 1.33
from Takachi Electronics Enclosure Co., Ltd.
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive... [See More]
- Mounting Type: Handheld
- Width: 2.72 to 3.78
- Length: 4.53 to 6.5
- Depth: 0.7677 to 1.38
from OKW Enclosures, Inc.
Body contoured electronic enclosures. The unique convex design of these plastic enclosures makes it possible for the user to wear the unit comfortably – whether on their arm, chest or waist. unique design for comfortable wearing, holding and operating. integrated carrying accessories include:... [See More]
- Mounting Type: Handheld
- Width: 2.21 to 7.87
- Length: 3.15 to 5.91
- Depth: 0.9500 to 2.72
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 3.35
- Length: 6.7
- Depth: 1.33
from Takachi Electronics Enclosure Co., Ltd.
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote... [See More]
- Mounting Type: Handheld
- Width: 1.69 to 1.99
- Length: 2.83 to 4.13
- Depth: 0.6102 to 1.11
from OKW Enclosures, Inc.
Small enclosure with flair – comfortable to wear on the body. OKW ’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an... [See More]
- Mounting Type: Handheld
- Width: 1.61 to 1.81
- Length: 1.97 to 2.44
- Depth: 0.6300 to 0.6700
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 4.33
- Length: 8.66
- Depth: 1.73
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Mounting Type: Desktop; Handheld
- Width: 5.51
- Length: 3.94 to 6.89
- Depth: 2.05 to 2.83
from OKW Enclosures, Inc.
Handheld enclosures modeled for the hand. Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high level of practical value thanks to a convincing touch sensation; the user ’s hands intuitively grasp the enclosure... [See More]
- Mounting Type: Handheld
- Width: 2.36 to 6.5
- Length: 4.49 to 7.87
- Depth: 1.18 to 1.42
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 4.33
- Length: 8.66
- Depth: 1.73
from Takachi Electronics Enclosure Co., Ltd.
Waterproof handheld enclosure. IP67 waterproof and does not allow water to enter even if dropped into water. Stylish and elegantly designed with chamfered edge construction. TPE side grips are effective for anti-slip and drop impact protection. Manufactured from flame-resistant ABS UL94V-0 material. [See More]
- Mounting Type: Handheld
- Width: 3.11 to 4.96
- Length: 4.96 to 7.52
- Depth: 0.7874 to 1.3
from OKW Enclosures, Inc.
Beautiful, highly polished and ergonomic handheld enclosures. OKW presents the STYLE-CASE which has a high gloss surface finish, thus creating another design highlight for modern handheld control units. These elegant eye-catching plastic enclosures fit snugly in the hand and are easy and reliable to... [See More]
- Mounting Type: Handheld
- Width: 1.89 to 2.52
- Length: 4.84 to 6.54
- Depth: 0.9400 to 1.22
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 5.5
- Length: 8.66
- Depth: 1.6
from Takachi Electronics Enclosure Co., Ltd.
Rugged design aluminum enclosure with carrying handle that can withstand a maximum load of up to 20.0 kg. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 294 different sizes to... [See More]
- Mounting Type: Handheld
- Width: 6.61 to 20
- Length: 2.2 to 5.69
- Depth: 10.16 to 20
from OKW Enclosures, Inc.
Handheld enclosures for control systems in production and for outdoors. These tough, attractive and highly functional plastic enclosures are specifically designed for heavy duty handheld electronics equipment. impact resistant material. robust with a high protection class up to IP 65 (sealing kit... [See More]
- Mounting Type: Handheld
- Width: 4.72
- Length: 8.66
- Depth: 2.56
from Hammond Manufacturing Company Inc.
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held ” instrument enclosure. Molded from a compound of stainless steel fibers and flame... [See More]
- Mounting Type: Handheld
- Width: 5.5
- Length: 8.66
- Depth: 1.6
from Takachi Electronics Enclosure Co., Ltd.
Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity. [See More]
- Mounting Type: Handheld
- Width: 1.38 to 2.48
- Length: 2.95 to 4.53
- Depth: 0.4724
from OKW Enclosures, Inc.
Handheld enclosures for large graphics displays. These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules. narrow holding area for user comfort. high protection class:... [See More]
- Mounting Type: Handheld
- Width: 2.28 to 3.54
- Length: 7.87 to 10.47
- Depth: 1.56 to 2.36
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 1.97
- Length: 2.95
- Depth: 0.6700
from Takachi Electronics Enclosure Co., Ltd.
Low cost and simple, snap-in cover structure case. Comfortable shape and hold. 4 different sizes and 5 different colors are available for selection. Suitable for use as a wireless device, remote control, key fob etc. Designed with an easily accessible hole for strap attachment. Protection class :... [See More]
- Mounting Type: Handheld
- Width: 1.38 to 2.28
- Length: 1.97 to 3.94
- Depth: 0.4331 to 0.7087
from OKW Enclosures, Inc.
Handheld enclosures for measuring instruments. Tried and tested, simple and economic handheld plastic enclosures. designed for mounting digital or analog LCD display modules. accessory acrylic windows protect the display modules and are easily fitted with the self-adhesive foils. battery... [See More]
- Mounting Type: Handheld
- Width: 1.44 to 3.94
- Length: 5.71 to 7.09
- Depth: 1.44 to 1.73
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 1.97
- Length: 2.95
- Depth: 0.6700
from Takachi Electronics Enclosure Co., Ltd.
Small plastic case with silicone cover. Strong against drop impact while providing a secure grip. Suitable for remote controller, wireless key fob, small tester/device and more. Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity. CR2032 : 225mAh. CR2450 :... [See More]
- Mounting Type: Handheld
- Width: 1.52 to 2.64
- Length: 3.09 to 4.69
- Depth: 0.6102 to 0.6299
from OKW Enclosures, Inc.
Compact handheld plastic enclosures. The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use. high protection class IP 65 with sealing for tough environment. or protection class IP... [See More]
- Mounting Type: Handheld
- Width: 2.91 to 4.33
- Length: 5.35 to 8.11
- Depth: 1.26 to 1.85
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 2.41
- Length: 3.94
- Depth: 0.6700
from OKW Enclosures, Inc.
SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm)... [See More]
- Mounting Type: Handheld
- Width: 2.91
- Length: 0.7500 to 0.8700
- Depth: 5.83
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 2.41
- Length: 3.94
- Depth: 0.6700
from OKW Enclosures, Inc.
Multifunction electronic enclosures. Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today ’s man-machine interfaces. aesthetic and ergonomic design. uniquely, the operator can decide to use the electronics as a mobile or as a... [See More]
- Mounting Type: Wall Mount (optional feature); Handheld
- Width: 5.32 to 7.68
- Length: 7.48 to 10.83
- Depth: 0.9650 to 1.44
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from OKW Enclosures, Inc.
Robust IP 65 handheld enclosures. These high performance plastic enclosures have been tailor made to meet the needs of mobile data collection devices used indoor or outdoor. ergonomic profile for comfortable holding and operating. robust with a high protection class up to IP65 (sealing kit... [See More]
- Mounting Type: Handheld
- Width: 3.27 to 4.76
- Length: 5.98 to 9.92
- Depth: 1.32 to 1.97
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from OKW Enclosures, Inc.
Ergonomic plastic enclosures for single-handed operation. Specific measuring, controlling and signaling tasks, as well as the recording of data using opto-electronic components, can be carried out with SENSO-CASE easily, quickly and reliably. particularly user-friendly thanks to its hand grip style,... [See More]
- Mounting Type: Handheld
- Width: 3.39
- Length: 7.09
- Depth: 1.77
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from OKW Enclosures, Inc.
Plastic enclosures with integrated handle. CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors. integrated handle with soft insert for perfect, non-slip grip. NEW: CARRYTEC M in a slim enclosure version for mounting... [See More]
- Mounting Type: Handheld
- Width: 8.07 to 11.93
- Length: 8.74 to 13.7
- Depth: 1.65 to 4.61
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from OKW Enclosures, Inc.
Tactile remote control enclosures – perfect design for ‘personal ’ electronics. MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE ” design, or the more organic “MINITEC DROP... [See More]
- Mounting Type: Handheld
- Width: 1.26 to 2.09
- Length: 2.01 to 3.31
- Depth: 0.5100 to 1.02
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from OKW Enclosures, Inc.
Wide format handheld enclosures. SOFT-CASE plastic enclosures convince design engineers, because they correspond with today ’s design and technology needs. handy design with soft contours for a pleasant touch sensation. unique “wide format ” offers a generous interface area as well... [See More]
- Mounting Type: Wall Mount (optional feature); Handheld
- Width: 2.56 to 3.62
- Length: 4.02 to 5.91
- Depth: 0.7500 to 1.1
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 0.9500
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 1.3
from Hammond Manufacturing Company Inc.
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for... [See More]
- Mounting Type: Handheld
- Width: 3.11
- Length: 4.62
- Depth: 1.3
from Phoenix Mecano Inc.
The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The standard ALUBOS profiles are available in 9 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm; 106mm x 32mm; 106mm x... [See More]
- Mounting Type: Desktop; Wall Mount; Handheld
- Width: 1.26
- Length: 39.37
- Depth: 2.24
from Serpac Electronic Enclosures
Ergonomic design. 0 to 6 button configurations available. Holds 20mm coin cell battery or 2 x AAA batteries. Assembles with three screws. Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13 [See More]
- Mounting Type: Handheld
- Width: 2.47
- Length: 3.32
- Depth: 1.08
from Signature Enclosures
Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV inhibitors. Featuring... [See More]
- Mounting Type: Handheld
- Width: 10
- Length: 10
- Depth: 15
from Phoenix Mecano Inc.
ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the... [See More]
- Mounting Type: Handheld
- Width: 1.77
- Length: 3.07
- Depth: 0.7087
from Serpac Electronic Enclosures
Ergonomic design. 2 to 4 button configurations available. Holds 20mm coin cell battery. Assembles with two screws [See More]
- Mounting Type: Handheld
- Width: 1.73
- Length: 2.48
- Depth: 0.6000
from Phoenix Mecano Inc.
The BG mobile hand-held enclosure series is designed to meet today ’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an... [See More]
- Mounting Type: Handheld
- Width: 4.17
- Length: 7.36
- Depth: 1.97
from Serpac Electronic Enclosures
Ergonomic design. 0 to 4 button configurations available. Holds 20mm coin cell battery. Assembles with two screws. Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13 [See More]
- Mounting Type: Handheld
- Width: 1.45
- Length: 3.01
- Depth: 1.07
from Phoenix Mecano Inc.
This highly adaptable ABS hand-held enclosure system is available in gray or black, depending on the design. Each enclosure type provides different equipment features and accessories, so making it easy to find the ideal enclosure for use with a wide range of mobile data collection and processing... [See More]
- Mounting Type: Handheld
- Width: 2.56
- Length: 3.94
- Depth: 0.9449
from Serpac Electronic Enclosures
Ergonomic design. 0 to 5 button configurations available. Holds 20mm coin cell battery. Assembles with two screws. Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13 [See More]
- Mounting Type: Handheld
- Width: 1.81
- Length: 3.27
- Depth: 1.02
from Phoenix Mecano Inc.
Designed for electronic data acquisition and operating systems used in medical technology, instrumentation and control, as well as in automation technology, the truly innovative LIMANDA handheld operating enclosure system is offered by Rose+Bopla. LIMANDA is a two-shell panel enclosure offering IP... [See More]
- Mounting Type: Handheld
- Width: 11.06
- Length: 12.24
- Depth: 2.83
from Serpac Electronic Enclosures
Four-piece handheld design. Replaceable end panels. 1 x AA battery compartment with contactors. Assembly with two screws [See More]
- Mounting Type: Handheld
- Width: 2.2
- Length: 2.8
- Depth: 0.7100
from Phoenix Mecano Inc.
Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It... [See More]
- Mounting Type: Handheld
- Width: 4.17
- Length: 7.87
- Depth: 3.66
from Serpac Electronic Enclosures
Four-piece handheld design. Replaceable end panels. 2 x AA / 1 x 9v battery compartment with contactors. Assembly with two screws [See More]
- Mounting Type: Handheld
- Width: 2.4
- Length: 4.15
- Depth: 0.8500
from Phoenix Mecano Inc.
Rose+Bopla ’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921... [See More]
- Mounting Type: Handheld
- Width: 3.35
- Length: 8.11
- Depth: 3.35
from Serpac Electronic Enclosures
Four-piece handheld design. Replaceable end panels. 2 x AA / 1 x 9v battery compartment with contactors. Assembly with two screws [See More]
- Mounting Type: Handheld
- Width: 2.4
- Length: 6.97
- Depth: 0.8500
from Phoenix Mecano Inc.
Fast-changing requirements for plant automation and control applications necessitate a total integration of portable electronic devices. Rose+Bopla has responded to this trend by developing new and innovative products for industrial use. The Pilot 250 is the forerunner of a new generation of mobile... [See More]
- Mounting Type: Desktop; Wall Mount (optional feature); Handheld
- Width: 5.51
- Length: 11.02
- Depth: 3.39
from Phoenix Mecano Inc.
Providing an interface between man and machine, the 2911, 2912 and 2913 machine control enclosures offer versatile design possibilities for handheld control units. These enclosures are designed for use in machine and plant engineering, to protect sophisticated electronic equipment in control... [See More]
- Mounting Type: Wall Mount (optional feature); Handheld
- Width: 7.52
- Length: 11.02
- Depth: 2.99
from Phoenix Mecano Inc.
In data acquisition and measuring applications, mobility and functionality are essential factors in making a system successful. The new TG enclosure series offers cost-effective, basic components for applications ranging from manual data input to electronic data acquisition using scanners or chip... [See More]
- Mounting Type: Handheld
- Width: 3.15
- Length: 4.92
- Depth: 1.44