Rear Access Cover / Door Electronic and Instrument Enclosures
from Rolec Enclosures Inc.
Up to IP 65. Thanks to the option of combining the three basic profile depths, profiPANEL enables a total of eight mounting depths to be provided for (PPD 150 is available, as required, as a basic profile or as a profile combination consisting of a 90 mm and a 60 mm basic profile). The connection of... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking; RoHS Compliant
- Width: 5.91 to 31.5
- Length: 5.91 to 31.5
- Depth: 11.81 to 14.17
from Rolec Enclosures Inc.
Up to IP 65. The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard ” for these customers. Four... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
- Width: 15.75
- Length: 15.75
- Depth: 3.54
from Rolec Enclosures Inc.
IP 65. multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY « facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
- Width: 31.49
- Length: 31.49
- Depth: 2.75 to 5.11
from Eaton | Power Quality
The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Ventilated; Viewing Door / Window
- Width: 24 to 30
- Length: 50 to 84.79
- Depth: 39 to 48
from Hubbell Incorporated
CABINET WITH SIDES TYPE. WELDED STEEL MATERIAL. 30 INCH W X 32 INCH D X 80 INCH H SIZE. BLACK COLOR. NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION. RACK MOUNTING. FRONT/REAR DOOR. 43 RACK(S). H2 MODEL [See More]
- Features: Rear Access Cover / Door
- Material: Steel
from OMEGA Engineering, Inc.
The OMB-DBK10 is an all-metal expansion-card enclosure that accommodates up to three expansion cards for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. This enclosure allows three expansion cards to easily slide into it without requiring removal of the signal... [See More]
- Features: Rear Access Cover / Door
- Width: 11
- Length: 8.5
- Depth: 1.38
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 2.6
- Length: 4.25
- Depth: 0.8800
from Corning Optical Communications
The OptiTect ® Local Convergence Cabinet, LS Series provides everything necessary to manage up to 864 fibers for an outside plant FTTx application. The OptiTect Local Convergence Cabinet, LS Series is an innovative solution that is the optimal balance between size, density and access. All... [See More]
- Features: Rear Access Cover / Door
- Width: 25 to 42.8
- Length: 25.5 to 40.5
- Depth: 19.9
from Phoenix Mecano Inc.
The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used for a wide range of electronic applications. These clear anodized aluminum profiles are available in three... [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 2.05
- Length: 39.37
- Depth: 4.17
from Ameripack Corporation
The 11RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Width: 24
- Length: 38.5
- Depth: 25.4
from Eaton | Power Quality
Paramount, the industry leading enclosure system, is compatible with virtually all major servers, switches and other networking equipment that provides unparalleled levels of storage, cooling, power integration, cable management and a broad range of rack accessories. Multi-vendor server... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking; Ventilated; Viewing Door / Window
- Width: 24 to 30
- Length: 77 to 96
- Depth: 37 to 48
from Hubbell Incorporated
CABINET WITH SIDES TYPE. WELDED STEEL MATERIAL. 24 INCH W X 42 INCH D X 80 INCH H SIZE. BLACK COLOR. DATA CENTER, DATA STORAGE, COMPUTER ROOM, ENTRANCE FACILITIES, SERVER FARMS, SECURED ENVIRONMENT APPLICATION. RACK MOUNTING. FRONT/REAR DOOR. 43 RACK(S). H2 MODEL [See More]
- Features: Rear Access Cover / Door
- Material: Steel
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 2.6
- Length: 4.25
- Depth: 1.12
from Phoenix Mecano Inc.
Fast-changing requirements for plant automation and control applications necessitate a total integration of portable electronic devices. Rose+Bopla has responded to this trend by developing new and innovative products for industrial use. The Pilot 250 is the forerunner of a new generation of mobile... [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 5.51
- Length: 11.02
- Depth: 3.39
from Ameripack Corporation
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end – even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for... [See More]
- Features: Rear Access Cover / Door
- Material: Polyethylene
- Shape: Rectangular
- Mounting Type: Free Standing
from Eaton | Power Quality
There are applications that primarily require durability, but flexibility in form, fit and function are also important. Vantage, offered in two widths and several heights, provides maximum vertical space for a broad range of equipment (servers, routers, hubs, etc.). Multi-vendor server... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking; Ventilated; Viewing Door / Window
- Width: 24 to 27.16
- Length: 27.5 to 96.25
- Depth: 28.51 to 39
from Hubbell Incorporated
CABINET WITH SIDE COVER TYPE. 16 GAUGE WELDED STEEL MATERIAL. 27 INCH W X 31.75 INCH D X 85 INCH H SIZE. TEXTURED OFFICE WHITE COLOR. COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION. 19 INCH RAIL MOUNTING. (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW... [See More]
- Features: Rear Access Cover / Door; Locking; Knockouts
- Mounting Type: DIN Rail Mounting
- Material: Steel
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 3.5
- Length: 5.31
- Depth: 1.5
from Ameripack Corporation
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end – even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for... [See More]
- Features: Rear Access Cover / Door
- Material: Polyethylene
- Shape: Rectangular
- Mounting Type: Free Standing
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 5.1
- Length: 5.31
- Depth: 1.71
from Ameripack Corporation
The 3RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Width: 24
- Length: 37.5
- Depth: 13.3
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with six screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 5
- Length: 7.12
- Depth: 1.31
from Ameripack Corporation
The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Width: 24
- Length: 37.5
- Depth: 13
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with six screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Width: 5
- Length: 7.12
- Depth: 1.62
from Ameripack Corporation
The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Width: 24
- Length: 38.5
- Depth: 14.9
from Ameripack Corporation
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end – even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for... [See More]
- Features: Rear Access Cover / Door
- Material: Polyethylene
- Shape: Rectangular
- Mounting Type: Free Standing
from Ameripack Corporation
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Width: 24
- Length: 38.5
- Depth: 18.4
from Ameripack Corporation
The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber feet and the recognizable patented deep Roto-X pattern for solid stackability. The unique molded-in unbendable... [See More]
- Features: Rear Access Cover / Door
- Width: 22
- Length: 23.75
- Depth: 10
from Ameripack Corporation
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate... [See More]
- Features: Rear Access Cover / Door
- Width: 27.5
- Length: 29
- Depth: 16
from Ameripack Corporation
New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack Rider eq), power conditioners (Furman, Samson), bass amps (SWR, Galien, Krueger), line mixers, wireless microphone systems... [See More]
- Features: Rear Access Cover / Door
- Width: 14.12
- Length: 22.12
- Depth: 6.56
from Ameripack Corporation
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids. Heavy... [See More]
- Features: Rear Access Cover / Door
- Width: 20.25
- Length: 21
- Depth: 5.5