Type 5 Electronic and Instrument Enclosures

159 Results
PCB Mounting Enclosures -- 2013613 [360002 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Design Kit ShielDIY Do it Yourself Custo [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Nickel Silver
Small Enclosures - Diecast Enclosures -- 1590AGASKET
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Silicone
Abox Series Enclosures -- 490-402
from Altech Corp.

Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Heavy DutySealed DiecastAluminum Enclosures -- Diecast 5500
from METCASE

Heavy duty sealed diecast boxes. Robust diecast enclosures for electronics equipment. Highly durable and shock resistant design. Standard IP 65 (NEMA 4) neoprene sealing gasket. Aluminum alloy ADC-12 (Al-Si-Cu based). RFI/EMI shielding properties. Tongue and groove construction. Lid fitted with M3... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.41 to 6.25
  • Length: 2.51 to 8.74
  • Depth: 1.18 to 4.01
IP65 Aluminum Case With Corner Guard -- EXW Series
from Takachi Electronics Enclosure Co., Ltd.

Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material 】. Top & bottom cover : Extruded aluminum. End panel : PC+ABS (UL94V-0). Sealing gasket : Silicone. Available in 39... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.72 to 5.94
  • Length: 2.28 to 7.76
  • Depth: 1.34 to 3.98
Command Enclosures -- aluFACE
from Rolec Enclosures Inc.

IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5; 6
  • Width: 4.72 to 12.59
  • Length: 4.72 to 25.19
  • Depth: 3.14 to 5.31
Compact Handheld Enclosures -- DATEC-POCKET-BOX
from OKW Enclosures, Inc.

Compact handheld enclosures. The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction. thin profile for comfortable holding. plain surfaces allow easier machining for the interfaces. battery... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.81 to 2.56
  • Length: 3.35 to 4.72
  • Depth: 0.6300 to 0.8700
PCB Mounting Enclosures -- 490350 [RND 455-00077 from Distrelec Group AG]
from RS Components, Ltd.

PCB Enclosure DIN rail 185x213x104.5mm A [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5; 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Material: Polycarbonate; ABS; ABS, Polycarbonate
  • Mounting Type: DIN Rail Mounting
Small Enclosures - Diecast Enclosures -- 1590PGASKET
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Silicone
Abox Series Enclosures -- 490-404
from Altech Corp.

Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.66
  • Length: 3.66
  • Depth: 2.17
IP65 Flanged Aluminum Case -- EXWF Series
from Takachi Electronics Enclosure Co., Ltd.

Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies by size 】. EXWF7- □- □ ~EXWF15- □- □ :IP65. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.6 to 9.45
  • Length: 2.28 to 13.58
  • Depth: 1.34 to 4.53
Command Enclosures -- multiVISION Display
from Rolec Enclosures Inc.

IP 65. multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure is made to order to the exact customer width and height requirements and machined with holes and... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 31.49
  • Length: 31.49
  • Depth: 14.17
Contoured Handheld Enclosures -- SMART-CASE
from OKW Enclosures, Inc.

Contoured handheld enclosures – great to hold. The idea of giving greater expression to ergonomic requirements was the starting point in the development of our SMART-CASE plastic enclosures. ergonomic design for maximum user comfort. ideal for remote control devices connected via cable or... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.4 to 2.93
  • Length: 2.28 to 6.61
  • Depth: 0.7500 to 1.39
Small Enclosures - Diecast Enclosures -- 1590WA
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.52
  • Length: 3.65
  • Depth: 1.22
Abox Series Enclosures -- 490-406
from Altech Corp.

Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 4.33
  • Length: 4.33
  • Depth: 2.64
Command Enclosures -- profiPANEL
from Rolec Enclosures Inc.

Up to IP 65. Thanks to the option of combining the three basic profile depths, profiPANEL enables a total of eight mounting depths to be provided for (PPD 150 is available, as required, as a basic profile or as a profile combination consisting of a 90 mm and a 60 mm basic profile). The connection of... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.91 to 31.5
  • Length: 5.91 to 31.5
  • Depth: 11.81 to 14.17
Ergonomic High Gloss Handheld Enclosures -- STYLE-CASE
from OKW Enclosures, Inc.

Beautiful, highly polished and ergonomic handheld enclosures. OKW presents the STYLE-CASE which has a high gloss surface finish, thus creating another design highlight for modern handheld control units. These elegant eye-catching plastic enclosures fit snugly in the hand and are easy and reliable to... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.89 to 2.52
  • Length: 4.84 to 6.54
  • Depth: 0.9400 to 1.22
Small Enclosures - Diecast Enclosures -- 1590WAF
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.52
  • Length: 3.65
  • Depth: 1.22
Abox Series Enclosures -- 490-410
from Altech Corp.

Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.51
  • Length: 5.51
  • Depth: 3.11
Handheld Enclosures -- mobilCASE
from Rolec Enclosures Inc.

IP 54 / IP 65. mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Material: Aluminum
  • Shape: Rectangular
  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
Flanged Enclosures For Sensors/IIoT Electronics -- EASYTEC
from OKW Enclosures, Inc.

The new EASYTEC range of wall-mounted enclosures has been optimally designed for the integration of smart sensors for the IIoT (Industrial Internet of Things) and the IoT. modern enclosure design with a high degree of stability two sizes 80/100, each in 2 heights flame-retardant material ASA+PC-FR... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.97 to 2.44
  • Length: 0.8700 to 1.02
  • Depth: 3.98 to 4.76
Small Enclosures - Diecast Enclosures -- 1590WAFBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.52
  • Length: 3.65
  • Depth: 1.22
Abox Series Enclosures -- 490-416
from Altech Corp.

Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.09
  • Length: 7.09
  • Depth: 3.58
HMI / Panel Enclosures -- profiPANEL Standard
from Rolec Enclosures Inc.

Up to IP 65. The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard ” for these customers. Four... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 15.75
  • Length: 15.75
  • Depth: 3.54
Handheld Controller Enclosures -- HAND-TERMINAL
from OKW Enclosures, Inc.

Handheld enclosures for control systems in production and for outdoors. These tough, attractive and highly functional plastic enclosures are specifically designed for heavy duty handheld electronics equipment. impact resistant material. robust with a high protection class up to IP 65 (sealing kit... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 4.72
  • Length: 8.66
  • Depth: 2.56
Small Enclosures - Diecast Enclosures -- 1590WAFL
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.52
  • Length: 3.65
  • Depth: 1.22
Abox Series Enclosures -- 490-435
from Altech Corp.

Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 9.84
  • Length: 9.84
  • Depth: 4.53
Polyester Enclosures -- polyKOM
from Rolec Enclosures Inc.

IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.95 to 15.94
  • Length: 3.14 to 15.74
  • Depth: 2.16 to 4.72
Handheld Enclosures For Large Graphics Displays -- DATEC-CONTROL
from OKW Enclosures, Inc.

Handheld enclosures for large graphics displays. These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules. narrow holding area for user comfort. high protection class:... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Width: 2.28 to 3.54
  • Length: 7.87 to 10.47
  • Depth: 1.56 to 2.36
Small Enclosures - Diecast Enclosures -- 1590WAFLBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 1.52
  • Length: 3.65
  • Depth: 1.22
Abox Series Enclosures -- 490-902
from Altech Corp.

Enclosure, Polycarbonate, Gray, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Sealed Enclosures -- multiPANEL
from Rolec Enclosures Inc.

IP 65. multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY « facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 31.49
  • Length: 31.49
  • Depth: 2.75 to 5.11
Handheld Plastic Enclosures -- DATEC-COMPACT
from OKW Enclosures, Inc.

Compact handheld plastic enclosures. The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use. high protection class IP 65 with sealing for tough environment. or protection class IP... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.91 to 4.33
  • Length: 5.35 to 8.11
  • Depth: 1.26 to 1.85
Small Enclosures - Diecast Enclosures -- 1590WB
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.38
  • Length: 4.43
  • Depth: 1.22
Abox Series Enclosures -- 490-904
from Altech Corp.

Enclosure, Polycarbonate, Gray, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.66
  • Length: 3.66
  • Depth: 2.17
Sealed Enclosures -- multiVISION Kommando
from Rolec Enclosures Inc.

IP 65. multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine control equipment. The enclosure assembly consists of aluminum profiles, in three... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 31.49
  • Length: 31.49
  • Depth: 11.81
Highly Attractive Slim Handheld Enclosures -- SLIM-CASE
from OKW Enclosures, Inc.

SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm)... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Width: 2.91
  • Length: 0.7500 to 0.8700
  • Depth: 5.83
Small Enclosures - Diecast Enclosures -- 1590WB2BK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.38
  • Length: 4.43
  • Depth: 1.48
Abox Series Enclosures -- 490-906
from Altech Corp.

Enclosure, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 4.33
  • Length: 4.33
  • Depth: 2.64
IP 65 Plastic Enclosures For Industrial Electronics -- SNAPTEC
from OKW Enclosures, Inc.

Fast assembly IP 65 plastic enclosures. These practical enclosures feature a rational snap-together assembly technique for faster installation of the electronics/electrical components. modern low cost wall mount enclosures. snap-on lids for easier assembly. high bottom parts guarantee maximum... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.36 to 3.94
  • Length: 2.36 to 3.94
  • Depth: 1.57 to 3.15
Small Enclosures - Diecast Enclosures -- 1590WB2F
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.38
  • Length: 4.43
  • Depth: 1.48
Abox Series Enclosures -- 490-910
from Altech Corp.

Enclosure, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.51
  • Length: 5.51
  • Depth: 3.11
Modern Enclosures For Corner Mounted Electronics -- SMART-CONTROL
from OKW Enclosures, Inc.

SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.91 to 3.98
  • Length: 1.81 to 2.32
  • Depth: 5.59 to 6.81
Small Enclosures - Diecast Enclosures -- 1590WB2FBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.38
  • Length: 4.43
  • Depth: 1.48
Abox Series Enclosures -- 490-916
from Altech Corp.

Enclosure, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.09
  • Length: 7.09
  • Depth: 3.58
Modern Table-top/Wall-mount Plastic Enclosures -- EVOTEC
from OKW Enclosures, Inc.

Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.44 to 6.1
  • Length: 3.94 to 9.84
  • Depth: 1.38 to 2.13
Small Enclosures - Diecast Enclosures -- 1590WB2FL
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.38
  • Length: 4.43
  • Depth: 1.48
Abox Series Enclosures -- 490-935
from Altech Corp.

Enclosure, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 9.84
  • Length: 9.84
  • Depth: 4.53
Plastic Enclosures For Mobile Data Collection -- DATEC-MOBIL-BOX
from OKW Enclosures, Inc.

Robust IP 65 handheld enclosures. These high performance plastic enclosures have been tailor made to meet the needs of mobile data collection devices used indoor or outdoor. ergonomic profile for comfortable holding and operating. robust with a high protection class up to IP65 (sealing kit... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.27 to 4.76
  • Length: 5.98 to 9.92
  • Depth: 1.32 to 1.97
Small Enclosures - Diecast Enclosures -- 1590WB2FLBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.38
  • Length: 4.43
  • Depth: 1.48
Abox Series Enclosures -- 802-107
from Altech Corp.

Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Square Sloping Front Desk/Wall Enclosures -- PROTEC
from OKW Enclosures, Inc.

PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.51 to 8.66
  • Length: 2.99 to 4.25
  • Depth: 5.51 to 8.66
Small Enclosures - Diecast Enclosures -- 1590WB3BK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.03
  • Length: 4.57
  • Depth: 1.48
Abox Series Enclosures -- 802-407
from Altech Corp.

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Universal Instrument Enclosures -- SHELL-TYPE
from OKW Enclosures, Inc.

Universal instrument enclosures. Our comprehensive SHELL-TYPE CASE range of plastic enclosures is available in different sizes, heights and types. Simply choose the case that meets your individual requirements!. fifty one models in three different types: type V – with open front for a panel... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.35 to 7.48
  • Length: 1.77 to 5.43
  • Depth: 0.8660 to 3.58
Small Enclosures - Diecast Enclosures -- 1590WB3F
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.03
  • Length: 4.57
  • Depth: 1.48
Abox Series Enclosures -- 802-607
from Altech Corp.

Enclosure, Polystyrene, White, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Universal IP 66 Industrial Electronic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Robust wall mount enclosures for control systems. These modern dual section wall mount enclosures have all the features you need; including terminal compartments for easy component mounting and wiring. tough design for building management and industrial electronics. protection class IP 65 with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 6.54 to 15.35
  • Length: 6.3 to 12.44
  • Depth: 3.15 to 6.57
Small Enclosures - Diecast Enclosures -- 1590WB3FBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.03
  • Length: 4.57
  • Depth: 1.48
Abox Series Enclosures -- 802-907
from Altech Corp.

Enclosure, Polystyrene, Gray, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Wall-Mount Enclosures For Networks/IIoT/Controls -- NET-BOX
from OKW Enclosures, Inc.

Wall mount enclosures for control units. NET-BOX plastic enclosures have a slim design and stylish curved top section, this makes these modern and elegant housings perfect for wall mounted control units, network nodes and much more. three sizes with plenty of room for electronics and interfaces. the... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.51 to 8.66
  • Length: 5.51 to 8.66
  • Depth: 1.83 to 1.99
Small Enclosures - Diecast Enclosures -- 1590WB3FL
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.03
  • Length: 4.57
  • Depth: 1.48
Abox Series Enclosures -- 803-107
from Altech Corp.

Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries, mounting tabs [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Small Enclosures - Diecast Enclosures -- 1590WB3FLBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.03
  • Length: 4.57
  • Depth: 1.48
Abox Series Enclosures -- 803-407
from Altech Corp.

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries, mounting tabs [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Small Enclosures - Diecast Enclosures -- 1590WBB
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.7
  • Length: 4.7
  • Depth: 1.34
Abox Series Enclosures -- 803-607
from Altech Corp.

Enclosure, Polystyrene, White, Metric cable entries, mounting tabs [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Small Enclosures - Diecast Enclosures -- 1590WBB2BK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.7
  • Length: 4.7
  • Depth: 1.49
Abox Series Enclosures -- 803-907
from Altech Corp.

Enclosure, Polystyrene, Gray, Metric cable entries, mounting tabss [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.05
Small Enclosures - Diecast Enclosures -- 1590WBB2F
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.7
  • Length: 4.7
  • Depth: 1.49
Abox Series Enclosures -- 804-107
from Altech Corp.

Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.66
  • Length: 3.66
  • Depth: 2.17
Small Enclosures - Diecast Enclosures -- 1590WBB2FL
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.7
  • Length: 4.7
  • Depth: 1.49
Abox Series Enclosures -- 804-407
from Altech Corp.

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.66
  • Length: 3.66
  • Depth: 2.17
Small Enclosures - Diecast Enclosures -- 1590WBB2FLBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.7
  • Length: 4.7
  • Depth: 1.49
Abox Series Enclosures -- 804-607
from Altech Corp.

Enclosure, Polystyrene, White, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.66
  • Length: 3.66
  • Depth: 2.17
Small Enclosures - Diecast Enclosures -- 1590WBBBK
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.7
  • Length: 4.7
  • Depth: 1.34
Abox Series Enclosures -- 804-907
from Altech Corp.

Enclosure, Polystyrene, Gray, Metric cable entries [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.66
  • Length: 3.66
  • Depth: 2.17
Small Enclosures - Diecast Enclosures -- 1590WBBF
from Hammond Manufacturing Company Inc.

Features. Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.7
  • Length: 4.7
  • Depth: 1.34
Abox Series Enclosures -- 806-407
from Altech Corp.

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 4.33
  • Length: 4.33
  • Depth: 2.64
Liquid Tight Enclosure -- KG 9001
from Hi-Tech Controls, Inc.

IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 4
  • Length: 8.1
  • Depth: 3.7
ABS Electrical Enclosure -- MODAB121PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 12.6
  • Length: 10.04
  • Depth: 32.48
Modular Enclosures
from Saginaw Control & Engineering

Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 23.62 to 78
  • Length: 70.87 to 84
  • Depth: 18 to 24
Enclosure, Opaque, Screw Cover -- Cardmaster PC 17/16-FC3
from Fibox Enclosures

Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 6.3
  • Length: 6.54
  • Depth: 4.65
Enclosure -- Spacial SF for Prisma Plus P system
from Schneider Electric, Automation & Control

The Spacial SFP offer is part of the Spacial SF range. The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal & vertical, Linergy & flat bars. It offers a unique solution in terms of robustness &... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Shape: Rectangular
  • Mounting Type: Wall Mount
14x10x04 ABS Plastic Weatherproof Outdoor IP55 NEMA 3 Enclosure, Hook & Loop Mounting, 120 VAC outlets Gray (4-Pack) -- TEP141004-100-4
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-100-4 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3 rating. This NEMA 3 rating enclosure cabinet provides protection for your electrical /... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
Datacommunication Cabinet -- PGLD14126CWS
from Pentair, Inc.

. 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL. 47.25 INCH W X 23.62 INCH D X 55.12 INCH H SIZE. RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. COMPUTER... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 12
  • Material: Steel
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
ABS Cabinets -- 21202590 00
from Phoenix Mecano Inc.

Rose+Bopla ’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.87
  • Length: 9.84
  • Depth: 5.91
Enclosure with Swing Arm System -- OICP-305220
from Ralston Metal Products Limited

Ralston ’s Swing Arm System offers flexibility in moving operator controls into a convenient ergonomic position for any operator. The system allows operator to quickly and easily move operator controls out of the way then back into position. Though the flexible arm system can be used with most... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 20.7
  • Length: 12.2
  • Depth: 7.9
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1100.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Enclosure -- KG 9002
from Hi-Tech Controls, Inc.

IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.2
  • Length: 8.1
  • Depth: 3.7
ABS Electrical Enclosure -- MODAB181PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 16.73
  • Length: 12.6
  • Depth: 23.03
Enclosure, Opaque, Screw Cover -- Cardmaster PC 21/18-FC3
from Fibox Enclosures

Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.28
  • Length: 8.39
  • Depth: 4.02
Steel Floor-Standing Compact Enclosures -- Spacial SM
from Schneider Electric, Automation & Control

Spacial SM - Steel floor-standing compact enclosures. Floor standing steel enclosure, made from a one single piece metal sheet, folded and welded on the corners for high robustness. The steel enclosures – Spacial SM offer the largest dimensional range in the market. Find yours !. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 23.62 to 47.24
  • Length: 47.24 to 62.99
  • Depth: 11.81 to 15.75
14x10x04 ABS Plastic Weatherproof Outdoor IP55 NEMA 3 Enclosure, Hook & Loop Mounting, 120 VAC outlets Gray -- TEP141004-100
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-100 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3 rating. This NEMA 3 rating enclosure cabinet provides protection for your electrical /... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
Datacommunication Cabinet -- PPC1666
from Pentair, Inc.

. ENCLOSURE WITH SOLID SIDES TYPE. 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL. 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE. RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. COMPUTER EQUIPMENT APPLICATION. NEMA 12, IP55 ENCLOSURE. LEFT HINGED DOOR... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 12
  • Material: Steel
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Alubos Universal Aluminium Profile Enclosure -- ABP 600 (Extrusion)
from Phoenix Mecano Inc.

The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The standard ALUBOS profiles are available in 9 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm; 106mm x 32mm; 106mm x... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0 (optional feature); 5
  • Width: 2.24
  • Length: 39.37
  • Depth: 1.26
Modular Non Metallic Enclosure -- UDP-5050
from Ralston Metal Products Limited

Ralston ’s UDP Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, polyester enclosures offer greater advantages than the traditional sheet steel types. Especially recommended for installation in all... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 19.7
  • Length: 19.7
  • Depth: 12.6
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1110.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Enclosure -- KG 9003
from Hi-Tech Controls, Inc.

IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.2
  • Length: 8.1
  • Depth: 3.7
ABS Electrical Enclosure -- MODAB242PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 17.52
  • Length: 25.59
  • Depth: 12.4
Enclosure, Smoked, Transparent, Hinged Cover -- Cardmaster PC 17/16-3
from Fibox Enclosures

Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 6.3
  • Length: 6.54
  • Depth: 5.28
Steel Floor-Standing Suitable Enclosures -- Spacial SF
from Schneider Electric, Automation & Control

Spacial SF - Steel floor-standing suitable enclosures. The floor standing steel enclosures Spacial SF allow over 600 different possible configurations. Choose yours! Easy to install in all existing spaces, the steel enclosures Spacial SF have been designed to save up to 25% of time in assembly !. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 23.62 to 31.5
  • Length: 78.74
  • Depth: 23.62 to 31.5
Datacommunication Cabinet -- PSY1666
from Pentair, Inc.

. ENCLOSURE WITH PANEL TYPE. STEEL MATERIAL. 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE. PAINTED STEEL COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. HMI SYSTEM APPLICATION. PANEL/RACK MOUNTING. NEMA 12, IP55 ENCLOSURE. LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE. PROLINE[TM] BRAND. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 12
  • Material: Steel
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Beluga Handheld Operating Enclosure -- 27020200 00
from Phoenix Mecano Inc.

The BG mobile hand-held enclosure series is designed to meet today ’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 4.17
  • Length: 7.36
  • Depth: 1.97
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1114.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Enclosure -- KV 9331
from Hi-Tech Controls, Inc.

IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 9.6
  • Length: 17.3
  • Depth: 6.3
ABS Electrical Enclosure -- MODAB362PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 17.52
  • Length: 12.8
  • Depth: 16.73
Enclosure, Smoked, Transparent, Hinged Cover -- Cardmaster PC 21/18-3
from Fibox Enclosures

Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.28
  • Length: 9.25
  • Depth: 4.69
Bopult Console Enclosure -- BP 900F
from Phoenix Mecano Inc.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.94
  • Length: 8.31
  • Depth: 4.65
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1115.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Modular Enclosure -- Mi 0100
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
ABS Electrical Enclosure -- MODAB363PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 23.43
  • Length: 12.99
  • Depth: 12.4
CombiSet Enclosure -- CC 500
from Phoenix Mecano Inc.

Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4 ” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.68
  • Length: 8.86
  • Depth: 5.35
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1116.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Modular Enclosure -- Mi 0101
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
ABS Electrical Enclosure -- MODAB41PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 18.7
  • Length: 30.71
  • Depth: 6.69
Euromas Polymas Enclosure -- PK 101
from Phoenix Mecano Inc.

Rose+Bopla ’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 2.52
  • Length: 2.28
  • Depth: 1.34
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1130.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Modular Enclosure -- Mi 0200
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
ABS Electrical Enclosure -- MODAB543PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 23.15
  • Length: 6.26
  • Depth: 16.54
IGS Stainless Steel Cabinets -- 37002209 00
from Phoenix Mecano Inc.

Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.87
  • Length: 3.82
  • Depth: 9.84
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1213.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Modular Enclosure -- Mi 0201
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
ABS Electrical Enclosure -- MODAB61PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 18.7
  • Length: 30.71
  • Depth: 8.27
KSS Stainless Steel Switchgear Cabinet -- 37012315 00
from Phoenix Mecano Inc.

The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.87
  • Length: 6.1
  • Depth: 11.81
AX compact control cabinet Basic enclosure AX, carbon steel -- AX 1214.000
from Rittal North America LLC

System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel Door: Carbon steel, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Liquid Tight Modular Enclosure -- Mi 0210
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
ABS Electrical Enclosure -- MODAB81PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 19.09
  • Length: 21.26
  • Depth: 9.25
Limanda Handheld Enclosure -- 27030300
from Phoenix Mecano Inc.

Designed for electronic data acquisition and operating systems used in medical technology, instrumentation and control, as well as in automation technology, the truly innovative LIMANDA handheld operating enclosure system is offered by Rose+Bopla. LIMANDA is a two-shell panel enclosure offering IP... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.06
  • Length: 12.24
  • Depth: 2.83
AX compact control cabinet Operating housing AX for desktop TFT up to 24" -- AX 6321.050
from Rittal North America LLC

The command panel for table-top TFT up to 24" based on AX, carbon steel, with integrated VESA 75/100 mount. More effective and appealing protection for standard table-top TFTs up to 24 ″ in the formats 16:9/16:10. High protection category IP 65. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 1
  • Material: Steel; Housing: Carbon steel
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Liquid Tight Modular Enclosure -- Mi 0211
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
Polycarbonate Electrical Enclosure -- MODPC121PN
from Ensto USA

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 12.6
  • Length: 10.04
  • Depth: 32.48
Pilot 10 / 20 / 30 Handheld Enclosure -- 29300100
from Phoenix Mecano Inc.

Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 4.17
  • Length: 7.87
  • Depth: 3.66
Comfort Panel -- CP 6372.542
from Rittal North America LLC

Aluminum housing, high thermal conductivity for optimum passive heat dissipation. Low weight coupled with high stability. Protection category IP 65 to IEC 60 529. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • NEMA Rating: Type 12
  • Material: Aluminum; ABS; Housing: Extruded aluminum section Corner pieces: Die-cast zinc Corner protectors: Plastic
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Liquid Tight Modular Enclosure -- Mi 0220
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 11.81
  • Depth: 7.17
Pilot 110 / 150 Handheld Enclosure -- 29211000
from Phoenix Mecano Inc.

Rose+Bopla ’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.35
  • Length: 8.11
  • Depth: 3.35
Liquid Tight Modular Enclosure -- Mi 0221
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 11.81
  • Depth: 7.17
Pilot 250 Handheld Enclosure -- 29250001
from Phoenix Mecano Inc.

Fast-changing requirements for plant automation and control applications necessitate a total integration of portable electronic devices. Rose+Bopla has responded to this trend by developing new and innovative products for industrial use. The Pilot 250 is the forerunner of a new generation of mobile... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.51
  • Length: 11.02
  • Depth: 3.39
Liquid Tight Modular Enclosure -- Mi 0300
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Pilot 50 Handheld Enclosure -- 29111000
from Phoenix Mecano Inc.

Providing an interface between man and machine, the 2911, 2912 and 2913 machine control enclosures offer versatile design possibilities for handheld control units. These enclosures are designed for use in machine and plant engineering, to protect sophisticated electronic equipment in control... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.52
  • Length: 11.02
  • Depth: 2.99
Liquid Tight Modular Enclosure -- Mi 0301
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Polycarbonate Modular Flange System Enclosure -- 17011000 00
from Phoenix Mecano Inc.

The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.28
  • Length: 6.69
  • Depth: 5.12
Liquid Tight Modular Enclosure -- Mi 0310
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
Polyester Flange Enclosure -- 14010000 00
from Phoenix Mecano Inc.

Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 6.69
  • Length: 10.63
  • Depth: 5.31
Liquid Tight Modular Enclosure -- Mi 0311
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
Profitronic 19 Enclosure System -- 07191100 00
from Phoenix Mecano Inc.

Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.83
  • Length: 9.49
  • Depth: 9.76
Liquid Tight Modular Enclosure -- Mi 0400
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
Profitronic 19U Aluminum Electronic Enclosure -- 07193211 00
from Phoenix Mecano Inc.

The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.83
  • Length: 5.87
  • Depth: 10.16
Liquid Tight Modular Enclosure -- Mi 0401
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
RegloCard-Plus / Combifront / InterCard Enclosure -- RCP 1300
from Phoenix Mecano Inc.

RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.16
  • Length: 7.32
  • Depth: 4.06
Liquid Tight Modular Enclosure -- Mi 0410
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
Stainless Steel IGS Cabinets with Hinges -- 34002209 00
from Phoenix Mecano Inc.

The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 7.87
  • Length: 3.82
  • Depth: 9.84
Liquid Tight Modular Enclosure -- Mi 0411
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
Tastomat Handheld Enclosure -- TAS 100
from Phoenix Mecano Inc.

The Tastomat was developed specifically for use as factory floor control units in tough operating conditions. This enclosure offers ample space for many standard applications. Tastomat is gasketed to provide an ingress protection rating of IP 65 and is made of glassbead-reinforced polyamide. These... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.58
  • Length: 9.88
  • Depth: 1.81
Liquid Tight Modular Enclosure -- Mi 9120
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
Liquid Tight Polycarbonate Enclosure -- KF 7020
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.5
  • Length: 3.5
  • Depth: 2.1
Liquid Tight Polycarbonate Enclosure -- KF 9020
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.5
  • Length: 3.5
  • Depth: 2.1
Liquid Tight Polystyrene Enclosure -- D 9020
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 3.5
  • Length: 3.5
  • Depth: 2.1
Liquid Tight Polystyrene Enclosure -- K 9060
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5
  • Width: 5.5
  • Length: 4.7
  • Depth: 2.8