Screw-on Cover Electronic and Instrument Enclosures

162 Results
Modern IP 66 Plastic Electronic Enclosures -- SMART-BOX
from OKW Enclosures, Inc.

Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.97 to 2.36
Aluminium Control Box -- AUX series
from Takachi Electronics Enclosure Co., Ltd.

Round edge designed aluminum enclosure with 4 extruded aluminum frames. Suitable for use as industrial control box, command panel, audio amplifier, power supply, and more. A wide selection of 270 different sizes and 4 colors to choose from. Feet is selectable between adhesive rubber or aluminum... [See More]

  • Features: Screw-on Cover
  • Width: 6.3 to 23.62
  • Length: 2.6 to 5.24
  • Depth: 6.3 to 19.69
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Aluminium Enclosure -- AU series
from Takachi Electronics Enclosure Co., Ltd.

Elegantly designed aluminum enclosure with front/rear panels. A large selection of 430 different sizes to choose from. Top/bottom covers and front/rear panels are made from easily customizable sheet aluminum material. Versatile aluminum enclosure suitable for use as measuring instrument, controller,... [See More]

  • Features: Screw-on Cover
  • Width: 6.3 to 19.69
  • Length: 2.6 to 5.22
  • Depth: 6.3 to 19.69
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
Aluminium Enclosure With Detachable Panels -- AUP series
from Takachi Electronics Enclosure Co., Ltd.

Elegantly designed aluminum enclosure with easily detachable front/rear panels. Captive screws allow for ease of maintenance as there is little risk of the screws dropping out and getting lost. The inner surface is unfinished, allowing the enclosure to be conductive. A large selection of 387... [See More]

  • Features: Screw-on Cover
  • Width: 6.3 to 19.69
  • Length: 2.6 to 5.22
  • Depth: 6.3 to 19.69
Wall-Mount Enclosures For Networks/IIoT/Controls -- NET-BOX
from OKW Enclosures, Inc.

Wall mount enclosures for control units. NET-BOX plastic enclosures have a slim design and stylish curved top section, this makes these modern and elegant housings perfect for wall mounted control units, network nodes and much more. three sizes with plenty of room for electronics and interfaces. the... [See More]

  • Features: Screw-on Cover; EMI/RFI (optional feature); RoHS Compliant
  • Width: 5.51 to 8.66
  • Length: 5.51 to 8.66
  • Depth: 1.83 to 1.99
Aluminum Control Box -- FC Series
from Takachi Electronics Enclosure Co., Ltd.

Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. [See More]

  • Features: Screw-on Cover; Carrying Handle
  • Width: 3.54 to 15.75
  • Length: 3.54 to 23.62
  • Depth: 1.49 to 2.97
Aluminum Project Box -- T Series
from Takachi Electronics Enclosure Co., Ltd.

Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible. Suitable to be used for various electronics use, such as controllers, switch boxes, touch... [See More]

  • Features: Screw-on Cover
  • Width: 3.15 to 9.84
  • Length: 1.38 to 2.36
  • Depth: 1.97 to 5.91
Arc Design Aluminum Enclosure -- ALR Series
from Takachi Electronics Enclosure Co., Ltd.

Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio amplifiers and power supply enclosures. ALR11-5-17 and 11-8-17 models are compatible with the... [See More]

  • Features: Screw-on Cover
  • Width: 5.51 to 14.25
  • Length: 1.77 to 3.94
  • Depth: 5.51 to 10.39
Control Box -- CH Series
from Takachi Electronics Enclosure Co., Ltd.

Simple and strong construction with diecast and extruded aluminum material. Side plate is made of diecast aluminum and powder coated. Both the slide and screwed panel can be utilized as the front panel. 19 different sizes in 2 color types available. Discontinued product notice. This product will be... [See More]

  • Features: Screw-on Cover
  • Width: 3.96 to 5.51
  • Length: 2.76 to 11.42
  • Depth: 1.44 to 2.17
Control Box With Carrying Handle -- FCH Series
from Takachi Electronics Enclosure Co., Ltd.

Stylish aluminum carrying case designed with beveled edges, composed of extruded aluminum frames, aluminum panels and ABS corner joints. Equipped with an aluminum carrying handle for mobile use. Comes with a 25kg maximum load carrying handle attachment. 23 different sizes in GS and BB, 2 color types... [See More]

  • Features: Screw-on Cover; Carrying Handle
  • Width: 7.87 to 15.75
  • Length: 5.91 to 15.75
  • Depth: 2.97 to 3.95
DIN RAIL MOUNT Raspberry Pi 5 HEATSINK CASE -- RPHD-5 Series
from Takachi Electronics Enclosure Co., Ltd.

Heatsink DIN Rail mount case exclusively for use with the Raspberry Pi 5. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. Comes with thermal conductive sheet inside the case. *Raspberry Pi board is not included. Max load : 300g. [See More]

  • Features: Screw-on Cover
  • Width: 2.48
  • Length: 1.18
  • Depth: 3.78
DIN-RAIL MOUNT ENCLOSURE -- DRB series
from Takachi Electronics Enclosure Co., Ltd.

Aluminum enclosure with mount bracket for 35mm DIN Rail. Available in 6 different sizes. Conductive finish on internal surface for conductivity and grounding. Easy maintenance with detachable cover. [See More]

  • Features: Screw-on Cover
  • Width: 4.72 to 5.91
  • Length: 1.97 to 3.94
  • Depth: 3.15 to 3.94
EMC Shielded Aluminium Box -- AUXE series
from Takachi Electronics Enclosure Co., Ltd.

Round corner designed aluminum enclosure with 4 extruded aluminum frames. Shielding gasket allows the enclosure to be EMC shielded. A large selection of 270 different sizes and 2 colors to choose from. Feet is selectable from adhesive rubber and aluminum types. Cover screw is selectable Plus head or... [See More]

  • Features: Screw-on Cover
  • Width: 6.3 to 23.62
  • Length: 2.6 to 5.24
  • Depth: 6.3 to 19.69
EMC Shielded Enclosure With Detachable Panels -- AUPE series
from Takachi Electronics Enclosure Co., Ltd.

Elegantly designed EMC shielded aluminum enclosure with detachable front/rear panels. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear panels. Captive screws allow for ease of maintenance as there is little risk of the screws dropping out and getting lost. A... [See More]

  • Features: Screw-on Cover
  • Width: 6.3 to 19.69
  • Length: 2.6 to 5.22
  • Depth: 6.3 to 19.69
EMC Shielded Rugged Enclosure -- AUGE series
from Takachi Electronics Enclosure Co., Ltd.

Shielding gasket allows the enclosure to be EMC shielded. Rugged designed EMC shielded aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear panels. Captive... [See More]

  • Features: Screw-on Cover
  • Width: 6.61 to 20
  • Length: 3.07 to 5.69
  • Depth: 6.61 to 20
Flanged Heat Sink Aluminium Emc Shielded Enclosure -- EXHFE Series
from Takachi Electronics Enclosure Co., Ltd.

Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting. Suitable to be used... [See More]

  • Features: Screw-on Cover
  • Width: 3.17 to 11.32
  • Length: 1.29 to 5.07
  • Depth: 2.36 to 15.12
Flanged Network Plastic Box -- PFF Series
from Takachi Electronics Enclosure Co., Ltd.

PF plastic case with wall mounting flange bottom design. Made of flame-resistant ABS UL94V-0 and available in Off-white color. Flat designed plastic case with detachable panels. Total of 30 different sizes available for selection. Suitable for wireless LAN, Wi-Fi access point, HUB, controller and... [See More]

  • Features: Screw-on Cover; Flame Retardant; RoHS Compliant
  • Width: 3.94 to 12.6
  • Length: 4.89 to 13.8
  • Depth: 0.8858 to 3.94
Flat Network Case -- PF Series
from Takachi Electronics Enclosure Co., Ltd.

Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray... [See More]

  • Features: Screw-on Cover; Flame Retardant; RoHS Compliant
  • Width: 2.64 to 8.86
  • Length: 3.94 to 12.6
  • Depth: 0.8858 to 3.94
Handheld Case With Shockproof Silicone Cover -- LCT Series
from Takachi Electronics Enclosure Co., Ltd.

Plastic case with shockproof silicone cover. Protects the device from various impact. Manufactured from flame-resistant ABS UL94V-0. Selectable from a range of battery compartment types. Positive (+) / negative (-) pole mark are incused on the inside of the battery compartments. Suitable for... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 2.99 to 3.5
  • Length: 4.8 to 6.85
  • Depth: 1.1 to 1.89
Handheld Case With Silicone Cover -- LCS Series
from Takachi Electronics Enclosure Co., Ltd.

Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 2.91 to 3.98
  • Length: 4.72 to 6.73
  • Depth: 0.9449 to 1.57
Handheld Plastic Case -- LC Series
from Takachi Electronics Enclosure Co., Ltd.

The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 2.72 to 3.78
  • Length: 4.53 to 6.5
  • Depth: 0.7677 to 1.38
Heatsink Aluminium EMC Shielded Enclosure -- EXHE Series
from Takachi Electronics Enclosure Co., Ltd.

Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished inner sides of the heat-sink top cover, bottom frame and panels, as well as the shielding gasket in contact with one another. Grooves for M3 sliding nut are built into the... [See More]

  • Features: Screw-on Cover
  • Width: 3.17 to 11.32
  • Length: 1.21 to 5.02
  • Depth: 2.36 to 15.12
Hinged Inspection Window -- IW
from Takachi Electronics Enclosure Co., Ltd.

IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
  • Width: 2.25 to 12.17
  • Length: 1.02 to 1.22
  • Depth: 3.75 to 4.93
IP67 / IP68 UV-protect Network Plastic Box -- WP Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 (IP67 for WP20-28- ○) high performance plastic box protected from immersion as long as 24 hours at 1m depth. IP68 / IP67 protection class allows the unit to be used outdoors while protecting the internal components from dust and water. 24 different sizes available in white gray... [See More]

  • Features: Screw-on Cover; Flame Retardant (optional feature); RoHS Compliant
  • Width: 2.05 to 7.87
  • Length: 2.56 to 11.02
  • Depth: 0.7087 to 2.56
IP67 Portable Case -- WC Series
from Takachi Electronics Enclosure Co., Ltd.

Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote... [See More]

  • Features: Screw-on Cover
  • Width: 1.69 to 1.99
  • Length: 2.83 to 4.13
  • Depth: 0.6102 to 1.11
Electrical Enclosure With Screw Cover -- UL ALN 080806
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 3.03
  • Length: 3.23
  • Depth: 2.24
Die Cast Box -- DS-AL-0606
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 2.36
  • Length: 2.56
  • Depth: 1.38
Hinged Cover Enclosure -- NM6P-100802
from Ralston Metal Products Limited

Application. Ralston ’s NM6P Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NM6P is well suited for submersible and corrosive environments. [See More]

  • Features: Hinged Cover; Screw-on Cover
  • Width: 8.54
  • Length: 10.5
  • Depth: 9.44
Enclosures
from Schneider Electric

Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]

  • Features: Screw-on Cover; Insulated
  • Material: Steel; Steel - Stainless; Polycarbonate; ABS
  • Shape: Rectangular; Square
  • Mounting Type: Free Standing; Wall Mount
Ruggedized Enclosure -- VL-ENCL-4A4
from VersaLogic Corporation

The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for... [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door (optional feature)
  • Width: 7.1
  • Length: 4
  • Depth: 5.7
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Liquid Tight Modular Enclosure -- Mi 0100
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
ABS Standard Enclosure -- 09050504 00
from Phoenix Mecano Inc.

Rose+Bopla ’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature)
  • Width: 1.97
  • Length: 2.05
  • Depth: 1.38
Plastic Box Screw Type -- BC-AGM-081303
from BOXCO Inc.

BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.15
  • Length: 5.12
  • Depth: 1.38
Multiple Entry Power Connection Box -- UMC
from Chromalox

The U-Series Connection Kits represent cutting edge design in heat tracing accessories. Each model in this series is designed to satisfy the unique demands of a particular operation. These high-quality models combine a variety of functions in a convenient, easy-to-use and economical package. [See More]

  • Features: Screw-on Cover
  • NEMA Rating: Type 4X
  • Shape: Rectangular
  • Mounting Type: DIN Rail Mounting
Below Grade HDPE Enclosures -- CBGE
from Charles Industries, LLC

Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless,... [See More]

  • Features: Screw-on Cover
  • Width: 9.5 to 38.8
  • Length: 9 to 15
  • Depth: 9.5 to 25.5
Himeline® HE Series Enclosure -- HE432
from Carlon

Excellent weathering capabilities [See More]

  • Features: Hinged Cover (optional feature); Screw-on Cover; EMI/RFI (optional feature); Carrying Handle (optional feature); Locking (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature)
  • Width: 2.96
  • Length: 4.33
  • Depth: 2.29
A-Series Desktop Electronic Enclosure -- A-20
from Serpac Electronic Enclosures

Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door
  • Width: 2.6
  • Length: 4.25
  • Depth: 0.8800
Electrical Enclosure With Screw Cover -- UL ALN 081306
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 3.19
  • Length: 5
  • Depth: 2.24
Die Cast Box -- DS-AL-0903
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 1.38
  • Length: 3.54
  • Depth: 1.18
Screw Cover Enclosure -- NMSC-100802
from Ralston Metal Products Limited

Application. Ralston's NMSC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The NMSC is well suited for submersible and corrosive environments. Construction. [See More]

  • Features: Screw-on Cover
  • Width: 8.5
  • Length: 10.5
  • Depth: 3.45
Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. Flange trough collar... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 48 to 235
  • Length: 36 to 90
  • Depth: 8 to 24
Liquid Tight Modular Enclosure -- Mi 0101
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
Alubos Enclosures Series -- ABP 600-1000
from Phoenix Mecano Inc.

The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The standard ALUBOS profiles are available in 9 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm; 106mm x 32mm; 106mm x... [See More]

  • Features: Screw-on Cover; EMI/RFI
  • Width: 1.26
  • Length: 39.37
  • Depth: 2.24
Plastic Box Screw Type -- BC-AGS-050604
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 1.97
  • Length: 2.56
  • Depth: 1.77
Power Connection Box -- UPC
from Chromalox

The U-Series Connection Kits represent cutting edge design in heat tracing accessories. Each model in this series is designed to satisfy the unique demands of a particular operation. These high-quality models combine a variety of functions in a convenient, easy-to-use and economical package. [See More]

  • Features: Screw-on Cover
  • NEMA Rating: Type 4X
  • Shape: Rectangular
  • Mounting Type: DIN Rail Mounting
Tier Rated Underground Enclosures -- TRUE
from Charles Industries, LLC

Charles Industries has achieved a major breakthrough in material science as applied to grade level enclosures. Utilizing a process first proven and perfected in the manufacture of wind turbine blades, marine vessels and aircraft, Charles has developed an Advanced Composite Material (ACM) formulation... [See More]

  • Features: Screw-on Cover
  • Width: 30 to 60
  • Length: 17 to 30
  • Depth: 18 to 36
A-Series Desktop Electronic Enclosure -- A-21
from Serpac Electronic Enclosures

Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door
  • Width: 2.6
  • Length: 4.25
  • Depth: 1.12
Electrical Enclosure With Screw Cover -- UL ALN 081806
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 3.19
  • Length: 6.97
  • Depth: 2.24
Die Cast Box -- DS-AL-1106
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 2.56
  • Length: 4.53
  • Depth: 1.18
Modular Enclosures
from Saginaw Control & Engineering

Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 23.62 to 78
  • Length: 70.87 to 84
  • Depth: 18 to 24
Liquid Tight Modular Enclosure -- Mi 0200
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
Aluform Enclosure -- 04080808 00
from Phoenix Mecano Inc.

Rose+Bopla ’s Aluform enclosures are stylish, diecast aluminum. enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla ’s standard diecast... [See More]

  • Features: Hinged Cover (optional feature); Screw-on Cover
  • Width: 3.15
  • Length: 3.15
  • Depth: 3.19
Plastic Box Screw Type -- BC-AGS-191913
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Rain Tight Junction Box for use with SSK -- PJB
from Chromalox

Use With: CPR-CR, CPR-CT, CZH, HWM-CT. Junction Box Connection Kits for CPR, CZH and HWM Applications. Third-party certifications: UL Listed, CSA [See More]

  • Features: Screw-on Cover
  • Material: Polycarbonate
  • Shape: Rectangular
A-Series Desktop Electronic Enclosure -- A-27
from Serpac Electronic Enclosures

Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door
  • Width: 3.5
  • Length: 5.31
  • Depth: 1.5
Electrical Enclosure With Screw Cover -- UL ALN 121208
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 4.88
  • Length: 4.92
  • Depth: 3.19
Die Cast Box -- DS-AL-1106-1
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 2.56
  • Length: 4.53
  • Depth: 2.17
Stainless Steel Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 24 to 235
  • Length: 60 to 90
  • Depth: 12 to 36
Liquid Tight Modular Enclosure -- Mi 0201
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
Aluminium Standard enclosure - Painted -- 01050503 00
from Phoenix Mecano Inc.

Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla ’s diecast aluminum enclosures have... [See More]

  • Features: Hinged Cover (optional feature); Screw-on Cover
  • Width: 1.77
  • Length: 1.97
  • Depth: 1.18
A-Series Desktop Electronic Enclosure -- A-31
from Serpac Electronic Enclosures

Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door
  • Width: 5.1
  • Length: 5.31
  • Depth: 1.71
Electrical Enclosure With Screw Cover -- UL ALN 122208
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 4.92
  • Length: 8.74
  • Depth: 3.19
Die Cast Box -- DS-AL-1109
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 3.54
  • Length: 4.53
  • Depth: 2.17
Stainless Steel Operator System Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 8 to 30
  • Length: 8 to 65.59
  • Depth: 7.09 to 32.25
Liquid Tight Modular Enclosure -- Mi 0210
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
Aluminium Standard Enclosure - Unpainted -- 01050503 85
from Phoenix Mecano Inc.

Unpainted Version: Rose+Bopla ’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the... [See More]

  • Features: Screw-on Cover; EMI/RFI (optional feature)
  • Width: 1.77
  • Length: 1.97
  • Depth: 1.18
A-Series Desktop Electronic Enclosure -- A-41
from Serpac Electronic Enclosures

Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with six screw [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door
  • Width: 5
  • Length: 7.12
  • Depth: 1.31
Electrical Enclosure With Screw Cover -- UL ALN 123608
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 4.92
  • Length: 14.25
  • Depth: 3.19
Die Cast Box -- DS-AL-1511
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 4.33
  • Length: 5.91
  • Depth: 2.95
Stainless Steel Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 3.25 to 48
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Liquid Tight Modular Enclosure -- Mi 0211
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
Aluminum Ex Enclosure -- 25060603 00
from Phoenix Mecano Inc.

Rose+Bopla ’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. [See More]

  • Features: Screw-on Cover; Explosion Resistant
  • Width: 2.52
  • Length: 2.28
  • Depth: 1.34
A-Series Desktop Electronic Enclosure -- A-42
from Serpac Electronic Enclosures

Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with six screw [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door
  • Width: 5
  • Length: 7.12
  • Depth: 1.62
Electrical Enclosure With Screw Cover -- UL ALN 161609
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 6.38
  • Length: 6.42
  • Depth: 3.58
Die Cast Box -- DS-AL-1616
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 6.3
  • Length: 6.3
  • Depth: 3.94
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Liquid Tight Modular Enclosure -- Mi 0300
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
ARTEB Handheld Enclosure -- ART 115 F
from Phoenix Mecano Inc.

ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 1.77
  • Length: 3.07
  • Depth: 0.7087
C-Series Pocket Electronic Enclosure -- C-10
from Serpac Electronic Enclosures

Two-piece miniature design. Accepts 0.031" thick circuit board trapped between top and bottom. Single screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 3.25
  • Length: 2.3
  • Depth: 0.8000
Electrical Enclosure With Screw Cover -- UL ALN 162609
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 6.38
  • Length: 10.35
  • Depth: 3.58
Die Cast Box -- DS-AL-1712
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 4.72
  • Length: 6.69
  • Depth: 2.17
Liquid Tight Modular Enclosure -- Mi 0301
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Beluga Handheld Operating Enclosure -- 27020200 00
from Phoenix Mecano Inc.

The BG mobile hand-held enclosure series is designed to meet today ’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 4.17
  • Length: 7.36
  • Depth: 1.97
C-Series Pocket Electronic Enclosure -- C-12
from Serpac Electronic Enclosures

Two-piece miniature design. Accepts 0.031" thick circuit board trapped between top and bottom. Single screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 3.75
  • Length: 2.4
  • Depth: 1
Electrical Enclosure With Screw Cover -- UL ALN 163609
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 6.3
  • Length: 14.17
  • Depth: 3.54
Die Cast Box -- DS-AL-2215
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 5.91
  • Length: 8.86
  • Depth: 2.17
Liquid Tight Modular Enclosure -- Mi 0310
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
Bopult Console Enclosure -- BP 810
from Phoenix Mecano Inc.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 6.93
  • Length: 4.17
  • Depth: 2.13
C-Series Pocket Electronic Enclosure -- C-28
from Serpac Electronic Enclosures

Two-piece miniature design. Accepts 0.031" thick circuit board trapped between top and bottom. Single screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 1.85
  • Length: 5
  • Depth: 1
Electrical Enclosure With Screw Cover -- UL ALN 232011
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 7.87
  • Length: 9.06
  • Depth: 4.33
Die Cast Box -- DS-AL-2215-1
from DSE HI-BOX

rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 5.91
  • Length: 8.86
  • Depth: 3.15
Liquid Tight Modular Enclosure -- Mi 0311
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
BOS Hand-held Enclosure -- BOS 400
from Phoenix Mecano Inc.

This highly adaptable ABS hand-held enclosure system is available in gray or black, depending on the design. Each enclosure type provides different equipment features and accessories, so making it easy to find the ideal enclosure for use with a wide range of mobile data collection and processing... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 2.56
  • Length: 3.94
  • Depth: 0.9449
C-Series Pocket Electronic Enclosure -- C-4
from Serpac Electronic Enclosures

Two-piece miniature design. Accepts 0.031" thick circuit board trapped between top and bottom. Single screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 1.38
  • Length: 2.12
  • Depth: 0.5800
Electrical Enclosure With Screw Cover -- UL ALN 232811
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 9.06
  • Length: 11.02
  • Depth: 4.33
Electronic Box -- EL-OOO-0813
from DSE HI-BOX

DSE Electronic box has been developed to protect electrical and electronic components in wet, dusty and hazardous environments. (IP66/IP67 rating) [See More]

  • Features: Screw-on Cover
  • Width: 5.12
  • Length: 3.15
  • Depth: 1.38
Liquid Tight Modular Enclosure -- Mi 0400
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
BOTEGO Enclosures -- BO 32006
from Phoenix Mecano Inc.

BOTEGO, Rose+Bopla ’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In... [See More]

  • Features: Screw-on Cover; Explosion Resistant; Flame Retardant
  • Width: 6.85
  • Length: 1.96
  • Depth: 7.75
C-Series Pocket Electronic Enclosure -- C-6
from Serpac Electronic Enclosures

Two-piece miniature design. Accepts 0.031" thick circuit board trapped between top and bottom. Single screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 1.61
  • Length: 2.26
  • Depth: 0.7530
Electrical Enclosure With Screw Cover -- UL ALN 233311
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 9.06
  • Length: 12.99
  • Depth: 4.33
Electronic Box -- EL-OOO-0813-B
from DSE HI-BOX

DSE Electronic box has been developed to protect electrical and electronic components in wet, dusty and hazardous environments. (IP66/IP67 rating) [See More]

  • Features: Screw-on Cover
  • Width: 3.15
  • Length: 5.12
  • Depth: 2.36
Liquid Tight Modular Enclosure -- Mi 0401
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
CombiCard 5000-7000 Modular Enclosure System
from Phoenix Mecano Inc.

The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]

  • Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Carrying Handle (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature)
  • Material: ABS
  • Shape: Rectangular
  • NEMA Rating: Type 4; Type 4X
C-Series Pocket Electronic Enclosure -- C-8
from Serpac Electronic Enclosures

Two-piece miniature design. Accepts 0.031" thick circuit board trapped between top and bottom. Single screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 1.85
  • Length: 2.4
  • Depth: 0.9250
Electrical Enclosure With Screw Cover -- UL ALN 234018
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 9.06
  • Length: 15.79
  • Depth: 7.09
Electronic Box -- EL-OOO-1313
from DSE HI-BOX

DSE Electronic box has been developed to protect electrical and electronic components in wet, dusty and hazardous environments. (IP66/IP67 rating) [See More]

  • Features: Screw-on Cover
  • Width: 5.12
  • Length: 5.12
  • Depth: 1.38
Liquid Tight Modular Enclosure -- Mi 0410
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
CombiSet Enclosure -- CC 500
from Phoenix Mecano Inc.

Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4 ” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 2.68
  • Length: 8.86
  • Depth: 5.35
CA-Series Watertight Handheld Key Fob Electronic Enclosure -- CA-10
from Serpac Electronic Enclosures

Ergonomic design. 0 to 6 button configurations available. Holds 20mm coin cell battery or 2 x AAA batteries. Assembles with three screws. Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13 [See More]

  • Features: Screw-on Cover
  • Width: 2.47
  • Length: 3.32
  • Depth: 1.08
Electrical Enclosure With Screw Cover -- UL ALN 314018
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 12.2
  • Length: 15.87
  • Depth: 7.09
K Terminal Box -- DS-KG-1919
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Liquid Tight Modular Enclosure -- Mi 0411
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
ECO Compact Enclosure -- 60070711 00
from Phoenix Mecano Inc.

The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides. Optionally, the ECO enclosures are available with an opaque or... [See More]

  • Features: Screw-on Cover; Flame Retardant; Viewing Door / Window (optional feature)
  • Width: 2.56
  • Length: 2.56
  • Depth: 2.24
CA-Series Watertight Handheld Key Fob Electronic Enclosure -- CA-4
from Serpac Electronic Enclosures

Ergonomic design. 2 to 4 button configurations available. Holds 20mm coin cell battery. Assembles with two screws [See More]

  • Features: Screw-on Cover
  • Width: 1.73
  • Length: 2.48
  • Depth: 0.6000
Electrical Enclosure With Screw Cover -- UL ALN 316011
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • Features: Screw-on Cover
  • Width: 12.2
  • Length: 23.62
  • Depth: 4.33
K Terminal Box -- DS-KG-2819
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 11.02
  • Length: 7.48
  • Depth: 5.12
Liquid Tight Modular Enclosure -- Mi 0800
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 23.62
  • Length: 23.62
  • Depth: 6.69
Elegant-Pult Enclosure -- EG 1240 PD
from Phoenix Mecano Inc.

Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 4.92
  • Length: 2.64
  • Depth: 1.57
CA-Series Watertight Handheld Key Fob Electronic Enclosure -- CA-6
from Serpac Electronic Enclosures

Ergonomic design. 0 to 4 button configurations available. Holds 20mm coin cell battery. Assembles with two screws. Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13 [See More]

  • Features: Screw-on Cover
  • Width: 1.45
  • Length: 3.01
  • Depth: 1.07
Enclosure With Knock-Out Base, Hinged, Opaque Cover, Stainless Steel Latches -- ARCA-JIC ARK1086CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts; RoHS Compliant
  • Width: 7.99
  • Length: 10
  • Depth: 5.98
K Terminal Box -- DS-KG-2819-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 11.02
  • Length: 7.48
  • Depth: 7.09
Liquid Tight Modular Enclosure -- Mi 0801
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 23.62
  • Length: 23.62
  • Depth: 6.69
Element / Universal Enclosure -- E 406
from Phoenix Mecano Inc.

Our popular Element series of small plastic boxes features a unique “U ” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 1.97
  • Length: 2.56
  • Depth: 1.18
CA-Series Watertight Handheld Key Fob Electronic Enclosure -- CA-8
from Serpac Electronic Enclosures

Ergonomic design. 0 to 5 button configurations available. Holds 20mm coin cell battery. Assembles with two screws. Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13 [See More]

  • Features: Screw-on Cover
  • Width: 1.81
  • Length: 3.27
  • Depth: 1.02
Enclosure With Knock-Out Base, Screw Cover, Opaque Cover -- ARCA-JIC ARK865SC
from Fibox Enclosures

Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Screw-on Cover; Knockouts; RoHS Compliant
  • Width: 5.98
  • Length: 7.99
  • Depth: 5
K Terminal Box -- DS-KG-2828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 11.02
  • Length: 11.02
  • Depth: 5.12
Liquid Tight Polycarbonate Enclosure -- KF 7020
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 3.5
  • Length: 3.5
  • Depth: 2.1
Euromas Polymas Enclosure -- PK 101
from Phoenix Mecano Inc.

Rose+Bopla ’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 2.52
  • Length: 2.28
  • Depth: 1.34
CH-Series Rounded Pocket Electronic Enclosure -- CH-4
from Serpac Electronic Enclosures

Two-piece design with rounded edges for smooth feel. Accepts 0.031" thick circuit board trapped between top and bottom. Single-screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 1.51
  • Length: 2.27
  • Depth: 0.5850
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR1083FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 3
K Terminal Box -- DS-KG-3828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 14.96
  • Length: 11.02
  • Depth: 5.12
Liquid Tight Polycarbonate Enclosure -- KF 7040
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 3.9
  • Length: 3.9
  • Depth: 2.3
Ex Fiberglass Enclosures (Polyester) -- 26080806 00
from Phoenix Mecano Inc.

Rose+Bopla ’s Polyglas ® (Fiberglass Watertight Safety 06/16/26) enclosures are a modified version of our standard compression molded fiberglass watertight enclosures. Carbon has been added to the material to reduce the surface conductivity to almost zero (L 109 OHMS). The structure is... [See More]

  • Features: Screw-on Cover; Explosion Resistant; Flame Retardant
  • Width: 2.95
  • Length: 3.15
  • Depth: 2.2
CH-Series Rounded Pocket Electronic Enclosure -- CH-6
from Serpac Electronic Enclosures

Two-piece design with rounded edges for smooth feel. Accepts 0.031" thick circuit board trapped between top and bottom. Single-screw assembly [See More]

  • Features: Screw-on Cover
  • Width: 1.74
  • Length: 2.39
  • Depth: 0.7550
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR1085FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 5
K Terminal Box -- DS-KG-3828-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 14.96
  • Length: 11.02
  • Depth: 7.09
Liquid Tight Polycarbonate Enclosure -- KF 7060
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 5.5
  • Length: 4.7
  • Depth: 2.8
Futura Desktop Enclosure -- T 888 F
from Phoenix Mecano Inc.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 7.68
  • Length: 10.83
  • Depth: 1.89
G-Series IoT Receiver/Emitter Electronic Enclosure -- G-10
from Serpac Electronic Enclosures

Two piece potting box. Surface mount wall box with customizable fascia. Fits standard single gang boxes. Cosmetic cover attaches to mounting tray and locks into place for protection and security. Circuit board mounting bosses [See More]

  • Features: Screw-on Cover
  • Width: 3.25
  • Length: 4.38
  • Depth: 0.8850
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR12105FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 10
  • Length: 12
  • Depth: 5
Switch Box -- DS-AG-0506
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 1.97
  • Length: 2.56
  • Depth: 2.17
Liquid Tight Polycarbonate Enclosure -- KF 7100
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 6.6
  • Length: 4.9
  • Depth: 3.2
Limanda Handheld Enclosure -- 27030300
from Phoenix Mecano Inc.

Designed for electronic data acquisition and operating systems used in medical technology, instrumentation and control, as well as in automation technology, the truly innovative LIMANDA handheld operating enclosure system is offered by Rose+Bopla. LIMANDA is a two-shell panel enclosure offering IP... [See More]

  • Features: Screw-on Cover
  • Width: 11.06
  • Length: 12.24
  • Depth: 2.83
H-Series Handheld Remote Electronic Enclosure -- H-45
from Serpac Electronic Enclosures

Three piece design with ergonomic handheld shape. Replaceable end panels. Available with 2 x AAA battery compartment with contactors. Circuit board mounting bosses (adjustable height, see in-mold customization) [See More]

  • Features: Screw-on Cover
  • Width: 2.2
  • Length: 3.9
  • Depth: 0.9400
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR14126FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 5.98
Switch Box -- DS-AG-0712
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 2.95
  • Length: 4.92
  • Depth: 2.95
Liquid Tight Polycarbonate Enclosure -- KF 9020
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 3.5
  • Length: 3.5
  • Depth: 2.1
Okta-Box Ex Enclosure -- 26880100 00
from Phoenix Mecano Inc.

Rose+Bopla ’s fiberglass Ex “Okta-Box ” enclosures offer new dimensions in equipment safety. New design provides simple external mounting without separate brackets and has more potential rail fixing positions inside. Recessed areas are provided on the lid for label installation,... [See More]

  • Features: Screw-on Cover; Explosion Resistant; Flame Retardant
  • Width: 3.19
  • Length: 3.19
  • Depth: 2.95
M-Series Handheld Remote Electronic Enclosure -- M-4
from Serpac Electronic Enclosures

Four-piece handheld design. Replaceable end panels. 1 x AA battery compartment with contactors. Assembly with two screws [See More]

  • Features: Screw-on Cover
  • Width: 2.2
  • Length: 2.8
  • Depth: 0.7100
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR864FSC
from Fibox Enclosures

Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 6
  • Length: 8
  • Depth: 4
Terminal Box -- DS-AG-1919
from DSE HI-BOX

rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Liquid Tight Polystyrene Enclosure -- D 9020
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 3.5
  • Length: 3.5
  • Depth: 2.1
Pilot 110 / 150 Handheld Enclosure -- 29211000
from Phoenix Mecano Inc.

Rose+Bopla ’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921... [See More]

  • Features: Screw-on Cover
  • Width: 3.35
  • Length: 8.11
  • Depth: 3.35
S-Series Two Piece Electronic Enclosure -- 110-I
from Serpac Electronic Enclosures

Two-piece standard design. -I refers to the "I" version of a model, with a 0.015" smooth. depression on top for printing or flush membrane/label surface. Circuit board mounting bosses. Assembly with four screw [See More]

  • Features: Screw-on Cover
  • Width: 2.27
  • Length: 3.61
  • Depth: 1.01
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR1084CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Unite Box -- PL-AG-0609
from DSE HI-BOX

→ Convenient to use for box meter console on terminal panel or switch box since it has built-in double plates. → Producing in our own factory enable fast supply and reasonable price to optimize customers satisfaction. Passed IP-66~67, IK-08 [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 2.56
  • Length: 3.74
  • Depth: 2.17
Liquid Tight Polystyrene Enclosure -- K 9060
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 5.5
  • Length: 4.7
  • Depth: 2.8
Pilot 250 Handheld Enclosure -- 29250001
from Phoenix Mecano Inc.

Fast-changing requirements for plant automation and control applications necessitate a total integration of portable electronic devices. Rose+Bopla has responded to this trend by developing new and innovative products for industrial use. The Pilot 250 is the forerunner of a new generation of mobile... [See More]

  • Features: Screw-on Cover; Rear Access Cover / Door
  • Width: 5.51
  • Length: 11.02
  • Depth: 3.39
SL-Series Sloped Electronic Enclosure -- 05-S
from Serpac Electronic Enclosures

Two-piece design with slanted top. Recessed top for label. Circuit board mounting bosses. Wall mount option. Assembly with four screw [See More]

  • Features: Screw-on Cover
  • Width: 3.27
  • Length: 5.65
  • Depth: 0.9000