EMI/RFI Coating Electronic and Instrument Enclosures

84 Results
Aluminum Enclosures -- conFORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]

  • Features: EMI/RFI; RoHS Compliant
  • Width: 3.3 to 6.61
  • Length: 3.11 to 10.55
  • Depth: 1.73 to 3.93
Diecast Aluminum Box -- TD Series
from Takachi Electronics Enclosure Co., Ltd.

Tough diecast aluminum box. Conductivity can be achieved by utilization of the contact between the unfinished inner surfaces (only applicable to "N" type). Popular in electric guitar effect pedals. (Stomp box). 13 different sizes and 2 color types in black painted and unfinished are available. [See More]

  • Features: EMI/RFI
  • Width: 1.57 to 4.72
  • Length: 2.36 to 7.09
  • Depth: 1.06 to 1.97
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures -- R110-081-000
from Hammond Manufacturing Company Inc.

Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775. Shallow lid, deep body. Captive stainless steel lid screws. Neoprene oil and petrol resistant gasket standard. (-40 ºC up to +80 ºC). EMI/RFI gasket is NOT required as lid to box connection is INSIDE the gasket seal. A... [See More]

  • Features: EMI/RFI
  • Width: 3.11
  • Length: 3.31
  • Depth: 1.73
Aluminum Enclosures -- conTROL
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]

  • Features: EMI/RFI; RoHS Compliant
  • Width: 3.33
  • Length: 5.11 to 7.07
  • Depth: 2.16 to 3.07
EMC Shielding Enclosure -- EXPE Series
from Takachi Electronics Enclosure Co., Ltd.

EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73... [See More]

  • Features: EMI/RFI
  • Width: 2.72 to 9.61
  • Length: 1.34 to 4.69
  • Depth: 2.36 to 13.78
Small Enclosures - Extruded Enclosures -- 1457C1201E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 4.73
  • Depth: 1.21
Flanged EMC Shield Enclosure -- EXEF Series
from Takachi Electronics Enclosure Co., Ltd.

EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as. the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data loggers,... [See More]

  • Features: EMI/RFI
  • Width: 2.6 to 9.45
  • Length: 1.34 to 4.72
  • Depth: 2.36 to 13.78
Small Enclosures - Extruded Enclosures -- 1457C1201EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 4.73
  • Depth: 1.21
IP68 Aluminum Enclosure With Silicone Protector -- AWP Series
from Takachi Electronics Enclosure Co., Ltd.

Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger,... [See More]

  • Features: EMI/RFI
  • Width: 2.85 to 8.42
  • Length: 4.09 to 13.46
  • Depth: 2.11 to 3.74
Small Enclosures - Extruded Enclosures -- 1457C1202E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 4.73
  • Depth: 1.21
IP68 Aluminum Enclosure With Wall Mounting Flange -- AW Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]

  • Features: EMI/RFI
  • Width: 2.15 to 8.12
  • Length: 2.56 to 12.2
  • Depth: 1.52 to 3.62
Small Enclosures - Extruded Enclosures -- 1457C1202EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 4.73
  • Depth: 1.21
IP68 DIECAST ALUMINIUM ENCLOSURE -- DW Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for use in a severe environment such as outdoor network... [See More]

  • Features: Screw-on Cover; EMI/RFI
  • Width: 3.94 to 5.51
  • Length: 2.36 to 3.94
  • Depth: 5.91 to 8.66
Small Enclosures - Extruded Enclosures -- 1457C801E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 3.15
  • Depth: 1.21
IP68 Heat-Sink Aluminum Enclosure -- AWN Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 waterproof and heat dissipation enclosure design. Selectable in both Normal or EMC Shielded type. The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used in harsh environments where waterproofing and heat dissipation is essential. PCB or chassis can be... [See More]

  • Features: EMI/RFI
  • Width: 2.15 to 8.12
  • Length: 2.56 to 12.2
  • Depth: 1.36 to 3.2
Small Enclosures - Extruded Enclosures -- 1457C801EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 3.15
  • Depth: 1.21
IP68 HEATSINK DIECAST ALUMINIUM ENCLOSURE -- DWH Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for Access Points, Optical Transmission Equipment,... [See More]

  • Features: Screw-on Cover; EMI/RFI
  • Width: 3.94 to 5.51
  • Length: 2.5 to 4.09
  • Depth: 5.91 to 8.66
Small Enclosures - Extruded Enclosures -- 1457C802E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 3.15
  • Depth: 1.21
Small Enclosures - Extruded Enclosures -- 1457C802EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 2.32
  • Length: 3.15
  • Depth: 1.21
Small Enclosures - Extruded Enclosures -- 1457CEG-10
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
Small Enclosures - Extruded Enclosures -- 1457CEP
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Aluminum; Aluminum (Die-Cast Alloy)
  • Ingress Protection(IP) Rating Against Moisture: 4
Small Enclosures - Extruded Enclosures -- 1457CEP-10
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Aluminum; Aluminum (Die-Cast Alloy)
  • Ingress Protection(IP) Rating Against Moisture: 4
Small Enclosures - Extruded Enclosures -- 1457CEPF
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Aluminum; Aluminum (Die-Cast Alloy)
  • Ingress Protection(IP) Rating Against Moisture: 4
Small Enclosures - Extruded Enclosures -- 1457CEPF-10
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Aluminum; Aluminum (Die-Cast Alloy)
  • Ingress Protection(IP) Rating Against Moisture: 4
Small Enclosures - Extruded Enclosures -- 1457J1201E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 4.73
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457J1201EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 4.73
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457J1202E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 4.73
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457J1202EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 4.73
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457J1601E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 6.3
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457J1601EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 6.3
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457J1602E
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 6.3
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457J1602EBK
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Width: 3.3
  • Length: 6.3
  • Depth: 1.12
Small Enclosures - Extruded Enclosures -- 1457JEG-10
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
Small Enclosures - Extruded Enclosures -- 1457JEP
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Aluminum; Aluminum (Die-Cast Alloy)
  • Ingress Protection(IP) Rating Against Moisture: 4
Small Enclosures - Extruded Enclosures -- 1457JEP-10
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]

  • Features: EMI/RFI
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Aluminum; Aluminum (Die-Cast Alloy)
  • Ingress Protection(IP) Rating Against Moisture: 4
Alubos Enclosures Series -- ABP 600-1000
from Phoenix Mecano Inc.

The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The standard ALUBOS profiles are available in 9 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm; 106mm x 32mm; 106mm x... [See More]

  • Features: Screw-on Cover; EMI/RFI
  • Width: 1.26
  • Length: 39.37
  • Depth: 2.24
RF Shielded Test Enclosure -- JRE 0709
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the compact 0709 is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 7.25
  • Length: 5
  • Depth: 9.75
Nice Box -- NE-AG-1013
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature)
  • Width: 3.94
  • Length: 5.12
  • Depth: 2.76
Emission Control Plus Series -- MFR - 281419 - 2
from Emcor Enclosures - Crenlo

Vertical frame, fully plated to MIL-C-26074C, electroless nickel specs [See More]

  • Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Rear Access Cover / Door (optional feature); EMI/RFI; Locking; Ventilated
  • Width: 24.06
  • Length: 31.38
  • Depth: 28.31
Custom Designed NEMA Enclosures
from Equipto Electronics Corporation

Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for... [See More]

  • Features: EMI/RFI; Carrying Handle
  • Material: Aluminum; Steel; Steel - Stainless
  • Shape: Rectangular
  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6; Type 12
Profitronic 19 Enclosure System -- 07191100 00
from Phoenix Mecano Inc.

Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers... [See More]

  • Features: Screw-on Cover; Explosion Resistant; EMI/RFI; Locking (optional feature); Viewing Door / Window (optional feature)
  • Width: 5.83
  • Length: 9.49
  • Depth: 9.76
RF Shielded Test Enclosure -- JRE 0709-P
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the compact JRE 0709-P is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles and other small RF devices. [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 7.25
  • Length: 5.25
  • Depth: 9.75
Nice Box -- NE-AG-1015
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.94
  • Length: 5.91
  • Depth: 2.76
Emission Control Series -- EFR - 262619
from Emcor Enclosures - Crenlo

Emcor's complete line of modular EMI/RFI Level Shielded Enclosures and accessories were engineered with performance in mind. This line is a perfect combination of quality and styling that shields your system effectively and presents it in an attractive package of which you can be proud. Tested to... [See More]

  • Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Rear Access Cover / Door (optional feature); EMI/RFI; Locking
  • Width: 22.56
  • Length: 29.88
  • Depth: 26.31
EMI and FCC Heavy Duty Enclosures
from Equipto Electronics Corporation

The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Shielded... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 19 to 30
  • Length: 21 to 84
  • Depth: 17 to 36
Profitronic 19U Aluminum Electronic Enclosure -- 07193211 00
from Phoenix Mecano Inc.

The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust... [See More]

  • Features: Screw-on Cover; Explosion Resistant; EMI/RFI; Locking (optional feature); Viewing Door / Window (optional feature)
  • Width: 5.83
  • Length: 5.87
  • Depth: 10.16
RF Shielded Test Enclosure -- JRE 0814
from JRE Test, LLC

Testing tall devices? The 0814 stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure finds wide use in the WiFi test environment. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough... [See More]

  • Features: Hinged Cover; EMI/RFI; Ventilated (optional feature)
  • Width: 8
  • Length: 11
  • Depth: 14
Nice Box -- NE-AG-1020
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 7.87
  • Depth: 2.76
FCC/VDE Shielded Cabinets
from Equipto Electronics Corporation

Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the... [See More]

  • Features: EMI/RFI
  • Width: 19 to 30
  • Length: 21 to 84
  • Depth: 17 to 36
RF Shielded Test Enclosure -- JRE 1812
from JRE Test, LLC

Developed expressly for high volume testing of larger RF devices, the 1812 is roomy enough for holding both TX and RX devices for actual on-air tests. Top loading keeps door swing out of the way on congested benchtops. Featuring rugged welded aluminum construction, you can be assured of its tight RF... [See More]

  • Features: Hinged Cover; EMI/RFI; Carrying Handle
  • Width: 18
  • Length: 9.75
  • Depth: 12
Nice Box -- NE-AG-1027
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 10.63
  • Depth: 2.76
High End Shielded Enclosures -- R6
from Equipto Electronics Corporation

The US National Defense Authorization Bill H.R 1540 now passed the house and the senate. The bill requires our nation's Defense and infrastructure to sustain an EMP attack both natural and man-made. The threats that the bill mainly focuses on are the following. EMP weapons: These weapons on a large... [See More]

  • Features: Hinged Cover; EMI/RFI; RoHS Compliant
  • Mounting Type: Free Standing
  • Shape: Rectangular
RF Shielded Test Enclosure -- JRE 2218
from JRE Test, LLC

Breeze through laptop RFI and wireless tests with the 'bigger than-a-breadbox' 2218!. Like its other brothers in the JRE test line, it features rugged welded aluminum construction with superb RF shielding effectiveness. Long life door gasket material along with double edge engagement not only... [See More]

  • Features: Hinged Cover; EMI/RFI; Carrying Handle; Ventilated (optional feature)
  • Width: 22
  • Length: 15
  • Depth: 18.5
Nice Box -- NE-AG-1515
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 5.91
  • Depth: 3.54
High End Shielded Water-Tight Enclosures -- N6
from Equipto Electronics Corporation

Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Material: Steel
  • Shape: Rectangular
  • NEMA Rating: Type 6
RF Shielded Test Enclosure -- JRE 2525
from JRE Test, LLC

RF Sensing equipment, the roomy JRE 2525 is ideal for large wireless devices such as; Rack Mount Mesh Network AP's, Cellular/LTE/4G Base Stations, Wireless Laptops, Test Fixtures for testing Large RF Modules, and other large RF devices. [See More]

  • Features: Hinged Cover; EMI/RFI; Carrying Handle; Ventilated (optional feature)
  • Width: 25
  • Length: 19.5
  • Depth: 25
Nice Box -- NE-AG-1722
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 6.69
  • Length: 8.66
  • Depth: 4.33
Ka-Shield Cabinets
from Equipto Electronics Corporation

Equipto Electronics is now offering Ka-Shield enclosures that protect your Ka Band Communications and Data from EMI/RFI and EMP. With shielding effectiveness of over 75 dB up to 40 GHz, you can be assured that your equipment is protected against any threat. Whether your application involves... [See More]

  • Features: Hinged Cover; EMI/RFI; RoHS Compliant
  • Mounting Type: Free Standing
  • Shape: Rectangular
Wireless RF Shielded Test Enclosure -- JRE 0709-A
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the compact 0709-A is ideal for small wireless devices such as; 802.11a,b,g WLAN access points, VoIP devices and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 7.25
  • Length: 4.5
  • Depth: 9.75
Nice Box -- NE-AG-1727
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 6.69
  • Length: 10.63
  • Depth: 4.33
Wireless RF Shielded Test Enclosure -- JRE 0709-B
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the compact 0709-B is ideal for small wireless devices such as; 802.11n MIMO WLAN access points, VoIP devices and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 7.25
  • Length: 4.5
  • Depth: 9.75
Nice Box -- NE-AG-1929
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 7.48
  • Length: 11.42
  • Depth: 5.51
Wireless RF Shielded Test Enclosure -- JRE 0709-C
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the compact 0709-C is ideal for small wireless devices such as; RFID tags (Active and Passive) and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 7.25
  • Length: 4.5
  • Depth: 9.75
Nice Box -- NE-AG-1929-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 7.48
  • Length: 11.42
  • Depth: 3.94
Wireless RF Shielded Test Enclosure -- JRE 0709-D
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 7.25
  • Length: 4.5
  • Depth: 9.75
Nice Box -- NE-AG-2530
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 9.84
  • Length: 11.81
  • Depth: 7.09
Wireless RF Shielded Test Enclosure -- JRE 0709-E
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the compact 0709-E is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 7.25
  • Length: 4.5
  • Depth: 9.75
Nice Box -- NE-AG-2535
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 9.84
  • Length: 13.78
  • Depth: 5.91
Wireless RF Shielded Test Enclosure -- JRE 0814-2R
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the rack mounted 0814-2R is ideal for testing devices with a tall form factor. Two independent 0814 series enclosures are mounted in one 19 inch rack. Two shielded vents provide excellent cooling and optional fan(s) are available for those... [See More]

  • Features: Hinged Cover; EMI/RFI; Ventilated
  • Width: 8
  • Length: 11
  • Depth: 14
Nice Box -- NE-AG-2919
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 11.42
  • Length: 7.48
  • Depth: 5.51
Wireless RF Shielded Test Enclosure -- JRE 1724
from JRE Test, LLC

Originally designed for testing wide screen laptops, the rack-mountable JRE1724 is ideal for large wireless devices such as; Mesh Network AP's, Cellular/LTE/4G Base Stations, and other large RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding... [See More]

  • Features: Hinged Cover; EMI/RFI
  • Width: 17
  • Length: 13
  • Depth: 24
Nice Box -- NE-AG-2919-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 11.42
  • Length: 7.48
  • Depth: 3.94
Nice Box -- NE-AG-2939
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 11.42
  • Length: 15.35
  • Depth: 6.3
Nice Box -- NE-AG-2939-M
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 11.42
  • Length: 15.35
  • Depth: 5.51
Nice Box -- NE-AG-2939-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 11.42
  • Length: 15.35
  • Depth: 3.94
Nice Box -- NE-AG-3030
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 11.81
  • Length: 11.81
  • Depth: 7.09
Nice Box -- NE-AG-3030-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 11.81
  • Length: 11.81
  • Depth: 5.12
Nice Box -- NE-AG-3546
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 13.78
  • Length: 18.31
  • Depth: 7.87
Nice Box -- NE-AG-3546-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 13.78
  • Length: 18.31
  • Depth: 6.3
Nice Box -- NE-AG-4353
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 16.93
  • Length: 20.87
  • Depth: 7.87
Nice Box -- NE-AG-4353-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 16.93
  • Length: 20.87
  • Depth: 6.3
Nice Box -- NE-AG-5060
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). Convenient to use for console-alternative rail and button... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 19.69
  • Length: 23.62
  • Depth: 9.84
Nice Box -- NE-AG-5060-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 19.69
  • Length: 23.62
  • Depth: 7.09
Terminal Box -- DS-AG-1919
from DSE HI-BOX

rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12