Type 6 Electronic and Instrument Enclosures
from Takachi Electronics Enclosure Co., Ltd.
The ventilation plug protects the enclosure from deformation caused by thermal expansion. Effective for use under direct sunlight, or in areas with significant change in temperature. IP68 high performance plastic box which withstands immersion up to 2 meters for 1 hour. ASA material is resistant to... [See More]
- NEMA Rating: Type 6
- Width: 3.94 to 11.81
- Length: 2.17 to 5.91
- Depth: 5.91 to 15.75
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 7.99
- Length: 10
- Depth: 5.98
from Equipto Electronics Corporation
Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6; Type 12
- Material: Aluminum; Steel; Steel - Stainless
- Shape: Rectangular
- Features: EMI/RFI; Carrying Handle
from CANTEX, Inc.
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4; Type 4X; Type 5; Type 6; Type 6P
- Width: 4
- Length: 4
- Depth: 2
from Fibox Enclosures
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Equipto Electronics Corporation
Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal... [See More]
- NEMA Rating: Type 6
- Material: Steel
- Shape: Rectangular
- Features: Hinged Cover; EMI/RFI
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 3
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 5
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 12
- Depth: 5
from Fibox Enclosures
Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 6
- Length: 8
- Depth: 4
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 7.99
- Length: 7.99
- Depth: 4.02
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 10
- Depth: 6
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 12
- Depth: 6
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 10
- Depth: 6
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 5.98
- Depth: 4.02
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged transparent Cover w/Plastic Quick Release Latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 5.98
- Depth: 4.02
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 10
- Depth: 6
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 6
from Fibox Enclosures
Features an extra high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 6
- Width: 5.12
- Length: 7.09
- Depth: 3.35
from Fibox Enclosures
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 6
- Width: 3.15
- Length: 5.12
- Depth: 3.94