Ventilated Electronic and Instrument Enclosures

40 Results
Universal Plastic Electronic Enclosures -- FLAT-PACK
from OKW Enclosures, Inc.

Multi-purpose plastic enclosures. Our FLAT-PACK CASES offer simple and low-priced enclosures for your electronics. large range of sizes and versions for table-top and wall mounting. robust construction with tongue & groove design. the bottom parts are open at the sides and are thus particularly... [See More]

  • Features: EMI/RFI (optional feature); Ventilated; RoHS Compliant
  • Width: 1.97 to 4.92
  • Length: 3.94 to 8.27
  • Depth: 0.9800 to 4.72
IP68 PLASTIC ENCLOSURE with ECONOMICAL VENTILATION PLUG -- WGVC series
from Takachi Electronics Enclosure Co., Ltd.

The ventilation plug protects the enclosure from deformation caused by thermal expansion. Effective for use under direct sunlight, or in areas with significant change in temperature. IP68 high performance plastic box which withstands immersion up to 2 meters for 1 hour. ASA material is resistant to... [See More]

  • Features: Screw-on Cover; Ventilated
  • Width: 3.94 to 11.81
  • Length: 2.17 to 5.91
  • Depth: 5.91 to 15.75
10.5" and 19" Desktop Mini-Rack Enclosures -- Technomet 19"
from METCASE

Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1. Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction. Designed to accept standard subracks, chassis and front panels. Die cast bezels fit flush with the case body for a smooth appearance. Recessed... [See More]

  • Features: Carrying Handle (optional feature); Knockouts (optional feature); Ventilated; RoHS Compliant
  • Width: 10.5 to 19
  • Length: 6.13 to 11.37
  • Depth: 12.99 to 15.75
10.5"and 19" Aluminum Rack Mount Instrument Cases -- Instrumet 19"
from METCASE

Stylish 3U Instrument Enclosures. Modern 10.5" and 19" width rack mount cases. Robust yet lightweight aluminum construction. Conforms to DIN 41494 & IEC 297-1. Designed to accept standard 3U subracks, chassis and front panels. Attractive design with die cast front and rear bezels and fabricated... [See More]

  • Features: Carrying Handle (optional feature); Knockouts (optional feature); Ventilated; RoHS Compliant
  • Width: 10.5 to 19
  • Length: 6.18
  • Depth: 13.78 to 17.72
19" Aluminum Rack Mount Cases -- Combimet 19"
from METCASE

Universal rack mount enclosures. Versatile 19 inch rack cases in 1U to 6U sizes. Conforms to DIN 41494 & IEC 297-1. Very modern design incorporating ergonomic. front panel handles. Super-deep 24" (610 mm) versions for server racks. Version T with open top. Robust aluminum case body with... [See More]

  • Features: Knockouts (optional feature); Ventilated; RoHS Compliant
  • Width: 19
  • Length: 1.72 to 10.47
  • Depth: 10.43 to 24
19" Universal Rack Shelves -- Cantilever Shelves
from METCASE

Universal design for mounting to any standard 19" rack or cabinet. Conforms to DIN 41494 and IEC 297-1. Allow easy installation of equipment that does not have any built-in rack mounting facilities. Made of CR4 mild steel and painted in a tough powder polyester paint finish. Slots in the bottom aid... [See More]

  • Features: Knockouts (optional feature); Ventilated; RoHS Compliant
  • Width: 19
  • Length: 3.47
  • Depth: 11.02 to 15.75
Desktop and Portable Aluminum Enclosures -- Technomet
from METCASE

Highly attractive instrument enclosures. Advanced desktop and portable enclosures in eight standard sizes. Modern and cohesive design with no visible fixing screws. Die cast front and rear bezels fit flush with the case body for a smooth appearance. Snap-on front trims hide the case and front panel... [See More]

  • Features: Carrying Handle (optional feature); Knockouts (optional feature); Ventilated; RoHS Compliant
  • Width: 8.85 to 13.77
  • Length: 2.95 to 5.9
  • Depth: 7.87 to 12.59
Backup & Power Storage -- Battery Cabinets
from SOCOMEC

Total protection during downtime. • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different... [See More]

  • Features: Hinged Cover; Ventilated
  • Width: 23.62 to 31.89
  • Length: 55.12 to 78.35
  • Depth: 33.07 to 35.04
Outdoor enclosure for AX compact enclosure -- AX 9792.065
from Rittal North America LLC

Housing for AX compact enclosures, for use outdoors. For creating an enclosure-within-an-enclosure concept. Cut-out at the bottom and integrated louvres in the side and base for optimum enclosure ventilation. [See More]

  • Features: Locking; Ventilated
  • Mounting Type: Wall Mount
  • Material: Aluminum; Aluminum AlMg3
BOTEGO Enclosures -- BO 32006 L
from Phoenix Mecano Inc.

BOTEGO, Rose+Bopla ’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In... [See More]

  • Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Ventilated
  • Width: 6.85
  • Length: 1.96
  • Depth: 7.75
Active Soundproof Rackmount Cabinet with Active Noise Control -- AcoustiRCK™
from Silentium Ltd.

AcoustiRCK ™ is a range of Soundproofed Rack mount Cabinets available in forms and comes in various sizes; Miracel ® ARA (MARA) 33U, 15U (1000mm, 1200mm deep). Silentium introduces a breakthrough in noise reduction performance with ARA ™ of up to 30dBA equipment noise attenuation. [See More]

  • Features: Ventilated; Viewing Door / Window
  • Width: 23.6
  • Length: 44.8 to 77.9
  • Depth: 39.3 to 47.2
Charles Walk-In Cabinet (WIC) -- WIC
from Charles Industries, LLC

Charles Walk-In Cabinets (WIC) are protective walk-in enclosures housing an integrated system of electronic components and equipment that can serve fiber and copper interfaces. Charles Walk-In Cabinets offer a lighter-weight alternative to concrete basestation shelters providing a lower total cost... [See More]

  • Features: Knockouts; Ventilated
  • Width: 120
  • Length: 120
  • Depth: 120
Pole Mount Telecom Enclosure -- ENC-1000
from Eagle Eye Power Solutions, LLC

The ENC-1000 weatherproof pad and pole mount enclosures and telecom cabinets are ideal for housing rack mount equipment requiring environmental protection. Designed to NEMA standards, the ENC-1000 will protect your equipment from the harshest of environments. [See More]

  • Features: Ventilated
  • Material: Aluminum
  • Shape: Rectangular
  • NEMA Rating: Type 4X
14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Fan & 120 VAC outlets Gray -- TEP141004-10F
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-10F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
Wireless RF Shielded Test Enclosure -- JRE 0814-2R
from JRE Test, LLC

Containing all the capability of the larger JRE enclosures, the rack mounted 0814-2R is ideal for testing devices with a tall form factor. Two independent 0814 series enclosures are mounted in one 19 inch rack. Two shielded vents provide excellent cooling and optional fan(s) are available for those... [See More]

  • Features: Hinged Cover; EMI/RFI; Ventilated
  • Width: 8
  • Length: 11
  • Depth: 14
Thermal-Management System -- ClimaSys
from Schneider Electric, Automation & Control

Why a thermal-management system ?. Thermal management of electrical switchboards is a major factor in industrial maintenance. Many risks are incurred by not having a suitable thermal solution, which can affect the service life of the components and the performance of your facilities even causing a... [See More]

  • Features: Ventilated
  • Shape: Rectangular
Eaton Paramount Hygiene Enclosures
from Eaton | Power Quality

The Paramount Hygiene configuration offers enhanced features for high-density cooling and containment. The frame ensures zero air leakage around the front perimeter of the unit and includes a high-flow door which features 75 percent open perforation. Best of all, these enclosures can be ordered as a... [See More]

  • Features: Hinged Cover; Ventilated; Viewing Door / Window
  • Depth: 42 to 48
  • Width: 24 to 30
  • Shape: Rectangular
Concealment Shrouds For Small Cell & DAS
from Charles Industries, LLC

Charles Industries radio concealment shrouds offer aesthetically-pleasing concealment of radios at small cell, densification, and DAS remote sites. Both pole and ground mount shrouds are designed to conceal and protect high value radio assets while paving the way to municipal approval. Various... [See More]

  • Features: Locking; Ventilated
Telecom Enclosure -- ENC-2000
from Eagle Eye Power Solutions, LLC

The ENC-2000 is designed to protect your equipment in the harshest of environments. Constructed to meet high quality standards, the ENC-2000 protects your equipment from the worst mother nature can throw at it. Heat kills, especially sensitive electronics. This enclosure is equipped with a Solar... [See More]

  • Features: Ventilated
  • Material: Aluminum
  • Shape: Rectangular
  • NEMA Rating: Type 4X
14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Fan & 48 VDC PoE outlets Gray -- TEP141004-40F
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-40F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Air Conditioned; Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
Eaton Paramount Seismic Enclosures
from Eaton | Power Quality

Seismic enclosures are the solution of choice for installations where shock and vibration are factors. This includes earthquake zones, transportation (railway and shipboard) and other environments such as power plants and airports. Seismic enclosures protect your electronics by providing enhanced... [See More]

  • Features: Hinged Cover; Ventilated; Viewing Door / Window
  • Depth: 34.5 to 40
  • Width: 24 to 30
  • Shape: Rectangular
Pad Mount Enclosures -- CUBE PM Series
from Charles Industries, LLC

Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications. Pad Mount Equipment Cabinets are ideally suited for Macro Cell Site and... [See More]

  • Features: Locking; Ventilated
  • Width: 28 to 50
  • Length: 33 to 59
  • Depth: 18 to 32
14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Vent Lid & 48 VDC PoE outlets Gray -- TEP141004-40V
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-40V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
Flexible Enclosure System -- Vantage S2™
from Eaton | Power Quality

The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Ventilated; Viewing Door / Window
  • Width: 24 to 30
  • Length: 50 to 84.79
  • Depth: 39 to 48
Site Support Enclosures -- CUBE SS Large Series
from Charles Industries, LLC

Charles CUBE Site Support Cabinets allow providers to install highly efficient rectifiers and the latest in battery technologies in durable, robust and GR-487 compliant pad mount enclosures. With support for VRLA or Ni-Cd batteries, various rectifier and power distribution options, and thermal... [See More]

  • Features: Locking; Knockouts; Ventilated
  • Width: 32
  • Length: 74 to 90
  • Depth: 32
14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Vent Lid 120 VAC outlets Gray -- TEP141004-10V
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-10V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
Paramount™ Enclosures
from Eaton | Power Quality

Paramount, the industry leading enclosure system, is compatible with virtually all major servers, switches and other networking equipment that provides unparalleled levels of storage, cooling, power integration, cable management and a broad range of rack accessories. Multi-vendor server... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Locking; Ventilated; Viewing Door / Window
  • Width: 24 to 30
  • Length: 77 to 96
  • Depth: 37 to 48
14x10x04 ABS Plastic Weatherproof Outdoor IP24 NEMA 3R Enclosure, Hook & Loop Mounting, Fan & 120 VAC outlets Gray -- TEP141004-10FW
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-10FW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Air Conditioned; Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
Vantage™ Enclosures
from Eaton | Power Quality

There are applications that primarily require durability, but flexibility in form, fit and function are also important. Vantage, offered in two widths and several heights, provides maximum vertical space for a broad range of equipment (servers, routers, hubs, etc.). Multi-vendor server... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Locking; Ventilated; Viewing Door / Window
  • Width: 24 to 27.16
  • Length: 27.5 to 96.25
  • Depth: 28.51 to 39
14x10x04 ABS Plastic Weatherproof Outdoor IP24 NEMA 3R Enclosure, Hook & Loop Mounting, Fan & 48 VDC PoE outlets Gray -- TEP141004-40FW
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-40FW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Air Conditioned; Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
14x10x04 ABS Plastic Weatherproof Outdoor IP24 NEMA 3R Enclosure, Hook & Loop Mounting, Vent Lid & 48 VDC PoE outlets Gray -- TEP141004-40VW
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-40VW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
14x10x04 ABS Plastic Weatherproof Outdoor IP24 NEMA 3R Enclosure, Hook & Loop Mounting, Vent Lid 120 VAC outlets Gray -- TEP141004-10VW
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141004-10VW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 10.8
  • Length: 14.5
  • Depth: 4.3
14x10x06 ABS Plastic Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC Mount Plate, Mechanical Thermostat Fan, Gray -- TEP141006-10F
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141006-10F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Air Conditioned; Hinged Cover; Locking; Ventilated
  • Width: 10.6
  • Length: 14.6
  • Depth: 6
14x10x06 ABS Plastic Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC Mount Plate, Vented Lid, Gray -- TEP141006-10V
from Transtector Systems, Inc.

NEMA enclosure cabinet TEP141006-10V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 10.6
  • Length: 14.6
  • Depth: 6
14x12x06 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC MNT PLT Vented Lid DKGY -- TEPC141206-10V
from Transtector Systems, Inc.

NEMA enclosure cabinet TEPC141206-10V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 12.6
  • Length: 14.6
  • Depth: 7.4
14x12x06 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC MNT PLT, Mechanical Thermostat 85F Turn on Fan DKGY -- TEPC141206-10F-1
from Transtector Systems, Inc.

NEMA enclosure cabinet TEPC141206-10F-1 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 12.6
  • Length: 14.6
  • Depth: 7.4
14x12x06 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC MNT PLT, Mechanical Thermostat Fan DKGY -- TEPC141206-10F
from Transtector Systems, Inc.

NEMA enclosure cabinet TEPC141206-10F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 12.6
  • Length: 14.6
  • Depth: 7.4
14x12x06 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC MNT PLT, Mechanical Thermostat Heat & 85F Turn on Fan DKGY -- TEPC141206-1HF-1
from Transtector Systems, Inc.

NEMA enclosure cabinet TEPC141206-1HF-1 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 12.6
  • Length: 14.6
  • Depth: 7.4
14x12x06 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC MNT PLT, Mechanical Thermostat Heat & Fan DKGY -- TEPC141206-1HF
from Transtector Systems, Inc.

NEMA enclosure cabinet TEPC141206-1HF from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 12.6
  • Length: 14.6
  • Depth: 7.4
14x12x06 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120 VAC MNT PLT, Solid State Thermostat Fan DKGY -- TEPC141206-10FS
from Transtector Systems, Inc.

NEMA enclosure cabinet TEPC141206-10FS from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical /... [See More]

  • Features: Hinged Cover; Locking; Ventilated
  • Width: 12.6
  • Length: 14.6
  • Depth: 7.4