Flame Retardant Electronic and Instrument Enclosures
from OKW Enclosures, Inc.
Compact handheld enclosures. The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction. thin profile for comfortable holding. plain surfaces allow easier machining for the interfaces. battery... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 1.81 to 2.56
- Length: 3.35 to 4.72
- Depth: 0.6300 to 0.8700
from Rolec Enclosures Inc.
IP 66. starCASE is a truly multipurpose range of plastic enclosures molded in flame-retardant Luran. These highly attractive and ergonomic housings are perfectly suitable for modern industrial electronics. The enclosures can be mounted on a wall, bulkhead, ceiling or machine – everything is... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI (optional feature); Locking; RoHS Compliant
- Width: 3.54 to 6.69
- Length: 4.72 to 11.02
- Depth: 1.96 to 2.36
from BARTEC
Flameproof Ex d Instrument housing BARTEC EMH9 series is designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The instrument housings are normally used to enclose analogical and digital... [See More]
- Features: Flame Retardant
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Aluminum
- Ingress Protection(IP) Rating Against Moisture: 6
from Takachi Electronics Enclosure Co., Ltd.
PF plastic case with wall mounting flange bottom design. Made of flame-resistant ABS UL94V-0 and available in Off-white color. Flat designed plastic case with detachable panels. Total of 30 different sizes available for selection. Suitable for wireless LAN, Wi-Fi access point, HUB, controller and... [See More]
- Features: Screw-on Cover; Flame Retardant; RoHS Compliant
- Width: 3.94 to 12.6
- Length: 4.89 to 13.8
- Depth: 0.8858 to 3.94
from OKW Enclosures, Inc.
Tactile remote control enclosures – perfect design for ‘personal ’ electronics. MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE ” design, or the more organic “MINITEC DROP... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); Carrying Handle (optional feature); RoHS Compliant
- Width: 4.13 to 6.5
- Length: 6.1 to 9.25
- Depth: 3.54 to 4.33
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. technoDISC is a unique range of high performance plastic enclosures for industrial electronics. It is especially ideal for Industry 4.0 and IIOT applications. The enclosures have a modern and highly attractive individual appearance with no visible fixing screws. Dark grey... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 3.81 to 7.04
- Length: 4.33 to 7.48
- Depth: 2.16 to 3.54
from Takachi Electronics Enclosure Co., Ltd.
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray... [See More]
- Features: Screw-on Cover; Flame Retardant; RoHS Compliant
- Width: 2.64 to 8.86
- Length: 3.94 to 12.6
- Depth: 0.8858 to 3.94
from OKW Enclosures, Inc.
Modular DIN rail enclosures and open PCB holders. Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple replacement of the interfaces. all types designed for fast... [See More]
- Features: Flame Retardant; RoHS Compliant
- Width: 1.38 to 6.2
- Length: 3.39 to 3.54
- Depth: 1.22 to 2.32
from Rolec Enclosures Inc.
IP 66. polyDOOR is a range of weather-resistant IP 66 enclosures in glass-fibre reinforced polyester that features a hinged front lid for easy access. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include... [See More]
- Features: Hinged Cover; Flame Retardant; Locking; Viewing Door / Window; RoHS Compliant
- Width: 4.72 to 7.87
- Length: 5.51 to 12.59
- Depth: 3.93 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
Plastic case with shockproof silicone cover. Protects the device from various impact. Manufactured from flame-resistant ABS UL94V-0. Selectable from a range of battery compartment types. Positive (+) / negative (-) pole mark are incused on the inside of the battery compartments. Suitable for... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.99 to 3.5
- Length: 4.8 to 6.85
- Depth: 1.1 to 1.89
from OKW Enclosures, Inc.
SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes: square 3.31" x 3.31" and rectangular 6.10" x 3.31"bottom... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 3.31
- Length: 0.8400
- Depth: 3.31 to 6.1
from Rolec Enclosures Inc.
IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]
- Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
- Width: 2.95 to 15.94
- Length: 3.14 to 15.74
- Depth: 2.16 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.91 to 3.98
- Length: 4.72 to 6.73
- Depth: 0.9449 to 1.57
from OKW Enclosures, Inc.
Small enclosure with flair – comfortable to wear on the body. OKW ’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 1.61 to 1.81
- Length: 1.97 to 2.44
- Depth: 0.6300 to 0.6700
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]
- Features: Flame Retardant; Locking; RoHS Compliant
- Width: 3.22 to 15.9
- Length: 3.22 to 15.9
- Depth: 2.36 to 6.29
from Takachi Electronics Enclosure Co., Ltd.
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.72 to 3.78
- Length: 4.53 to 6.5
- Depth: 0.7677 to 1.38
from OKW Enclosures, Inc.
The optimum connection. CONNECT plastic enclosures are ideal for wired applications. two enclosure shells, convex and flattened with a recessed panel. the two shells snap into each other, no screws required, this saves time during assembly, and you can also choose the front side of the device. [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 2.13
- Length: 2.99 to 6.14
- Depth: 0.8700
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Features: Flame Retardant; RoHS Compliant
- Width: 5.51
- Length: 3.94 to 6.89
- Depth: 2.05 to 2.83
from OKW Enclosures, Inc.
Enclosures with integrated plug. Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant. plastic enclosures in flame-resistant material (UL 94 V-0). country-specific versions “Germany ” and “France ”. German version also with... [See More]
- Features: Flame Retardant; RoHS Compliant
- Width: 1.97 to 2.56
- Length: 3.94 to 4.72
- Depth: 1.57 to 2.56
from Takachi Electronics Enclosure Co., Ltd.
Waterproof handheld enclosure. IP67 waterproof and does not allow water to enter even if dropped into water. Stylish and elegantly designed with chamfered edge construction. TPE side grips are effective for anti-slip and drop impact protection. Manufactured from flame-resistant ABS UL94V-0 material. [See More]
- Features: Screw-on Cover; Flame Retardant; RoHS Compliant
- Width: 3.11 to 4.96
- Length: 4.96 to 7.52
- Depth: 0.7874 to 1.3
from OKW Enclosures, Inc.
The new EASYTEC range of wall-mounted enclosures has been optimally designed for the integration of smart sensors for the IIoT (Industrial Internet of Things) and the IoT. modern enclosure design with a high degree of stability two sizes 80/100, each in 2 heights flame-retardant material ASA+PC-FR... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 1.97 to 2.44
- Length: 0.8700 to 1.02
- Depth: 3.98 to 4.76
from Takachi Electronics Enclosure Co., Ltd.
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40. Plastic material : Flame-resistant ABS UL94V-0. Operating temperature : -10 ℃ ~ +60 ℃. A total of... [See More]
- Features: Flame Retardant
- Width: 8.19 to 9.76
- Length: 2.01 to 2.83
- Depth: 5.63 to 9.76
from OKW Enclosures, Inc.
SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm)... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature)
- Width: 2.91
- Length: 0.7500 to 0.8700
- Depth: 5.83
from OKW Enclosures, Inc.
SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 3.91 to 3.98
- Length: 1.81 to 2.32
- Depth: 5.59 to 6.81
from OKW Enclosures, Inc.
Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 3.54 to 6.69
- Length: 4.72 to 11.02
- Depth: 1.97 to 2.36
from OKW Enclosures, Inc.
Versatile standard DIN rail enclosures. Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1;. four sizes (2, 4, 6 & 9 modules wide) with low profile;. NEW: four sizes... [See More]
- Features: Flame Retardant; RoHS Compliant
- Width: 0.8858 to 6.2
- Length: 3.23 to 3.54
- Depth: 1.22 to 4.49
from OKW Enclosures, Inc.
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 5.51 to 8.66
- Length: 2.99 to 4.25
- Depth: 5.51 to 8.66
from OKW Enclosures, Inc.
Tactile remote control enclosures – perfect design for ‘personal ’ electronics. MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE ” design, or the more organic “MINITEC DROP... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 1.26 to 2.09
- Length: 2.01 to 3.31
- Depth: 0.5100 to 1.02
from OKW Enclosures, Inc.
Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 3.23 to 9.13
- Length: 3.31 to 11.89
- Depth: 2.17 to 4.72
from OKW Enclosures, Inc.
Robust wall mount enclosures for control systems. These modern dual section wall mount enclosures have all the features you need; including terminal compartments for easy component mounting and wiring. tough design for building management and industrial electronics. protection class IP 65 with... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 6.54 to 15.35
- Length: 6.3 to 12.44
- Depth: 3.15 to 6.57
from OKW Enclosures, Inc.
Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 3.15 to 9.45
- Length: 3.15 to 14.17
- Depth: 2.36 to 6.3
from OKW Enclosures, Inc.
Wide format handheld enclosures. SOFT-CASE plastic enclosures convince design engineers, because they correspond with today ’s design and technology needs. handy design with soft contours for a pleasant touch sensation. unique “wide format ” offers a generous interface area as well... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 2.56 to 3.62
- Length: 4.02 to 5.91
- Depth: 0.7500 to 1.1
from DSE HI-BOX
rarr; The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design Promotion. → Special packing treatment enables perfect water-proof and dust-free to protect contained subjects. [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 23.62
- Length: 31.5
- Depth: 11.02
from Phoenix Mecano Inc.
Rose+Bopla ’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials... [See More]
- Features: Hinged Cover; Flame Retardant; Locking
- Width: 7.87
- Length: 9.84
- Depth: 5.91
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from R. STAHL, Inc.
Enclosure in sheet steel. 6 basic enclosure sizes. Enclosures can be combined, modular system. Available as empty enclosures or as completely assembled and wired control and distribution panels. Cable entries available: Direct cable entry: cable gland, conduit entry. indirect cable entry (via Ex e... [See More]
- Features: Explosion Resistant; Flame Retardant
- Width: 9.25 to 28.74
- Length: 23.82 to 43.31
- Depth: 10.55 to 18.31
from Signature Enclosures
Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV inhibitors. Featuring... [See More]
- Features: Glue or Snap Together (optional feature); Hinged Cover; Screw-on Cover (optional feature); Flame Retardant; Insulated; Viewing Door / Window
- Width: 12.75
- Length: 12.75
- Depth: 12
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 7.87
- Length: 11.81
- Depth: 7.09
from Phoenix Mecano Inc.
Rose+Bopla ’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature)
- Width: 1.97
- Length: 2.05
- Depth: 1.38
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from R. STAHL, Inc.
International certification. 6 enclosure sizes. Inspection windows are optional available. Direct or indirect cable entry possible. The enclosures are used for building motor control units, control stations and terminal boxes. They are suitable for installation of measuring instruments and customer... [See More]
- Features: Explosion Resistant; Flame Retardant
- Width: 4.92 to 13.19
- Length: 4.92 to 13.19
- Depth: 5.2 to 10.83
from Signature Enclosures
Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV inhibitors. Featuring... [See More]
- Features: Glue or Snap Together (optional feature); Hinged Cover; Screw-on Cover (optional feature); Flame Retardant; Insulated; Viewing Door / Window
- Width: 10
- Length: 10
- Depth: 15
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 11.81
- Length: 7.87
- Depth: 7.09
from Phoenix Mecano Inc.
ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 1.77
- Length: 3.07
- Depth: 0.7087
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from R. STAHL, Inc.
For the connection of two high-voltage cables. Two versions are available. voltage up to max. 6 kV. voltage up to max. 10 kV. Enclosure of steel sheet, painted in light grey. cable glands fitted to order. Degree of protection IP66. A high-voltage terminal box of the Series 8125 consists of three... [See More]
- Features: Flame Retardant
- Width: 20.47
- Length: 49.76
- Depth: 10.24
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 8.86
- Length: 10.83
- Depth: 4.72
from Phoenix Mecano Inc.
The BG mobile hand-held enclosure series is designed to meet today ’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 4.17
- Length: 7.36
- Depth: 1.97
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 10.83
- Length: 8.86
- Depth: 4.72
from Phoenix Mecano Inc.
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 6.93
- Length: 4.17
- Depth: 2.13
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 7.87
- Length: 11.81
- Depth: 5.12
from Phoenix Mecano Inc.
This highly adaptable ABS hand-held enclosure system is available in gray or black, depending on the design. Each enclosure type provides different equipment features and accessories, so making it easy to find the ideal enclosure for use with a wide range of mobile data collection and processing... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.56
- Length: 3.94
- Depth: 0.9449
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 11.81
- Length: 7.87
- Depth: 5.12
from Phoenix Mecano Inc.
BOTEGO, Rose+Bopla ’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant
- Width: 6.85
- Length: 1.96
- Depth: 7.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 11.81
- Length: 15.75
- Depth: 7.09
from Phoenix Mecano Inc.
The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Carrying Handle (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature)
- Material: ABS
- Shape: Rectangular
- NEMA Rating: Type 4; Type 4X
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 15.75
- Length: 11.81
- Depth: 7.09
from Phoenix Mecano Inc.
Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4 ” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.68
- Length: 8.86
- Depth: 5.35
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 15.75
- Length: 19.69
- Depth: 6.3
from Phoenix Mecano Inc.
The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides. Optionally, the ECO enclosures are available with an opaque or... [See More]
- Features: Screw-on Cover; Flame Retardant; Viewing Door / Window (optional feature)
- Width: 2.56
- Length: 2.56
- Depth: 2.24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 19.69
- Length: 15.75
- Depth: 6.3
from Phoenix Mecano Inc.
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized... [See More]
- Features: Screw-on Cover (optional feature); Flame Retardant; Ventilated (optional feature)
- Width: 2.13
- Length: 3.94
- Depth: 1.18
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 15.75
- Length: 23.62
- Depth: 9.06
from Phoenix Mecano Inc.
Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 4.92
- Length: 2.64
- Depth: 1.57
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature)
- Width: 3.94
- Length: 5.12
- Depth: 2.76
from Phoenix Mecano Inc.
Our popular Element series of small plastic boxes features a unique “U ” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 1.97
- Length: 2.56
- Depth: 1.18
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 3.94
- Length: 5.91
- Depth: 2.76
from Phoenix Mecano Inc.
Rose+Bopla ’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.52
- Length: 2.28
- Depth: 1.34
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 7.87
- Depth: 2.76
from Phoenix Mecano Inc.
Rose+Bopla ’s Polyglas ® (Fiberglass Watertight Safety 06/16/26) enclosures are a modified version of our standard compression molded fiberglass watertight enclosures. Carbon has been added to the material to reduce the surface conductivity to almost zero (L 109 OHMS). The structure is... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant
- Width: 2.95
- Length: 3.15
- Depth: 2.2
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 10.63
- Depth: 2.76
from Phoenix Mecano Inc.
Rose+Bopla ’s compression-molded Fiberglass Watertight Mini Cabinets are our most rugged hostile environment cabinets. These cabinets are molded from heat-pressed fiberglass matting. They offer exceptional strength, durability and feature a beige gray high gloss finish. These mini cabinets are... [See More]
- Features: Hinged Cover; Flame Retardant; Locking; Viewing Door / Window
- Width: 7.87
- Length: 7.87
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 5.91
- Depth: 3.54
from Phoenix Mecano Inc.
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 7.68
- Length: 10.83
- Depth: 1.89
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 6.69
- Length: 8.66
- Depth: 4.33
from Phoenix Mecano Inc.
Rose+Bopla ’s fiberglass Ex “Okta-Box ” enclosures offer new dimensions in equipment safety. New design provides simple external mounting without separate brackets and has more potential rail fixing positions inside. Recessed areas are provided on the lid for label installation,... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant
- Width: 3.19
- Length: 3.19
- Depth: 2.95
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 6.69
- Length: 10.63
- Depth: 4.33
from Phoenix Mecano Inc.
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts
- Width: 5.28
- Length: 6.69
- Depth: 5.12
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 7.48
- Length: 11.42
- Depth: 5.51
from Phoenix Mecano Inc.
Rose+Bopla ’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window
- Width: 1.97
- Length: 2.05
- Depth: 1.5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 7.48
- Length: 11.42
- Depth: 3.94
from Phoenix Mecano Inc.
Rose+Bopla ’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; EMI/RFI (optional feature)
- Width: 2.17
- Length: 2.17
- Depth: 1.46
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 9.84
- Length: 11.81
- Depth: 7.09
from Phoenix Mecano Inc.
RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal... [See More]
- Features: Hinged Cover; Explosion Resistant; Flame Retardant; Viewing Door / Window
- Width: 5.16
- Length: 7.32
- Depth: 4.06
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 1.97
- Length: 2.56
- Depth: 2.17
from Phoenix Mecano Inc.
In data acquisition and measuring applications, mobility and functionality are essential factors in making a system successful. The new TG enclosure series offers cost-effective, basic components for applications ranging from manual data input to electronic data acquisition using scanners or chip... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 3.15
- Length: 4.92
- Depth: 1.44
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from DSE HI-BOX
rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from Phoenix Mecano Inc.
The Tastomat was developed specifically for use as factory floor control units in tough operating conditions. This enclosure offers ample space for many standard applications. Tastomat is gasketed to provide an ingress protection rating of IP 65 and is made of glassbead-reinforced polyamide. These... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 3.58
- Length: 9.88
- Depth: 1.81
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from DSE HI-BOX
→ Convenient to use for box meter console on terminal panel or switch box since it has built-in double plates. → Producing in our own factory enable fast supply and reasonable price to optimize customers satisfaction. Passed IP-66~67, IK-08 [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.56
- Length: 3.74
- Depth: 2.17
from Phoenix Mecano Inc.
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Ventilated (optional feature)
- Width: 6.2
- Length: 2.45
- Depth: 7.83
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69