Low Volume Production Cutting Services
from SendCutSend
Sheet metal, plastic, composite, and wood CNC cutting We cut your parts with the cutting method best suited for your material and design. [See More]
- Services Offered: CAD / CAM Support; Prototype Services; Low Volume Production; High Volume Production
- Cutting: CNC Cutting; Laser Cutting; Plasma Cutting; Water / Abrasive Jet Cutting
- Company Information: SendCutSend is a US-based manufacturing partner. Upload your CAD files, we cut & ship in days. Instant pricing. Sheet metal & multi-axis machining. Quantity discounts with no minimum orders. Over 200 materials available with many finishing services.
- Specialty Cutting: Tube / Pipe; Tapes / Adhesives; Film / Sheet
from High Performance Alloys, Inc.
Cutting Services Bandsaw. 22 Inch Hydmech, CNC programmable, auto feed. 16 Inch Hydmech, CNC programmable, auto feed. 16 Inch Hydmech, CNC programmable, auto feed. 12 Inch Cosen, CNC programmable, auto feed. Waterjet. 6.5' x13' CNC MACH3 FLOW, capable of cutting 4 Inch thick. Dynamic limited 5 Axis... [See More]
- Services Offered: Low Volume Production; Inspection / Quality Control
- Cutting: Abrasive Wheel Cutting; Band Saw Cutting; Electrical Discharge Machining (EDM); Laser Cutting; Plasma Cutting; Water / Abrasive Jet Cutting; Shearing
- Company Information: High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery.
- Specialty Cutting: Tube / Pipe; Wire / Rod; Film / Sheet
from Faztek, LLC
Our team is trained to accurately cut and machine your order within a tolerance of +/- 0.010 ″. Our fabrication services include cut-to-length services for extrusion, end tapping, counterbore, access holes, miter cuts, and any other machining services you may require for your next project. [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Cutting: Circular Cold Saw Cutting; Miter Cutting
- Company Information: Faztek, LLC is a leader in the manufacturing of T-Slotted Aluminum extrusions. They provide machining, including cut to length services with state of the art saws for T-slotted extrusions. Tolerance on cuts are +/- 0.015".
- Specialty Cutting: Tube / Pipe; Wire / Rod; Film / Sheet
from Budnick Converting, Inc.
Precision Cutting. Think of Budnick as your partner for all things converting. When it comes to precision cutting/converting, we have an array of capabilities and the extensive industry knowledge to provide the correct part, using the proper process, at a reasonable price. High Speed Plotter. [See More]
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Cutting: Laser Cutting; Router; Water / Abrasive Jet Cutting; High Speed Plotter
- Company Information: Budnick Converting - Converting Ideas to Solutions! With experienced operators and technologically advanced equipment, Budnick is your partner for everything converting. They partner with you to learn your unique applications and processes, creating custom solutions for specific needs.
- Specialty Cutting: Tapes / Adhesives; Film / Sheet; Textiles
from Maudlin Products
We offer high speed sheet processing with top of the line cut quality. We also supply the highest level of productivity per kilowatt in the industry. Our laser system will load material, cut the most complex shapes, unload finished produces, and destroy skeleton scrap all with complete automation. [See More]
- Services Offered: CAD / CAM Support; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: Features 5'x10' Cut Surface Auto Sheet Loader Auto Scrap & Part Unloader Efficient nesting patterns Cuts .015"-.500" UN to 1000" IPM No Min Orders Benefits Max Versatility High production Reduce down time Reduce cost Reduce inventory
- Specialty Cutting: Film / Sheet
from Abrisa Technologies
Abrisa Technologies provides precision custom machined optical components from prototype to high volume and OEM production. We can apply a variety of precision processes, individually or in combination, to any glass substrate. 90% of Glass Fabrication requirements are unique, consequently when you... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Water / Abrasive Jet Cutting
- Company Information: Abrisa Technologies is located in Santa Paula, CA and is comprised of 2 divisions providing precision glass optics products & services; Abrisa Industrial Glass & ZC&R Coatings for Optics. Glass Fabrication & Coatings Experts.
- Specialty Cutting: Tube / Pipe
from Production Tube Cutting, Inc.
Tube Cutting Expertise. All types of tubing, shapes and materials. "Burr-free" parts to exact tube cutting tolerances. Cuts tube ends/surface finishes to spec -.010" to 6" diameter tubes with various wall thicknesses. All types of end finishes and radii - prototypes to production run tube cutting. [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; CNC Cutting; Circular Cold Saw Cutting; Miter Cutting; Machine Ends
- Company Information: Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc. is your competitive source.
- Specialty Cutting: Tube / Pipe; Wire / Rod
from Kryton Engineered Metals, Inc.
As an innovator in the industry, Kryton is always on the leading edge of metal cutting technology. . We use focused light as a manufacturing tool, which provides a virtually infinite potential of applications in material processing. Kryton can precision cut a wide variety of materials from... [See More]
- Services Offered: Design Assistance; Low Volume Production; High Volume Production
- Cutting: Laser Cutting
- Company Information: Kryton Engineered Metals has consistently shown how customized, high quality, manufactured metal products can be produced at a reasonable cost within production schedules that exceed customer expectations.
- Materials: Metals
from MicroCut, Inc.
We are one of the nation's leading Wire EDM job shops, long famous for our Give Us A Challenge attitude. To consistently maintain tolerances as small as .0001, our technicians utilize the most accurate equipment available today. Names like Charmilles, Mitsubishi, and Sodick. Our equipment combines... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Abrasive Wheel Cutting; Band Saw Cutting; CNC Cutting; Circular Cold Saw Cutting; Electrical Discharge Machining (EDM)
- Company Information: MicroCut, Inc. is an experienced and proficient wire EDM job shop. Their wire EDM process is a cost-effective alternative to other cutting and tooling processes when producing gears, splines, aerospace parts, fine blanking parts, mold cavities, and more.
- Specialty Cutting: Tube / Pipe; Wire / Rod
from Saunders
Saunders offers a broad range of die-cutting and kiss-cutting services to custom cut a variety of shapes and sizes of materials. These materials are pre-cut to your choice to your required length. Materials can be linered if necessary. Hook and loop materials can be mated before cut to length if... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting; Plasma Cutting; Water / Abrasive Jet Cutting
- Company Information: Offering many conversion services, Saunders specializes in providing unique, engineered, die-cut solutions to your design, using the latest in 3M technologies to fabricate parts to your specifications.
- Specialty Cutting: Tube / Pipe; Tapes / Adhesives; Film / Sheet; Rubber
from Stockwell Elastomerics, Inc.
Stockwell Elastomerics, Inc. ’s business model is to service, technology driven OEMs that require high performance parts. We are one of the few, fully capable rubber component fabricators with in-house custom molding, water jet cutting, and die cutting capabilities. Stockwell Elastomerics,... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Cutting: Water / Abrasive Jet Cutting
- Company Information: Die Cutting and Water Jet Cutting. Die cutting on Preco Semi-Automated Presses, kiss cutting on adhesive release liner. Water Jet cutting with non-abrasive water jet systems - clean edges - no abrasive contamination.
- Materials: Rubber; Foam
from Pickwick Manufacturing Services
Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; CNC Cutting; Circular Cold Saw Cutting; Flame Cutting; Laser Cutting; Miter Cutting; Plasma Cutting; Structural Steel Shapes
- Company Information: Full service metal fabricator with laser blanking for sheet, 7/8" plate; structural steel and tube laser for angle, channel, beams to 11" OD x 5/8" wall x 26' long. AWS Certified welding, forming, finishing, assembly services for complex OEM components.
- Specialty Cutting: Tube / Pipe; Structural Steel Tube Laser
from XC Associates
XCA has a proven track record in the design and fabrication of advanced composite structures for a wide range of demanding applications commercial components, light weight enclosures, rugged antenna support structures to thermal radiators for spacecraft. We can engineer and fabricate an economic... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Router
- Company Information: XCA is an engineering and manufacturing company that specializes in the use of composite materials, such as carbon fiber and fiberglass, to solve weight, thermal and corrosion issues. Producing cost effective solutions is their specialty.
- Specialty Cutting: Textiles; Prepeg
from Sharpe Products
Tube Laser Cutting Services. Our tube laser cutting systems provide the capability to create numerous shapes, cutouts or "features" in round, square or rectangle tube or pipe. For medium to high volumes, this technique offers both precision, speed and flexibility. Use of a laser also offers the... [See More]
- Services Offered: Prototype Services; Low Volume Production; High Volume Production
- Cutting: Band Saw Cutting; CNC Cutting; Circular Cold Saw Cutting; Laser Cutting; Miter Cutting
- Company Information: Sharpe Products, an ISO 9001:2015 Certified company, serves a wide range of industries and OEMs, offering custom pipe and tube bending and rolling, tube laser cutting, fabrication, and tube end-forming services. Our team is experienced bending, laser cutting, and fabricating pipe and tube in a variety of materials including steel, stainless steel, aluminum, copper and more. Prototypes to large volume production jobs welcome.
- Specialty Cutting: Tube / Pipe
from Midlake Products & Mfg. Co., Inc.
Midlake Products in-house laser cutting machines can cut virtually any contour, eliminating the need for time consuming and expensive tooling. Consistency, improved yields, superior edge condition, elimination of tooling along with unlimited creative freedom makes laser cutting an excellent machine... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
- Materials: Metals
from Tate-Jones, Inc.
Abrasive waterjet cutting is a method of cutting shapes and patterns from virtually any type of material using high pressure water and abrasive materials such as crushed garnet. [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Cutting: Band Saw Cutting; Electrical Discharge Machining (EDM); Water / Abrasive Jet Cutting
- Company Information: Tate-Jones, Inc has been manufacturing quality industrial furnace accessories since 1898. In addition to their extensive catalog of quality products, Tate-Jones offers fabricating services including waterjet cutting, AutoCAD, and prototype design.
- Specialty Cutting: Film / Sheet
from UFP Technologies, Inc.
Shaping solutions that rise above the ordinaryWith a deep and accomplished engineering team, UFP Technologies is a critical link in the value chain between raw material suppliers and OEMs. Our team acts as an extension of customers' in-house research, engineering and manufacturing groups, working... [See More]
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Router; Water / Abrasive Jet Cutting; Profile Saw Cutting
- Company Information: Serving more than 3,000 customers from facilities across the United States, UFP Technologies is a producer of innovative custom-engineered components, products, and specialty packaging.
- Specialty Cutting: Film / Sheet
from Mueller Die Cut Solutions Inc.
Mueller Die Cut Solutions, Inc.. provides a variety of services for its customers including waterjet cutting, diecutting, laminating, slitting, screenprinting, packaging and assembly. Mueller can supply prototype parts of different designs and materials when necessary. Materials processed include... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Router; Water / Abrasive Jet Cutting
- Company Information: Mueller DCS brings an ingenious solutions approach to servicing OEM manufacture's converting needs with manufacturing locations in Charlotte, NC and Suzhou, China.
- Specialty Cutting: Wire / Rod; Tapes / Adhesives; Film / Sheet; Digital Die Cutting
from Hendrick Metal Products
Metal Fabrication at Hendrick Manufacturing. Founded more than 140 years ago, Hendrick has the experience and expertise to fabricate a myriad of custom products, parts and components from sheet metal. Our fabrication services can enhance our range of perforating capabilities, and result in... [See More]
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Cutting: Laser Cutting; Plasma Cutting; Water / Abrasive Jet Cutting
- Company Information: Founded more than 140 years ago, Hendrick has the experience and expertise to fabricate a myriad of custom products, parts and components from sheet metal.
- Specialty Cutting: Film / Sheet
from Hoosier Waterjet
Water Jet Metal Cutting. Our Dynamic WaterJet offers superior edge quality compared to other production cutting methods. Our Dynamic WaterJet eliminates the need for expensive secondary operations that remove HAZ or clean an edge prior to joining. Waterjet cutting Stone service. From marble to... [See More]
- Services Offered: Design Assistance; Low Volume Production
- Cutting: Water / Abrasive Jet Cutting
-
Company Information:
Hoosier WaterJet was established as a division of High Performance Alloys, allowing the company to position itself as an industry leader and to leverage the latest cutting technology. Our Dynamic Waterjet® from Flow provides an alternative to traditional cutting techniques, particularly when materials are sensitive to high temperatures generated by these methods.
- Specialty Cutting: Film / Sheet
from Fab Masters Company, Inc.
Fab Masters utilizes precision tailor-made equipment by the world's leading manufacturers for processing aluminum. Specially made for cutting aluminum extrusions, our Elumatec and B & O saws perform with precision tolerance, reliability and produce high volume. Capabilities: Ten In-House... [See More]
- Services Offered: CAD / CAM Support; Low Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Circular Cold Saw Cutting; Miter Cutting
- Company Information: Fab Masters Company is a one-stop shop. All you need to do is make one phone call and our qualified staff will handle the rest, supplying services from raw extrusion acquisition through delivery to your door.
- Specialty Cutting: Tube / Pipe; Extrusions
from Aero Rubber Company, Inc.
Work with Aero Rubber for all Your Rubber Product Fabrication Needs!. Aero is dedicated to being a leader within the rubber industry. Using the latest CAD and automated inspection technology ensures that we can deliver the level of precision that our customers require when manufacturing items... [See More]
- Services Offered: Design Assistance; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Water / Abrasive Jet Cutting; Lathe Cutting; Die Cutting
- Company Information: Aero Rubber exists to provide exceptional expertise and service to customers seeking quality industrial rubber products at the best possible value.
- Specialty Cutting: Tube / Pipe; Film / Sheet
from Wisconsin Foam Products, Inc.
By creatively utilizing our integrated in-house capabilities, Wisconsin Foam is able to maintain complete control over all quality, pricing and delivery specifications. A sampling of our impressive services includes: • 2 axis CNC contour cutting. • 3 axis CNC routing. • PSA... [See More]
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Router; Water / Abrasive Jet Cutting
- Company Information: Since 1985, Wisconsin Foam has maintained a singular focus on providing integrated flexible foam solutions to companies that span a broad spectrum of market segments throughout the United States.
- Materials: Foam
from Metal Cutting Corporation
Our abrasive & EDM cutting machines deliver to you burr-free small diameter precision tolerance cut-off parts from all types of metal, coated or uncoated. With an unmatched cutting capacity, we can deliver small quantities with the fastest delivery speed and at the same time produce high quantity... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Abrasive Wheel Cutting; Electrical Discharge Machining (EDM)
- Company Information: Metal Cutting Corporation's 38 abrasive cut-off machines, utilizing proprietary burr-free cutting techniques, have delivered burr-free tight tolerance cut-off metal parts to industry since the company's establishment in 1967.
- Specialty Cutting: Tube / Pipe; Wire / Rod; Sharp, Radiused or Angled
from BesTech Tool Corporation
BesTech designs and builds metal stamping tooling. Our experience includes work in the automotive, motorcycle, ATV, lawn and garden, computer, life and fitness, cookware, and appliance industries. We specialize in progressive and automated transfer tooling. We can assist manufactures in the... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Water / Abrasive Jet Cutting
- Company Information: BesTech & sister company FasTrac offer a wide variety of cutting services. We can produce one part or thousands. Using state of the art CNC, Wire EDM and Waterjet machines. In addition we can provide engineering, prototype and tooling support
- Materials: Metals; Plastics; Rubber; Glass; Stone / Marble / Granite; Composites; Foam
from Can-Do National Tape
Can-Do offers "slit to width" capabilities for customers seeking custom width rolls of pressure sensitive adhesive tapes. We can convert your adhesive tape into rolls that meet your customized requirements. Can-Do has several pieces of equipment that slit rolls to custom width. Material may be razor... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Water / Abrasive Jet Cutting; Steel Rule; Rotary; Score
- Company Information: Can-Do National Tape offers a variety of converting services for pressure sensitive adhesive products, with attention to detail and a focus on quality. Some of these services include Cutting, Slitting, Die Cutting, and Rewind/Slitting.
- Specialty Cutting: Tapes / Adhesives; Film / Sheet; Textiles
from Vicone High Performance Rubber Inc.
Some of the manufacturing processes for fabricated parts are not the most economical or environmentally friendly, and can have a major impact on the environment, and your bottom line. Following the principles of ecodesign, Vicone strives to minimize its impact on the environment, and reduce your... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Abrasive Wheel Cutting; CNC Cutting; Abrasive Jet Machining (AJM); Router; Water / Abrasive Jet Cutting
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Specialty Cutting: Tube / Pipe; Film / Sheet
from TMP Technologies, Inc.
TMP Technologies specializes in foam conversion, as well as the fabrication and assembly of close tolerance, engineered components utilizing various materials. Our manufacturing facilities encompass more than 148,000 square feet and feature advanced process equipment and machinery operating in... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; Electrical Discharge Machining (EDM); Miter Cutting; Router; Water / Abrasive Jet Cutting
- Company Information: TMP Technologies, Inc. cutting capabilities include contour cutting, slitting and skiving, hot wire shaping, embossing and convoluting, vertical and pressure cutting, high speed rotary kiss and die cutting, coring and grinding, and more.
- Specialty Cutting: Wire / Rod; Tapes / Adhesives
from Estes Design & Manufacturing, Inc.
State-of-the-art 3D laser welding equipment. The PRIMA ™ DOMINO Laser Welder can weld steel, stainless steel, and light-gauge aluminum. In addition to 3D welding within a working envelope, PRIMA ™ also features both 2D and 3D cutting. [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: Estes Design and Manufacturing is a full-service sheet metal fabricator. We offer customers a combination of design, engineering, and manufacturing services using advanced technology. From traditional metal fabrication services to 3D laser welding and rapid prototyping, Estes is your one-stop-shop for sheet metal projects from conception to production.
- Specialty Cutting: Film / Sheet
from Jiangyin Deli Laser Solutions Co., Ltd.
Laser cutting is widely used for sheet metal cutting with high power CO2 laser or fiber laser. Deli only focuses on small and medium power laser cutting with min heat affected zone (HAZ), good precision and edge quality for high end applications. We are experienced and good at fine cutting of... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Electrical Discharge Machining (EDM); Laser Cutting; Plasma Cutting
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Specialty Cutting: Tube / Pipe; Wire / Rod; Tapes / Adhesives; Film / Sheet; Textiles; Custom Shapes
from Full Vision, Inc.
Our high speed, dedicated 6-axis/3D tubing & pipe lasers cut round, rectangular, triangular as well as C, H, I, and L beams. With amazing speed and precision, we can make angle cuts, weld-prep bevels, holes, slots and complex contours. Our Tube and Structural laser capability provides our... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; CNC Cutting; Circular Cold Saw Cutting; Laser Cutting; Miter Cutting; Plasma Cutting; Tubing Laser
- Company Information: Full Vision, Inc. founded in 1958, is a contract manufacturer specializing in high quality metal products fabrication, finishing and assembly. They have special expertise in certified protective structures, cab enclosures and related products.
- Specialty Cutting: Tube / Pipe
from SRP
Standard Rubber Products Co. is an industry leader in the custom fabrication and die-cutting of a wide variety of non-metallic materials into custom parts and components. For more than 60 years SRP has provided companies in a diverse set of industries with custom die-cutting services, fashioning... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting; Water / Abrasive Jet Cutting; Dieless Flash Cutting
- Company Information: From specs to consultation – through design and engineering to delivery, SRP delivers cost-effective solutions. On time. To your specifications.
- Specialty Cutting: Tapes / Adhesives; Film / Sheet; SRP specializes in non-metallic material for a cushioning, sealing, insulating, filtering and shielding. We are continually evaluating new materials.
from Merryweather Foam, Inc.
Fabricating Services. Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each facility has been... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; Router; Water / Abrasive Jet Cutting; Steel Rule Die; Rotary
- Company Information: Since 1948, Merryweather Foam Inc. has been and industry leader in fabrication and distributon, manufacturing unique foam components for customers in the packaging, sound absorption, medical, and automotive industries.
- Specialty Cutting: Tube / Pipe; Tapes / Adhesives; Film / Sheet; Slit and Unslit Tubes
from Argent International, Inc.
We make sure you get the most from your die-cut product. With the capability to produce unlimited part configurations and the largest available selection of products, features, and finishing options, we'll produce a self-adhesive solution optimized for both your application and assembly processes. [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Laser Cutting; Die Cutting; Heat Sealing; Laminating; Sheeting; Slitting; Spooling; Rewinding
- Company Information: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions — for over 40 years!
- Specialty Cutting: Tapes / Adhesives; Film / Sheet; Textiles
from Laserage Technology Corporation
From hardened steel to flexible soft polymers, our lasers can be programmed to cut a wide variety of materials. Our engineers have developed unique multi-purpose laser systems to cut your products efficiently and cost effectively. Utilizing special optics and custom fixtures, our engineers are... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Laser Cutting
- Company Information: Precision laser cutting services for the medical device, aerospace, and industrial manufacturing sectors.
- Specialty Cutting: Tube / Pipe; Film / Sheet; Electro-Polishing
from Midwest Metal Products
Midwest Metal Products is a precision metal fabrication facility, that has been serving a wide range of industries for over 45 years. By fabricating and manufacturing products that adhere to strict customer and AS9100B/ISO 9001:2000 standards, MMP has become a preferred vendor for major aerospace,... [See More]
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Cutting: Band Saw Cutting; CNC Cutting; Laser Cutting
- Company Information: Midwest Metal Products highly accurate CO2 Lasers offer you increased capabilities in cutting exotic materials, intricate shapes and inexpensive short runs.
- Specialty Cutting: Film / Sheet
from JIT Global Enterprises, Inc.
As we constantly strive to achieve the goal of providing all of our customers' needs, we have added a Mitsubishi 3718 LV Plus Laser to our capabilities! The LV Plus series is at the top of the class for heavy duty, high performance laser cutting. With its new, more advanced 40 CFX resonators, the... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; CNC Cutting; Electrical Discharge Machining (EDM); Laser Cutting
- Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
- Specialty Cutting: Film / Sheet
from Proshort Stamping Services, Inc.
Since August 1993, Proshort Stamping Services Inc. has supplied our customers with an extraordinary assortment of parts, technology, and processes that can generate your next desired project. . We emphasize custom laser fabrication of metal parts (i.e - laser cutting) to be our greatest... [See More]
- Services Offered: CAD / CAM Support; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: Proshort is a job shop that focuses on low volume, short run production of custom components from steel, stainless or aluminum. Laser cut parts are made to customer print specifications or can be reversed engineered from a customer supplied part.
- Materials: Metals
from New Process Fibre Company, Inc.
Keen attention to detail is the key to creating a top quality component using plastic stamping (nonmetal stamping). That ’s why New Process Fibre maintains the ability to perform virtually all of the processes behind each stamping within our own facility. In-house extrusion- we extrude our own... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; Circular Cold Saw Cutting; Electrical Discharge Machining (EDM)
- Company Information: Custom fabricator of non-metallic fasteners, gaskets, washers, shims and spacers built to print from HDPE, LDPE, Acetyl, Mylar®, polypropylene, Nylon 6, 6/6, MDS, Teflon®, epoxy glass, phenolic, Nomex®, polyester & vulcanized fibre.
- Specialty Cutting: Film / Sheet
from Accurate Perforating & Metal Fabricating
Accurate Perforating & Metal Fabricating also provides precision CNC laser cutting. Laser cutting technology enables the design engineer a limitless ability to create the most complicated shapes and the ability to use materials that are traditionally difficult to cut with established stamping... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: Accurate Perforating & Metal Fabricating is a full customer solution precision metal fabricator and metal perforator with the technology and expertise to support your production requirements.
- Specialty Cutting: Tube / Pipe; Film / Sheet
from MuShield Company, Inc. (The)
The MuShield Company has two lasers on the shop floor. Both lasers have their own specific function at MuShield. Trumpf TruLaser Cell 3010 5-Axis Laser. The Trumpf laser is generally used in secondary post-forming operations when critical cut outs are necessary for the fit or function of a sheet... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: For over sixty years, The MuShield Company has been a worldwide industry leader as a manufacturer of custom magnetic shields and precision sheet metal fabrication.
- Materials: Metals
from Ms. Carita, Inc.
For proto-types and small quantities, our customers can save on tooling costs when Laser Cutting can be deployed. Maximum size is 16" x 24" [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: Ms. Carita operates a 30,000 sq. ft. manufacturing print facility serving customers worldwide. They're a single-source signage and product identification component provider focused on providing cost savings that will maximize your bottom line.
- Specialty Cutting: Tapes / Adhesives; Film / Sheet
from Leer Technologies
Leer Technologies specializes in micro EDM to meet the growing demand for precision micro holes and micro forms in small and miniature parts. With over 80 years of combined experience their highly skilled staff takes great pride in their EDM expertise. [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: CNC Cutting; Electrical Discharge Machining (EDM)
- Company Information: Leer Technologies specializes in micro EDM to meet the growing demand for precision micro holes and micro forms in small and miniature parts. With over 80 years of combined experience their highly skilled staff takes great pride in their EDM expertise.
- Specialty Cutting: Tube / Pipe; Wire / Rod; Textiles
from Accumet
Laser cutting has become a premier method of industrial and commercial machining, and is now on the top list of methods used for very small-volume, precision manufacturing up to high-volume production. Virtually every industry has been impacted by laser cutting, from hobbyist crafts to... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Laser Cutting
- Company Information: Laser Services is a true full service laser job shop. Our expertly trained staff and fully-equipped low to high power laser stations run in two shifts to ensure you the fastest turnaround and the most precise results
- Specialty Cutting: Tube / Pipe; Tapes / Adhesives; Textiles
from Novo Precision, LLC
Contract Cut to Length Service. TAK Enterprises Inc. offers two categories of cut to length service on a variety of linear materials such as wire, narrow strip, and tubing. The first category is our general service contract cutting The second category is where a number of special processes may be... [See More]
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Specialty Cutting: Tube / Pipe; Wire / Rod
- Company Information: TAK Enterprises offers two categories of cut to length service on a verity of linear materials such as wire, narrow strip, and tubing. General Service Contract Cutting for basic applications and Special Process Contact Cutting for special end shapes.
- Materials: Metals; Plastics; Rubber
from Marmetal Industries, Inc.
Marmetal welcomes the opportunity to serve you. Their experienced and knowledgeable staff is prepared to fulfill all your requirements throughout the operation. Services offered include CNC Vertical Machining, CNC Turning, Sawing and Shearing. [See More]
- Services Offered: CAD / CAM Support; Low Volume Production; High Volume Production; Inspection / Quality Control
- Cutting: Band Saw Cutting; CNC Cutting; Circular Cold Saw Cutting; Water / Abrasive Jet Cutting
- Company Information: Marmetal welcomes the opportunity to serve you. Their experienced and knowledgeable staff is prepared to fulfill all your requirements throughout the operation. Services offered include CNC Vertical Machining, CNC Turning, Sawing and Shearing.
- Specialty Cutting: Tube / Pipe; Wire / Rod; Film / Sheet
from Micro Waterjet LLC
Micro Waterjet helps people who are frustrated with... The high cost of tooling associated with dies for stamping parts on short runs. Heat affected zones and recast layer from laser and wire EDM cutting. Being forced to use conductive materials due to wire EDM being the most accurate cutting... [See More]
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Cutting: Water / Abrasive Jet Cutting
- Company Information: Micro Waterjet LLC was formed through a partnership with MICRO WATERJET AG and MAX DAETWYLER CORPORATION. Micro Waterjet specializes in precision cutting using our own abrasive water jet technology not available using commercially available equipment.
- Materials: Metals