Video Display Terminal Leak Testing Equipment

9 Results
Leak Tester -- Vector
from Uson, L.P.

Vector leak and flow testing equipment represents the ultimate in performance, speed, flexibility and durability. The Vector software runs in a windows environment making it extremely powerful yet very simple to use. Vector pneumatics are mounted in a convenient 19" rack shelf / tray or a NEMA... [See More]

  • Display Type: Digital Readouts; Video Display Terminal
  • Local Interface: Digital Front Panel; Computer Interface
  • Leak Test Method: Mass Flow; Pressure Differential / Decay
  • Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
Inline Oxygen Monitoring Control System -- OxySentry™ System
from MO2 Inc.

The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]

  • Display Type: Video Display Terminal
  • Output Options: Analog Voltage
  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
Leak Testers/Flow Tester -- TME WORKER Integra™
from TM Electronics, Inc.

The TME WORKER Integra ™ is a high resolution (0.0001 psi) test instrument with a long list of standard Input and Output features such as a USB connect on to a PC, USB ports for keyboard, mouse, printer, or a bar code reader, USB storage support for program data and more. The TME WORKER... [See More]

  • Display Type: Video Display Terminal
  • Local Interface: Digital Front Panel
  • Leak Test Method: Pressure Differential / Decay
  • Computer Interface Options: Serial Interface
Fluorescein Leak Detector -- FluoroTrak
from Advanced Sensors Ltd.

Advanced Sensors FluoroTrak - Fluorescein Leak Detection hosts an unprecedented list of features for equipment of this type. The key features are listed below. » Remote Operation - up to 5m from the pipeline. » Reliable Detection - wide swath provides large scan area. » Highly... [See More]

  • Display Type: Video Display Terminal
  • Output Options: Switch or Alarm Signal
  • Leak Test Method: Fluorescein
  • Local Interface: Computer Interface
HSHLD® Model 310 High Sensitivity Helium Leak Detection System
from Oneida Research Services, Inc.

ORS manufactures the HSHLD® Model 310 High Sensitivity Helium Leak Detection System, a Quadrupole Mass Spectrometer system for High Sensitivity Helium Leak Rate measurement to qualify your product to the latest, tighter leak rate requirements of Mil-Std-883, Method 1014. Our model HSHLD® Model 310... [See More]

  • Display Type: Video Display Terminal
  • Local Interface: Digital Front Panel; Computer Interface
  • Leak Test Method: Mass Spectrometer (Helium Leak Detector)
  • Features: Self-calibrating
Cost-effective Leak Tester -- ZEDeco
from ZELTWANGER Leak Testing & Automation LP

ZEDeco – THE COST-EFFECTIVE LEAK TESTER, WHICH FEATURES ALL COMMON TEST METHODS. The compact single-channel leak tester features the test methods, pressure/vacuum decay, differential pressure, and mass flow. ZEDeco is equipped with an OPC-UA server and, therefore, Industry 4.0 compatible. The... [See More]

  • Display Type: Video Display Terminal
  • Local Interface: Digital Front Panel
  • Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
  • Computer Interface Options: Serial Interface
Optima vT
from Uson, L.P.

Optima vT offers Uson's industry-leading reliability and advanced testing technology in a highly configurable and versatile package. A comprehensive user interface puts control and information directly at your fingertips via the large, clear touch screen display. At the heart of the Optima vT is... [See More]

  • Display Type: Video Display Terminal
  • Local Interface: Digital Front Panel
  • Leak Test Method: Mass Flow; Pressure Differential / Decay
  • Computer Interface Options: Serial Interface
Oxygen Analyzer System -- GEN III 5000 Series
from MO2 Inc.

The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]

  • Display Type: Video Display Terminal
  • Output Options: Analog Voltage
  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
Flexible, Stand-alone Leak Tester -- ZEDbase+
from ZELTWANGER Leak Testing & Automation LP

ZEDbase+ – FOR OPTIMAL LEAK-TESTING PERFORMANCE AND PROCESSES CONTROL. The latest development of the ZEDbase line allows to adapt the leak test system to your individual test requirements by selecting intelligent standard functions. This flexible, stand-alone device with a multilingual... [See More]

  • Display Type: Video Display Terminal
  • Local Interface: Digital Front Panel
  • Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
  • Computer Interface Options: Serial Interface