Mass Spectrometer (Helium Leak Detector) Leak Testing Equipment
from Agilent Technologies - Vacuum Products
The Agilent HLD BD15 Bench Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BD15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch... [See More]
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Agilent Technologies - Vacuum Products
The Agilent HLD BR15 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch screen... [See More]
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Agilent Technologies - Vacuum Products
The Agilent HLD MD15 Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The mobile HLD MD15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch... [See More]
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Uson, L.P.
USON Innovative Systems (UIS) - formerly known as "Prex" Leak Test Systems Precision engineered test systems for manual, semi-automatic and fully automated leak testing. Uson can design and manufacture leak test systems to customer requirements ranging from a simple fixture or quick connect coupling... [See More]
- Leak Test Method: Mass Flow; Mass Spectrometer (Helium Leak Detector); Pressure Differential / Decay
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Switch or Alarm Signal (optional feature)
- Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
from ATS Automation
Helium Leak Testers are used to measure fine leaks. Helium is utilized as the test medium along with a detector to sense any presence of the gas. Presence of the gas in a known concentration equates to a leak value. A concentration of helium is typically filled in the cavity of the Device Under Test... [See More]
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Software: Application Software Included
- Local Interface: Computer Interface
from Oneida Research Services, Inc.
ORS manufactures the HSHLD® Model 310 High Sensitivity Helium Leak Detection System, a Quadrupole Mass Spectrometer system for High Sensitivity Helium Leak Rate measurement to qualify your product to the latest, tighter leak rate requirements of Mil-Std-883, Method 1014. Our model HSHLD® Model 310... [See More]
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Display Type: Video Display Terminal
- Local Interface: Digital Front Panel; Computer Interface
- Features: Self-calibrating