Memory Capability or Data Logging Leak Testing Equipment
from MSA Safety
The Chillgard 5000 Leak Detector provides continuous, real-time monitoring down to 1 ppm. The Chillgard 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR)... [See More]
- Leak Test Method: Electronic Gas Detection; Photoacoustic Infrared
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage; Analog Current
- Features: Memory capability or Data Logging; Audible Alarm Option
from MSA Safety
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that... [See More]
- Leak Test Method: Electronic Gas Detection; Hydrogen Leak Detection; Ultrasonic Leak Detector
- Local Interface: Computer Interface
- Output Options: Analog Current
- Computer Interface Options: Serial Interface
from ZELTWANGER Leak Testing & Automation LP
ZEDeco – THE COST-EFFECTIVE LEAK TESTER, WHICH FEATURES ALL COMMON TEST METHODS. The compact single-channel leak tester features the test methods, pressure/vacuum decay, differential pressure, and mass flow. ZEDeco is equipped with an OPC-UA server and, therefore, Industry 4.0 compatible. The... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Software: Application Software Included
from MO2 Inc.
The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]
- Leak Test Method: Fiber Optic Chemical Sensor
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from UE Systems, Inc.
Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
- Output Options: Frequency or Modulated Frequency Output
- Display Type: Digital Readouts
from ClampOn, Inc.
Intelligent DSP electronics with signal processing [See More]
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Computer Interface
- Output Options: Analog Current; Switch or Alarm Signal
- Computer Interface Options: Serial Interface; Other Computer Interface
from Uson, L.P.
The Challenge Confronting Leak Rate Testing Because of the effects of adiabatic cooling, extra time must be allocated for testing to allow these effects to dissipate. Otherwise, the adiabatic cooling effects will mask the detection of pressure or mass flow change. The challenge, then, is to find a... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay
- Features: Memory capability or Data Logging
from Advanced Sensors Ltd.
Advanced Sensors FluoroTrak - Fluorescein Leak Detection hosts an unprecedented list of features for equipment of this type. The key features are listed below. » Remote Operation - up to 5m from the pipeline. » Reliable Detection - wide swath provides large scan area. » Highly... [See More]
- Leak Test Method: Fluorescein
- Local Interface: Computer Interface
- Output Options: Switch or Alarm Signal
- Computer Interface Options: Serial Interface
from ZELTWANGER Leak Testing & Automation LP
ZEDbase+ – FOR OPTIMAL LEAK-TESTING PERFORMANCE AND PROCESSES CONTROL. The latest development of the ZEDbase line allows to adapt the leak test system to your individual test requirements by selecting intelligent standard functions. This flexible, stand-alone device with a multilingual... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Software: Application Software Included
from MO2 Inc.
The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]
- Leak Test Method: Fiber Optic Chemical Sensor
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from UE Systems, Inc.
Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment!. The Ultraprobe ® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand. [See More]
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Analog Front Panel; Computer Interface
- Output Options: Frequency or Modulated Frequency Output
- Display Type: Digital Readouts
from Uson, L.P.
Qualitek mR combines the latest advances in multi-range (mR) testing technology with the expertise and reliability of one of the premier names in testing. Head and shoulders above any other tester of its type on the market, this versatile and affordable product offers high-quality and accurate... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Occlusion, Laminar Flow
- Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
- Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
- Display Type: Digital Readouts