Audible Alarm Option Leak Testing Equipment

7 Results
Refrigerant Leak Monitor -- Chillgard® 5000
from MSA Safety

The Chillgard 5000 Leak Detector provides continuous, real-time monitoring down to 1 ppm. The Chillgard 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR)... [See More]

  • Leak Test Method: Electronic Gas Detection; Photoacoustic Infrared
  • Local Interface: Digital Front Panel
  • Output Options: Analog Voltage; Analog Current
  • Features: Memory capability or Data Logging; Audible Alarm Option
Inline Oxygen Monitoring Control System -- OxySentry™ System
from MO2 Inc.

The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
Fixed Gas Detection System
from Sensidyne, LP

Sensidyne is a leading provider of gas detection systems designed to detect toxic and combustible gas levels in ambient air in a variety of industries. Permanent gas detection systems protect your plant and personnel from a variety of toxic gases and/or combustible gases with leading technologies... [See More]

  • Leak Test Method: Electronic Gas Detection
  • Local Interface: Digital Front Panel
  • Output Options: Analog Current; Switch or Alarm Signal (optional feature)
  • Display Type: Digital Readouts
Fluorescein Leak Detector -- FluoroTrak
from Advanced Sensors Ltd.

Advanced Sensors FluoroTrak - Fluorescein Leak Detection hosts an unprecedented list of features for equipment of this type. The key features are listed below. » Remote Operation - up to 5m from the pipeline. » Reliable Detection - wide swath provides large scan area. » Highly... [See More]

  • Leak Test Method: Fluorescein
  • Local Interface: Computer Interface
  • Output Options: Switch or Alarm Signal
  • Computer Interface Options: Serial Interface
Combustible Gas Leak Detector -- Leakator® Jr
from Bacharach, Inc.

Detects all combustible gases with excellent sensitivity and no calibration required. Sensor located in the probe tip for ultimate sensitivity, fast response and easy changing. Visual and audible indicators for clear leak identification. The Leakator ® Jr is an ideal instrument for pinpointing... [See More]

  • Leak Test Method: Low Power Metal Oxide
  • Display Type: Analog Meter or Indicator
  • Output Options: Switch or Alarm Signal
  • Features: Audible Alarm Option
Ultrasonic Condition Alert Remote Monitor -- UCA 586
from UE Systems, Inc.

The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid... [See More]

  • Leak Test Method: Ultrasonic Leak Detector
  • Display Type: Analog Meter or Indicator
  • Output Options: Analog Voltage (optional feature); Analog Current (optional feature); Switch or Alarm Signal (optional feature)
  • Features: Audible Alarm Option
Commercial Refrigerant Detector -- MGS-150
from Bacharach, Inc.

Infrared, electrochemical and MOS sensor options. Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases. Selectable current or volt analog output. IP66 housing options, including remote and duct mount sensors. Built-in relay with adjustable set-point. The MGS-150 Gas Detector can... [See More]

  • Leak Test Method: Infrared, Semiconductor, Electrochemical
  • Display Type: Analog Meter or Indicator
  • Output Options: Analog Voltage; Analog Current; Switch or Alarm Signal
  • Features: Audible Alarm Option