Analog Current Leak Testing Equipment
from MSA Safety
The Chillgard 5000 Leak Detector provides continuous, real-time monitoring down to 1 ppm. The Chillgard 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR)... [See More]
- Output Options: Analog Voltage; Analog Current
- Local Interface: Digital Front Panel
- Leak Test Method: Electronic Gas Detection; Photoacoustic Infrared
- Features: Memory capability or Data Logging; Audible Alarm Option
from Bacharach, Inc.
Infrared, electrochemical and MOS sensor options. Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases. Selectable current or volt analog output. IP66 housing options, including remote and duct mount sensors. Built-in relay with adjustable set-point. The MGS-150 Gas Detector can... [See More]
- Output Options: Analog Voltage; Analog Current; Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Leak Test Method: Infrared, Semiconductor, Electrochemical
- Features: Audible Alarm Option
from Det-Tronics
The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don ’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints, ” analyzing 24 discrete ultrasonic bands, while ignoring nuisance... [See More]
- Output Options: Analog Current
- Display Type: Analog Meter or Indicator
- Leak Test Method: Ultrasonic Leak Detector
- Operating Temp: -67 to 167
from UE Systems, Inc.
Sense ultrasonic amplitude changes and guard against unplanned downtime!. The Ultra-Trak ™ 750 shows you early warning signs of: Mechanical failure. Valve leakage. Flow disruption. Arcing by detecting changes of ultrasonic amplitude. How it Works: The Ultra-Trak ™ senses high frequency... [See More]
- Output Options: Analog Voltage; Analog Current; Frequency or Modulated Frequency Output; Switch or Alarm Signal (optional feature)
- Features: Memory capability or Data Logging; Audible Alarm Option (optional feature)
- Leak Test Method: Ultrasonic Leak Detector
- Operating Temp: 32 to 122
from Sensidyne, LP
Sensidyne is a leading provider of gas detection systems designed to detect toxic and combustible gas levels in ambient air in a variety of industries. Permanent gas detection systems protect your plant and personnel from a variety of toxic gases and/or combustible gases with leading technologies... [See More]
- Output Options: Analog Current; Switch or Alarm Signal (optional feature)
- Local Interface: Digital Front Panel
- Leak Test Method: Electronic Gas Detection
- Display Type: Digital Readouts
from ClampOn, Inc.
Intelligent DSP electronics with signal processing [See More]
- Output Options: Analog Current; Switch or Alarm Signal
- Local Interface: Computer Interface
- Leak Test Method: Ultrasonic Leak Detector
- Computer Interface Options: Serial Interface; Other Computer Interface