Trigger Options Leak Testing Equipment

4 Results
Fluorescein Leak Detector -- FluoroTrak
from Advanced Sensors Ltd.

Advanced Sensors FluoroTrak - Fluorescein Leak Detection hosts an unprecedented list of features for equipment of this type. The key features are listed below. » Remote Operation - up to 5m from the pipeline. » Reliable Detection - wide swath provides large scan area. » Highly... [See More]

  • Leak Test Method: Fluorescein
  • Local Interface: Computer Interface
  • Output Options: Switch or Alarm Signal
  • Computer Interface Options: Serial Interface
Fixed Gas Detection System
from Sensidyne, LP

Sensidyne is a leading provider of gas detection systems designed to detect toxic and combustible gas levels in ambient air in a variety of industries. Permanent gas detection systems protect your plant and personnel from a variety of toxic gases and/or combustible gases with leading technologies... [See More]

  • Leak Test Method: Electronic Gas Detection
  • Local Interface: Digital Front Panel
  • Output Options: Analog Current; Switch or Alarm Signal (optional feature)
  • Display Type: Digital Readouts
ClampOn DSP Leak Monitor
from ClampOn, Inc.

Intelligent DSP electronics with signal processing [See More]

  • Leak Test Method: Ultrasonic Leak Detector
  • Local Interface: Computer Interface
  • Output Options: Analog Current; Switch or Alarm Signal
  • Computer Interface Options: Serial Interface; Other Computer Interface
Inline Oxygen Monitoring Control System -- OxySentry™ System
from MO2 Inc.

The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface