Self-calibrating Leak Testing Equipment

9 Results
C15 Component Leak Detector
from Agilent Technologies - Vacuum Products

The Agilent C15 Component Leak Detector is a modular leak-testing package intended for applications in which the leak detector components are integrated into the system. It incorporates Agilent's Contra-Flow vacuum design, which maximizes the protection of its components from contamination in... [See More]

  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
  • Local Interface: Digital Front Panel (optional feature)
  • Features: Self-calibrating
HLD BD15 Bench Dry Helium Leak Detector
from Agilent Technologies - Vacuum Products

The Agilent HLD BD15 Bench Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BD15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch... [See More]

  • Leak Test Method: Mass Spectrometer (Helium Leak Detector)
  • Local Interface: Digital Front Panel
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
HLD BR15 Bench Helium Leak Detector
from Agilent Technologies - Vacuum Products

The Agilent HLD BR15 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch screen... [See More]

  • Leak Test Method: Mass Spectrometer (Helium Leak Detector)
  • Local Interface: Digital Front Panel
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
HLD MD15 Mobile Dry Helium Leak Detector
from Agilent Technologies - Vacuum Products

The Agilent HLD MD15 Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The mobile HLD MD15 is both a precise instrument and a robust workhorse, featuring an easy-to-use touch... [See More]

  • Leak Test Method: Mass Spectrometer (Helium Leak Detector)
  • Local Interface: Digital Front Panel
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
HSHLD® Model 310 High Sensitivity Helium Leak Detection System
from Oneida Research Services, Inc.

ORS manufactures the HSHLD® Model 310 High Sensitivity Helium Leak Detection System, a Quadrupole Mass Spectrometer system for High Sensitivity Helium Leak Rate measurement to qualify your product to the latest, tighter leak rate requirements of Mil-Std-883, Method 1014. Our model HSHLD® Model 310... [See More]

  • Leak Test Method: Mass Spectrometer (Helium Leak Detector)
  • Display Type: Video Display Terminal
  • Local Interface: Digital Front Panel; Computer Interface
  • Features: Self-calibrating
Oxygen Analyzer System -- GEN III 5000 Series
from MO2 Inc.

The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
Single Channel Leak Tester -- Raptor
from Uson, L.P.

The Raptor may seem like a simple thing. It even sounds simple: single-channel leak tester. On this very website, you can find extremely versatile, highly configurable leak testers and leak testing systems, the industry ’s finest technology, that have helped reduce recalls and increase... [See More]

  • Leak Test Method: Pressure Differential / Decay
  • Computer Interface Options: Serial Interface
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Type: Video Display Terminal
Oxygen Analyzer System -- OxySense® Gen III 300 Series
from MO2 Inc.

Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense ® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for... [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
Oxygen Permeation System -- Gen III OxyOTR™
from MO2 Inc.

The GEN III OxyOTR ™ system is an add-on to the unique OxySense ® GEN III 5000 solution, and offers accurate and timely oxygen transmission rate (OTR) testing for films, bottles and finished packages at a price well below that of dedicated permeation systems available in the market today. [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface