Mass Extraction Leak Testing Equipment
from Pfeiffer Vacuum, Inc.
User-friendly: Fast test setup, easy-to-read LED indicating test status Compact: Small footprint, integrated expansion vessel Efficient: Low operating costs, automated test circuit [See More]
- Leak Test Method: Mass Extraction
- Local Interface: Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Pfeiffer Vacuum, Inc.
High performance: Short cycle times, best-in-class sensitivity, high repeatability Innovative: Unique Micro-Flow technology, patented temperature, pressure and flow sensors Flexible: Suitable for a wide range of applications, optional stainless steel housing, remote interface through LAN [See More]
- Leak Test Method: Mass Extraction
- Local Interface: Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Pfeiffer Vacuum, Inc.
High performance: Short cycle times, high throughput Robust: Ideal for demanding applications, high-pressure valves and fittings, long life cycle Flexible: Suitable for testing large size parts, dual channel combining vacuum and pressure testing, digital and analog I/O interface [See More]
- Leak Test Method: Mass Extraction
- Local Interface: Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Pfeiffer Vacuum, Inc.
Flexible: Suitable for a wide range of applications and products Proven: Global Non-Destructive Testing (NDT) analysis techniques evaluating properties of materials, components or systems without causing damage Accurate: Most sensitive air-based technology for liquid products compared to helium leak... [See More]
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel; Computer Interface
- Software: Application Software Included
from Advanced Test Concepts, Inc. (ATC, Inc.)
High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig. [See More]
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts (optional feature)
- Computer Interface Options: Serial Interface
- Operating Temp: 50 to 113
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Measures volume flow - using ATC's patented ALF design. Stainless steel rugged construction. No moving parts. No over-flow sensitivity. Max. Differential Pressure: Up to 500 psi DP. [See More]
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts (optional feature)
- Computer Interface Options: Serial Interface
- Operating Temp: 50 to 113
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Measures volume flow - using ATC's patented ALF design. Measures absolute downstream pressure and temperature. Stainless steel rugged construction. No moving parts. No over-flow sensitivity. Max. Differential Pressure: Up to 500 psi. [See More]
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts (optional feature)
- Computer Interface Options: Serial Interface
- Operating Temp: 50 to 113
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Measures volume flow - using ATC's patented ALF design. Measures absolute downstream pressure and temperature. Stainless steel rugged construction. No moving parts. No over-flow sensitivity. Measurement units select by user, typically... [See More]
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts (optional feature)
- Computer Interface Options: Serial Interface
- Operating Temp: 50 to 113
from Advanced Test Concepts, Inc. (ATC, Inc.)
Intelligent Molecular Flow Sensor - Operates mostly in transitional and molecular flow regimes. Measures mass flow, using ATC's patented ALF design. Measures hard vacuum to 15 psia. Rugged, stainless steel construction. No moving parts. Max. Differential Pressure: Up to 500 psi DP. [See More]
- Leak Test Method: Mass Extraction
- Display Type: Digital Readouts (optional feature)
- Computer Interface Options: Serial Interface
- Operating Temp: 50 to 113
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS); or. Molecular Flow Sensor - The Intelligent Molecular Leak Sensor (IMFS). Automated vacuum test circuit, uniquely designed for ultra-tight leak specification. Built in Balance and Quick Evacuation circuits. Frontal graphical display with... [See More]
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated vacuum test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial interface. [See More]
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated pressure test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial interface. [See More]
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts