Computer Interface Leak Testing Equipment

24 Results
Leak detectors -- ASM 306S
from Pfeiffer Vacuum, Inc.

Accurate: High sensitivity, repeatable measurements Compact: Small footprint, suitable for desktop use or integration into production lines User-friendly: Visual management of test results on large high resolution color display as well as on dedicated sniffer probe [See More]

  • Leak Test Method: Electronic Gas Detection
  • Computer Interface Options: Serial Interface
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Type: Digital Readouts
Ultrasonic Gas Leak Detector -- Observer-i
from MSA Safety

Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that... [See More]

  • Leak Test Method: Electronic Gas Detection; Hydrogen Leak Detection; Ultrasonic Leak Detector
  • Local Interface: Computer Interface
  • Output Options: Analog Current
  • Computer Interface Options: Serial Interface
ABB Ability™ Mobile gas leak detection system -- MobileGuard™
from ABB Measurement & Analytics

Find leaks fast. Performs measurements while driving at speeds up to 55 mph (88 kph). Survey mains and services with the same drive by. Identifies attributes of emissions sources by measuring methane and ethane simultaneously. Shares survey data with MicroGuard ™ to enable pinpointing of leak... [See More]

  • Local Interface: Computer Interface
  • Operating Temp: 23 to 122
Leak detectors -- ASM 340
from Pfeiffer Vacuum, Inc.

User-friendly: High resolution color touch display, detachable control panel for easy handling when testing on medium or large-size parts Accurate: High sensitivity, ultra-fast response and short recovery time Flexible: Available in wet/dry versions as well as without backing pump, extended range of... [See More]

  • Leak Test Method: Electronic Gas Detection
  • Computer Interface Options: Serial Interface
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Type: Digital Readouts
ABB Ability™ Portable gas leak detection solution -- MicroGuard™
from ABB Measurement & Analytics

Find leaks fast. Leak surveyors no longer need to use slow, outdated and insensitive equipment to detect gas leaks within distribution pipelines, storage facilities, or anywhere within the natural gas infrastructure. This unique portable gas leak detection solution comprises ABB ’s LGR-ICOS... [See More]

  • Local Interface: Computer Interface
  • Operating Temp: 23 to 122
Leak detectors -- ASM 390
from Pfeiffer Vacuum, Inc.

User-friendly: Large and rotatable color touch display, integrated tool box and storage space High performance: Fast start-up, high pumping speed, perfectly suited for demanding applications in clean environments Flexible: Compact and ergonomic design, easy access to all testing areas [See More]

  • Leak Test Method: Electronic Gas Detection
  • Computer Interface Options: Serial Interface
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Type: Digital Readouts
ABB Ability™ UAV-based gas leak detection solution -- HoverGuard™
from ABB Measurement & Analytics

Find leaks fast. Enables detection and mapping of natural gas leaks while flying with unprecedented speed, accuracy and reliability. Can detect, precisely locate, and estimate the size of natural gas leaks at a rate that covers 10-15 times more land area per minute than traditional methods saving... [See More]

  • Local Interface: Computer Interface
  • Operating Temp: 32 to 113
ClampOn DSP Leak Monitor
from ClampOn, Inc.

Intelligent DSP electronics with signal processing [See More]

  • Leak Test Method: Ultrasonic Leak Detector
  • Local Interface: Computer Interface
  • Output Options: Analog Current; Switch or Alarm Signal
  • Computer Interface Options: Serial Interface; Other Computer Interface
Fluorescein Leak Detector -- FluoroTrak
from Advanced Sensors Ltd.

Advanced Sensors FluoroTrak - Fluorescein Leak Detection hosts an unprecedented list of features for equipment of this type. The key features are listed below. » Remote Operation - up to 5m from the pipeline. » Reliable Detection - wide swath provides large scan area. » Highly... [See More]

  • Leak Test Method: Fluorescein
  • Local Interface: Computer Interface
  • Output Options: Switch or Alarm Signal
  • Computer Interface Options: Serial Interface
Digital Ultrasonic Detection System -- Ultraprobe® 10000
from UE Systems, Inc.

Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]

  • Leak Test Method: Ultrasonic Leak Detector
  • Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
  • Output Options: Frequency or Modulated Frequency Output
  • Display Type: Digital Readouts
High Precision Refrigerant Leak Detector -- Multi-Zone
from Bacharach, Inc.

Detects leaks that other instruments can ’t. 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry. High-performance detection of halogenated refrigerants, CO2 and NH3. Identify leaks early to mitigate refrigerant loss, protect produce, enhance energy... [See More]

  • Leak Test Method: Proprietary Non-dispersive Infrared (NDIR) Technology
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Current; Switch or Alarm Signal
  • Computer Interface Options: Serial Interface
Measurement and Testing Module -- ZEDsatellite
from ZELTWANGER Leak Testing & Automation LP

ZEDsatellite –OPTIMAL ACCURACY FOR IN-PROCESS LEAK TESTING. The ZEDsatellite measuring and test modules enable measuring directly at the test item for enhanced accuracy and reliability. Data from the available measuring methods can be easily captured at a central location through ZEDbox or any... [See More]

  • Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
  • Computer Interface Options: Serial Interface; Other Computer Interface
  • Local Interface: Computer Interface
Leak Test System -- USON Innovative Systems (UIS)
from Uson, L.P.

USON Innovative Systems (UIS) - formerly known as "Prex" Leak Test Systems Precision engineered test systems for manual, semi-automatic and fully automated leak testing. Uson can design and manufacture leak test systems to customer requirements ranging from a simple fixture or quick connect coupling... [See More]

  • Leak Test Method: Mass Flow; Mass Spectrometer (Helium Leak Detector); Pressure Differential / Decay
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Switch or Alarm Signal (optional feature)
  • Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
Leak Detection System -- CT2211
from Emerson Automation Solutions – Rosemount

The European Commission ’s Aerosol Dispensers Directive (ADD) legislation (UN ADR 2013, 75/324/EEC) mandates that aerosol dispensers and small receptacles containing compressed gas (gas cartridges) must pass a leak-proof test before they are transported. Aerosol manufacturers have... [See More]

  • Leak Test Method: IR Absorption Spectroscopy
  • Operating Temp: 50 to 86
  • Local Interface: Computer Interface
Helium Leak Testing
from ATS Automation

Helium Leak Testers are used to measure fine leaks. Helium is utilized as the test medium along with a detector to sense any presence of the gas. Presence of the gas in a known concentration equates to a leak value. A concentration of helium is typically filled in the cavity of the Device Under Test... [See More]

  • Leak Test Method: Mass Spectrometer (Helium Leak Detector)
  • Software: Application Software Included
  • Local Interface: Computer Interface
Inline Oxygen Monitoring Control System -- OxySentry™ System
from MO2 Inc.

The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
HSHLD® Model 310 High Sensitivity Helium Leak Detection System
from Oneida Research Services, Inc.

ORS manufactures the HSHLD® Model 310 High Sensitivity Helium Leak Detection System, a Quadrupole Mass Spectrometer system for High Sensitivity Helium Leak Rate measurement to qualify your product to the latest, tighter leak rate requirements of Mil-Std-883, Method 1014. Our model HSHLD® Model 310... [See More]

  • Leak Test Method: Mass Spectrometer (Helium Leak Detector)
  • Display Type: Video Display Terminal
  • Local Interface: Digital Front Panel; Computer Interface
  • Features: Self-calibrating
Digital Ultrasonic Detection System -- Ultraprobe® 3000
from UE Systems, Inc.

Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment!. The Ultraprobe ® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand. [See More]

  • Leak Test Method: Ultrasonic Leak Detector
  • Local Interface: Analog Front Panel; Computer Interface
  • Output Options: Frequency or Modulated Frequency Output
  • Display Type: Digital Readouts
Leak Tester -- Vector
from Uson, L.P.

Vector leak and flow testing equipment represents the ultimate in performance, speed, flexibility and durability. The Vector software runs in a windows environment making it extremely powerful yet very simple to use. Vector pneumatics are mounted in a convenient 19" rack shelf / tray or a NEMA... [See More]

  • Leak Test Method: Mass Flow; Pressure Differential / Decay
  • Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
  • Local Interface: Digital Front Panel; Computer Interface
  • Software: Application Software Included
Pressure & Vacuum Decay Leak Testing
from ATS Automation

ATS Test offers a superior solution for decay style leak testing. Component selection as well as system and tooling design are essential elements and ATS has the experience and expertise required. Pressurize, Stabilize and Test are classic test parameters for a pressure/vacuum decay test. Signature... [See More]

  • Leak Test Method: Pressure Differential / Decay
  • Software: Application Software Included
  • Local Interface: Computer Interface
Oxygen Analyzer System -- GEN III 5000 Series
from MO2 Inc.

The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface
Digital Ultrasonic Detection System -- Ultraprobe® 9000
from UE Systems, Inc.

All the advantages of Digital with the feel of Analog. The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate, you'll... [See More]

  • Leak Test Method: Ultrasonic Leak Detector
  • Local Interface: Analog Front Panel; Computer Interface
  • Output Options: Frequency or Modulated Frequency Output
  • Computer Interface Options: Serial Interface
Multi-Function Leak & Flow Tester -- Qualitek mR
from Uson, L.P.

Qualitek mR combines the latest advances in multi-range (mR) testing technology with the expertise and reliability of one of the premier names in testing. Head and shoulders above any other tester of its type on the market, this versatile and affordable product offers high-quality and accurate... [See More]

  • Leak Test Method: Mass Flow; Pressure Differential / Decay; Occlusion, Laminar Flow
  • Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
  • Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
  • Display Type: Digital Readouts
Oxygen Analyzer System -- OxySense® Gen III 300 Series
from MO2 Inc.

Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense ® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for... [See More]

  • Leak Test Method: Fiber Optic Chemical Sensor
  • Local Interface: Digital Front Panel; Computer Interface
  • Output Options: Analog Voltage
  • Computer Interface Options: Serial Interface