Application Software Included Leak Testing Equipment
from Pfeiffer Vacuum, Inc.
Scalable: Non-destructive testing, specially designed for lab use as well as inline testing Deterministic: Quantifiable and repeatable results according to USP <1207 > standard Versatile: Turnkey solution with customized test chambers, adaptable to vials, syringes, blister, intravenous (IV)... [See More]
- Local Interface: Digital Front Panel
- Software: Application Software Included
- Computer Interface Options: Serial Interface
- Display Type: Digital Readouts
from Pfeiffer Vacuum, Inc.
Highly sensitive: Helium leak detection down to ≥0.01 µm, specially designed for validating sterile packaging Deterministic: Quantifiable and repeatable results according to USP <1207 > standard Versatile: Turnkey solution with customized test chambers, adaptable to vials,... [See More]
- Leak Test Method: Electronic Gas Detection
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Software: Application Software Included
from Pfeiffer Vacuum, Inc.
User-friendly: Fast test setup, easy-to-read LED indicating test status Compact: Small footprint, integrated expansion vessel Efficient: Low operating costs, automated test circuit [See More]
- Leak Test Method: Mass Extraction
- Local Interface: Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from ZELTWANGER Leak Testing & Automation LP
ZEDbox – THE CONTROL CENTER FOR ALL LEAK TEST DEVICES OF THE ZED FAMILY OF LEAK TESTERS. ZEDbox meets all your requirements: As a network storage device, this universal control and analysis unit allows the simultaneous secure data transfer and archiving of all results captured by leak test... [See More]
- Local Interface: Digital Front Panel
- Software: Application Software Included
- Computer Interface Options: Serial Interface
- Display Type: Video Display Terminal
from ATS Automation
Helium Leak Testers are used to measure fine leaks. Helium is utilized as the test medium along with a detector to sense any presence of the gas. Presence of the gas in a known concentration equates to a leak value. A concentration of helium is typically filled in the cavity of the Device Under Test... [See More]
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Software: Application Software Included
- Local Interface: Computer Interface
from MO2 Inc.
The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]
- Leak Test Method: Fiber Optic Chemical Sensor
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Uson, L.P.
Vector leak and flow testing equipment represents the ultimate in performance, speed, flexibility and durability. The Vector software runs in a windows environment making it extremely powerful yet very simple to use. Vector pneumatics are mounted in a convenient 19" rack shelf / tray or a NEMA... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay
- Computer Interface Options: Serial Interface; Parallel Interface; Other Computer Interface
- Local Interface: Digital Front Panel; Computer Interface
- Software: Application Software Included
from ClampOn, Inc.
Intelligent DSP electronics with signal processing [See More]
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Computer Interface
- Output Options: Analog Current; Switch or Alarm Signal
- Computer Interface Options: Serial Interface; Other Computer Interface
from Advanced Sensors Ltd.
Advanced Sensors FluoroTrak - Fluorescein Leak Detection hosts an unprecedented list of features for equipment of this type. The key features are listed below. » Remote Operation - up to 5m from the pipeline. » Reliable Detection - wide swath provides large scan area. » Highly... [See More]
- Leak Test Method: Fluorescein
- Local Interface: Computer Interface
- Output Options: Switch or Alarm Signal
- Computer Interface Options: Serial Interface
from UE Systems, Inc.
All the advantages of Digital with the feel of Analog. The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate, you'll... [See More]
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Analog Front Panel; Computer Interface
- Output Options: Frequency or Modulated Frequency Output
- Computer Interface Options: Serial Interface
from ZELTWANGER Leak Testing & Automation LP
ZEDeco – THE COST-EFFECTIVE LEAK TESTER, WHICH FEATURES ALL COMMON TEST METHODS. The compact single-channel leak tester features the test methods, pressure/vacuum decay, differential pressure, and mass flow. ZEDeco is equipped with an OPC-UA server and, therefore, Industry 4.0 compatible. The... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Software: Application Software Included
from ATS Automation
ATS Test offers a superior solution for decay style leak testing. Component selection as well as system and tooling design are essential elements and ATS has the experience and expertise required. Pressurize, Stabilize and Test are classic test parameters for a pressure/vacuum decay test. Signature... [See More]
- Leak Test Method: Pressure Differential / Decay
- Software: Application Software Included
- Local Interface: Computer Interface
from MO2 Inc.
The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]
- Leak Test Method: Fiber Optic Chemical Sensor
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface
from Uson, L.P.
The Vector benchtop standard configuration includes a 5-slot backplane with slots for 4 boards. This configuration allows up to two LTCUs (up to 4 channels) or a single LTCU (up to 2 channels) and an External Digital I/O. There is an optional 6-slot backplane with 5 available slots for a... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay
- Computer Interface Options: Parallel Interface
- Local Interface: Digital Front Panel; Computer Interface
- Software: Application Software Included
from ZELTWANGER Leak Testing & Automation LP
ZEDbase+ – FOR OPTIMAL LEAK-TESTING PERFORMANCE AND PROCESSES CONTROL. The latest development of the ZEDbase line allows to adapt the leak test system to your individual test requirements by selecting intelligent standard functions. This flexible, stand-alone device with a multilingual... [See More]
- Leak Test Method: Mass Flow; Pressure Differential / Decay; Gauge Pressure, Differential Pressure, Impact Pressure
- Computer Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Software: Application Software Included
from MO2 Inc.
Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense ® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for... [See More]
- Leak Test Method: Fiber Optic Chemical Sensor
- Local Interface: Digital Front Panel; Computer Interface
- Output Options: Analog Voltage
- Computer Interface Options: Serial Interface